AC Powered Speed Sensors

6 Results
Compact evaluation unit for speed monitoring -- DI0101
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via potentiometer. For direct connection to a PLC. Reduced installation complexity. Learn more. View other products in this... [See More]

  • Power Requirements: AC Powered; DC Powered
  • Rotary Speed Range: 5 to 3600
  • Sensor Technology: Inductive
  • Operating Temperature: -13 to 176
Compact evaluation unit for speed monitoring -- DI103A
from ifm efector inc.

For applications in hazardous areas. Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via potentiometer. For direct connection to a PLC. Learn more. View other products in... [See More]

  • Power Requirements: AC Powered; DC Powered
  • Rotary Speed Range: 5 to 3600
  • Sensor Technology: Inductive
  • Operating Temperature: -4 to 140
Evaluation unit for direction and speed monitoring -- DR2503
from ifm efector inc.

Reliable monitoring of rotational direction, frequency, rotational speed and speed. High input frequency of up to 60,000 pulses / minute. One switching output for rotational direction and one for rotational speed monitoring. Various configurable monitoring functions. Clearly readable, luminous OLED... [See More]

  • Power Requirements: AC Powered; DC Powered
  • Body Shape: Rectangular
  • Operating Temperature: -40 to 140
  • Height: 3.07
evaluation unit for monitoring and converting frequency signals -- DW3003
from ifm efector inc.

Frequency-proportional current or voltage output. For detecting and monitoring frequency or speed. Various configurable monitoring functions. Monitoring data is provided via a transistor output and a relay. Easy parameter setting and process value output via IO-Link. From May 1st 2025, products... [See More]

  • Power Requirements: AC Powered; DC Powered
  • Operating Temperature: -40 to 140
  • Rotary Speed Range: 6 to 600000
  • Body Shape: Cylindrical
PRX 120 Proximity Speed Switch -- PRX120
from Control Concepts, Inc.

The Control Concepts Prox Switch is a micro-controlled, field adjustable, multi-setpoint speed / rate monitor that provides 4 character alpha numeric visual indication and relay ouput. The unit offers many versatile features that provide flexibility in application and confidence in sensing. Full... [See More]

  • Power Requirements: AC Powered; DC Powered (optional feature)
  • Rotary Speed Range: 1 to 60000
  • Sensor Technology: Inductive
  • Operating Temperature: -40 to 158
EDX Speed Monitor
from FineTek

EDX Speed Monitor use various electromechanical and electronic technology to protect equipment and personnel. These safety devices include: – SRT belt misalignment switch – SRS safety stop switch – ED series speed monitor. EDX Speed Monitor. The SRS/SRT/ED belt conveyor safety... [See More]

  • Power Requirements: AC Powered
  • Output: Current; Switched / Alarm
  • Rotary Speed Range: 1 to 999