Voltage Speed Sensors
Description
Voltage speed sensors are devices designed to measure the speed of a moving object by generating a voltage signal that corresponds to the speed of the object. These sensors are crucial in various systems where precise speed measurement is necessary.
Working Principle
Voltage speed sensors operate by detecting changes in magnetic fields. For instance, Hall-effect speed sensors utilize the Hall-effect, where electrons in a current are deflected in the presence of a magnetic field, creating a measurable voltage. This voltage indicates the strength of the magnetic flux, which correlates to the speed of the target object. The generated signal is digital, eliminating the need for external signal conditioners. This principle makes them useful for providing precise speed measurements and direction detection in various applications .
Applications
Voltage speed sensors, particularly Hall-effect sensors, are commonly used in applications such as dynamometers and traction control systems. They are also employed in measuring the speed of wind turbines, radar speed measurement, and as linear output rotary sensors .
Advantages over other Speed Sensors
Hall-effect speed sensors offer several advantages over other types of speed sensors. Unlike variable reluctance (VR) sensors, Hall-effect sensors do not require a varying magnetic flux to produce a signal, which allows them to generate a digital signal without the need for external signal conditioning. This makes them more suitable for applications requiring precise and reliable speed measurements .
Limitations
One limitation of voltage speed sensors, particularly VR sensors, is their performance at low speeds. The signal produced can become noisy and difficult to condition, which may require additional circuitry to accommodate very-low-speed signals. This can be a disadvantage compared to Hall-effect sensors, which provide a more stable output .
Considerations
When considering voltage speed sensors, it is important to evaluate factors such as initial costs, operating expenses, and durability. Hall-effect sensors, being complex powered devices, may have higher initial costs due to their built-in signal conditioning. However, they offer high accuracy and reliability, which can reduce long-term operating expenses. Durability is another consideration, as VR sensors are known for their ability to operate in high-temperature environments, making them suitable for harsh conditions. Maintenance and replacement costs should also be considered, as these can vary depending on the specific application and environmental conditions .
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Pickup coil includes a self-contained preamplifier which provides a conditioned pulse output. Both magnetic and modulated carrier pickup coils are available. Eliminates peripheral signal conditioning modules and associated junction boxes. Economical when compared to standard... [See More]
- Output: Voltage; Frequency
- Operating Temperature: -40 to 185
- Sensor Technology: Variable Reluctance
- Power Requirements: DC Powered
from Monarch Instrument
M-190. 1-99,999 RPM. Self-powered gear sensor. M-190W Magnetic Sensor and M190P Magnetic Sensor are very popular magnetic sensors commonly used with 60 tooth 20 pitch gears. The sensors mount with 0.005 inches (0.127mm) of a 0.1 inch (2.5mm) target. These sensors require no power from our display... [See More]
- Output: Voltage
- Rotary Speed Range: 1 to 99999
- Sensor Technology: Variable Reluctance
- Operating Temperature: -100 to 250
from SPECTEC
Reverse polarity protected, 303 stainless steel shell, dual output [See More]
- Output: Voltage
- Power Requirements: DC Powered
- Operating Temperature: -40 to 284
- Body Shape: Threaded Barrel
from Sensoronix, Inc.
Non-contact magnetic sensors that measure the collapse of magnetic field due to the interruption by a ferrous gear tooth. These sensors provide two analog signal outputs (sine wave) that does not require an outside power source. This sensor is suitable for speed sensing with a range from 30 to 1000... [See More]
- Output: Voltage; Current; Resistance
- Linear Speed Range: 32 to 1000
- Sensor Technology: Variable Reluctance
- Operating Temperature: 32 to 158
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
The speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft sensing as well as other speed sensing... [See More]
- Output: Voltage; Frequency
- Operating Temperature: -40 to 257
from Automation24, Inc.
The compact speed monitor DI0101 - DIA2010-ZROA/5-3600 I/MIN from ifm electronic is a flush mountable inductive sensor with 10 mm sensing range and integrated speed evaluation. The speed limit can be set via potentiometer in a range of 5-3,600 pulses/min. The M30 speed monitor DI0101 operates with a... [See More]
- Output: Voltage; Switched / Alarm
- Operating Temperature: -13 to 176
from Smith Systems, Inc.
Hall Effect Speed Sensor Technology carried over from aerospace sensors enables these products to survive the racing environments hostile conditions. Smith Systems, Inc. speed sensors are running in NHRA, Champ, Indy and F1 cars. High reliability, durability and peak performance are designed in and... [See More]
- Output: Voltage
- Body Shape: Cylindrical; Threaded Barrel
- Sensor Technology: Hall Effect; Variable Reluctance
from AI-TEK Instruments, LLC
Control and protection circuits have relied on variable reluctance technology for years. With few components and no moving parts, the passive magnetic speed sensors can provide a signal from the inside of an aircraft engine at temperatures approaching 425 degrees C or from the hub of an automobile... [See More]
- Output: Voltage; Frequency
- Operating Temperature: -40 to 302
- Sensor Technology: Variable Reluctance
- Body Shape: Cylindrical; Threaded Barrel
from ContiTech AG
For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In addition to... [See More]
- Output: Voltage
- Operating Temperature: -40 to 320
- Rotary Speed Range: 0.0 to 4000
- Power Requirements: DC Powered
from Sensoronix, Inc.
Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]
- Output: Voltage; Current; Resistance
- Operating Temperature: -4 to 221
- Sensor Technology: Hall Effect
- Power Requirements: DC Powered
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation and accurate detection, it... [See More]
- Output: Voltage
- Operating Temperature: -22 to 176
- Sensor Technology: Hall Effect
- Power Requirements: DC Powered
from Automation24, Inc.
The compact speed monitor DI6001 - DGA4012-WPKG/US from ifm electronic is a non-flush mountable inductive sensor with 12 mm sensing range and integrated speed evaluation. The speed limit can be set via a programmng button in a range of 3-6,000 pulses/min. The M18 speed monitor DI6001 operates with a... [See More]
- Output: Voltage; Switched / Alarm
- Operating Temperature: -4 to 176
from Smith Systems, Inc.
Smith Digi-Tran Digital Speed Sensors utilize integral active signal conditioning electronics to provide constant amplitude output regardless of exciter speed. These speed sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. These speed sensors can... [See More]
- Output: Voltage
- Body Shape: Cylindrical; Threaded Barrel
- Sensor Technology: Hall Effect
from ContiTech AG
For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In addition to... [See More]
- Output: Voltage
- Operating Temperature: -40 to 302
- Accuracy: 1
- Power Requirements: DC Powered
from Sensoronix, Inc.
Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates clockwise, the output... [See More]
- Output: Voltage; Current; Resistance
- Operating Temperature: -4 to 221
- Sensor Technology: Hall Effect
- Power Requirements: DC Powered
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft sensing as well as other speed... [See More]
- Output: Voltage; Frequency
- Operating Temperature: -40 to 257
- Sensor Technology: Hall Effect
from Smith Systems, Inc.
Smith Systems, Inc. passive speed sensors convert mechanical motion to an A/C voltage without the need of a power supply. These self-contained magnetic sensors produce a magnetic field which, when in the proximity of ferrous objects in motion, generate a voltage. The frequency of this voltage is... [See More]
- Output: Voltage
- Operating Temperature: -65 to 300
- Sensor Technology: Variable Reluctance
- Body Shape: Cylindrical; Threaded Barrel
from ContiTech AG
The control systems for ABS, TCS and ESC determine the wheel speed based on signals sent by the wheel speed sensors. This information is used to prevent the wheels from locking and determine when the wheels are spinning, taking appropriate control action to maintain the vehicle ’s stability... [See More]
- Output: Voltage
- Power Requirements: DC Powered
- Operating Temperature: -40 to 302
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft sensing as well as other speed... [See More]
- Output: Voltage; Frequency
- Operating Temperature: -40 to 257
- Sensor Technology: Hall Effect
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
the Magnetic speed sensor produce a digital frequency output proportional to speed. The internal amplifier provides for constant pulse shaping, signal amplitude, logic-level output, robust signal-to-noise ratio, usable at lower RPMs and greater air gap between the sensor and the actuator. [See More]
- Output: Voltage; Frequency
- Operating Temperature: -40 to 257
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Specification of Speed Seneor. The MEVS series gear tooth speed sensor is industrial-grade gear tooth speed senor, also named magnetic pick-up or passive speed sensor. As a ferrous object approaches the tip of the pole piece, the magnetic field increases and decreases as the object move away from... [See More]
- Output: Voltage
- Operating Temperature: -40 to 257
- Sensor Technology: Magnetoresistive
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
MEVS-017 gear tooth speed Sensor provides a user-friendly solution, senses rotating ferrous gear tooth. The sensor output waveforms with various targets are difference, the commonly used gear terminology, diametric pitch equal no. Of tooth add 2, besides dia. of gear (inch). The performance of a... [See More]
- Output: Voltage
- Operating Temperature: -40 to 257
- Sensor Technology: Magnetoresistive
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
YUANBEN ’s MEVS magnetic speed sensor is made of a magnetoresistance sensor chip and metal housing. It is used to detect the position and rotation speed of magnetic conductive gear teeth. The magnetic rotation speed sensor features a high response frequency, high accuracy, excellent... [See More]
- Output: Voltage; Frequency
- Rotary Speed Range: 40 to ?
- Sensor Technology: Magnetoresistive
- Power Requirements: DC Powered