Threaded Barrel Speed Sensors

Description

Threaded Barrel Speed Sensors are devices designed to measure the speed of rotating objects. They are typically cylindrical in shape and feature a threaded exterior, allowing them to be easily mounted in various industrial and automotive settings. These sensors provide critical data on the rotational speed of components, which is essential for monitoring and controlling machinery performance.

Working Principle

Threaded Barrel Speed Sensors operate by detecting changes in magnetic fields or other physical properties as a rotating object passes by the sensor. This detection is often achieved through technologies such as Hall effect or variable reluctance. The sensor generates an electrical signal that corresponds to the speed of the rotation, which can then be processed and used for various control and monitoring applications. These sensors are useful because they provide real-time data on rotational speed, enabling precise control and optimization of machinery operations.

Applications

Threaded Barrel Speed Sensors are used in a variety of specific applications. For example, they are employed in vehicle transmission systems to monitor and control gear shifts. They are also used in industrial machinery such as conveyors and textile machines to ensure optimal performance and prevent mechanical failures. Additionally, these sensors are integral in data acquisition systems for engine management, providing crucial speed data for performance tuning and diagnostics.

Advantages over other Speed Sensors

Compared to other types of speed sensors, Threaded Barrel Speed Sensors offer several advantages. They are often more compact and easier to install due to their threaded design, which allows for secure mounting in tight spaces. Additionally, they can be more durable and reliable in harsh environments, as they are designed to withstand high temperatures and mechanical stress. This makes them particularly suitable for applications where space is limited and conditions are challenging.

Limitations

Despite their advantages, Threaded Barrel Speed Sensors have certain limitations. They may not be suitable for applications requiring extremely high precision, as their accuracy can be affected by external magnetic fields or mechanical vibrations. Additionally, their performance can degrade over time due to wear and tear, necessitating regular maintenance and calibration to ensure accurate readings.

Considerations

When selecting Threaded Barrel Speed Sensors, several factors should be considered. Initial costs can vary depending on the sensor's specifications and the complexity of the installation. Operating expenses may include regular maintenance and calibration to maintain accuracy. Durability is generally high, but the sensor's lifespan can be affected by environmental conditions and usage patterns. Replacement and maintenance costs should also be factored into the overall cost of ownership, as these sensors may require periodic servicing to ensure optimal performance.

96 Results
Compact evaluation unit for speed monitoring -- DI0101
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via potentiometer. For direct connection to a PLC. Reduced installation complexity. Learn more. View other products in this... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 3600
  • Sensor Technology: Inductive
  • Operating Temperature: -13 to 176
Compact evaluation unit for speed monitoring -- DI103A
from ifm efector inc.

For applications in hazardous areas. Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via potentiometer. For direct connection to a PLC. Learn more. View other products in... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 3600
  • Sensor Technology: Inductive
  • Operating Temperature: -4 to 140
Compact evaluation unit for speed monitoring -- DI5023
from ifm efector inc.

Easy setting of the switch point via potentiometer. Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 3600
  • Sensor Technology: Inductive
  • Operating Temperature: -13 to 176
Compact evaluation unit for speed monitoring -- DI5027
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. With IO-Link for transmission of signals and diagnostic data. Easy parameter setting via IO-Link. Learn more. View other products in this family of sensors. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 24000
  • Sensor Technology: Inductive
  • Operating Temperature: -40 to 185
Compact evaluation unit for speed monitoring -- DI5028
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. With IO-Link for transmission of signals and diagnostic data. Easy parameter setting via IO-Link. Learn more. View other products in this family of sensors. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 24000
  • Sensor Technology: Inductive
  • Operating Temperature: -40 to 185
Compact evaluation unit for speed monitoring -- DI5029
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. With IO-Link for transmission of signals and diagnostic data. Easy parameter setting via IO-Link. Learn more. View other products in this family of sensors. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 24000
  • Sensor Technology: Inductive
  • Operating Temperature: -40 to 185
Compact evaluation unit for speed monitoring -- DI5030
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. With IO-Link for transmission of signals and diagnostic data. Easy parameter setting via IO-Link. Learn more. View other products in this family of sensors. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 24000
  • Sensor Technology: Inductive
  • Operating Temperature: -40 to 185
Compact evaluation unit for speed monitoring -- DI5031
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. With IO-Link for transmission of signals and diagnostic data. Easy parameter setting via IO-Link. Learn more. View other products in this family of sensors. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 14400
  • Sensor Technology: Inductive
  • Operating Temperature: -40 to 185
Compact evaluation unit for speed monitoring -- DI5032
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. With IO-Link for transmission of signals and diagnostic data. Easy parameter setting via IO-Link. Learn more. View other products in this family of sensors. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 14400
  • Sensor Technology: Inductive
  • Operating Temperature: -40 to 185
Compact evaluation unit for speed monitoring -- DI524A
from ifm efector inc.

Easy setting of the switch point via potentiometer. Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. With IO-Link for transmission of signals and diagnostic data. Easy parameter setting via IO-Link. From... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 5 to 3600
  • Sensor Technology: Inductive
  • Operating Temperature: -13 to 140
Compact evaluation unit for speed monitoring -- DI6004
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via teach button or IO-Link. Reduced installation complexity. With IO-Link for transmission of signals and diagnostic data. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 3 to 24000
  • Sensor Technology: Inductive
  • Operating Temperature: -13 to 185
Compact evaluation unit for speed monitoring -- DI6005
from ifm efector inc.

Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via teach button or IO-Link. Reduced installation complexity. With IO-Link for transmission of signals and diagnostic data. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 3 to 24000
  • Sensor Technology: Inductive
  • Operating Temperature: -13 to 185
Compact evaluation unit for speed monitoring -- DI602A
from ifm efector inc.

For applications in hazardous areas. Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via teach button. For direct connection to a PLC. Learn more. Article to be... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 3 to 6000
  • Sensor Technology: Inductive
  • Operating Temperature: -4 to 122
Compact evaluation unit for speed monitoring -- DI604A
from ifm efector inc.

For applications in hazardous areas. Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via potentiometer. With IO-Link for transmission of signals and diagnostic data. From... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 3 to 24000
  • Sensor Technology: Inductive
  • Operating Temperature: -4 to 140
Compact evaluation unit for speed monitoring -- DI605A
from ifm efector inc.

For applications in hazardous areas. Reliable non-contact monitoring of the rotational speed with regard to underspeed. 2 in 1: speed sensor and evaluation in one compact housing. Easy setting of the switch point via teach button or IO-Link. With IO-Link for transmission of signals and diagnostic... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 3 to 24000
  • Sensor Technology: Inductive
  • Operating Temperature: -4 to 140
Dual Output Variable Reluctance Speed Sensor -- 403001-00
from Magnetic Sensors Corporation

•Available as active or passive magnetic sensors. • Prototype quantities through full-scale OEM production quantities. • In-house applications engineering service and testing labs. • Specialized designs for specific high volume sensing requirements [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -85 to 437
  • Sensor Technology: Hall Effect
  • Diameter: 0.6250
4-20 mA Shaft Speed Sensor -- ST420
from Electro-Sensors, Inc.

4-20 mA Shaft Speed Sensors. Features. • 2-wire, loop-powered 4-20 mA analog output. • No user calibration: works right out of the box. • Works with shaft-mounted pulser targets (disc/wrap). • Rugged stainless steel M18x1 housing. • Reverse-wiring protected. • UL... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -4 to 185
  • Accuracy: 0.2500
  • Power Requirements: DC Powered
General Purpose VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 40 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 50 kHz, 104 mm [4.10 in] approx. length -- 3010AN30
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 19.69
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
Miniature Wheel Speed Sensor for Motorsports -- SP Series
from PMC Engineering LLC

SP Series of wheel speed and drive shaft sensors have been designed as a compact range of sensors to survive the harsh environments of when hubs and engine bays. Typical application include: Wheel Speed - Traction Control - Launch Control - Drive Shaft Speed. Features. Miniature Size. 7/16-20 UNF,... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -40 to 300
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
Intrinsically Safe Pickup Coil -- Redi-Pulse IRP-101E
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. ♦ Intrinsic Safety to CSA (with NRTL/C), CENELEC and. ATEX. ♦ Pickup coil includes a self-contained preamplifier which provides a conditioned pulse output. ♦ Both magnetic and modulated carrier pickup coils are available. ♦ Eliminates peripheral signal... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -40 to 176
  • Sensor Technology: Variable Reluctance
  • Power Requirements: DC Powered
Gear Tooth Hall Effect Speed Sensor -- GS1001 – GS1002
from ZF Electronic Systems Pleasant Prairie, LLC

Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. They provide a sinking current output. Features. From near zero speed up to 15 kHz sensing capability. 10 bit dynamic threshold direction offers: Automatically adjusting magnetic... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 900000
  • Sensor Technology: Hall Effect
  • Operating Temperature: 257
Hall Effect Device -- 65035
from Micropac Industries, Inc.

Features: · Wide operating temperature range -55 ºC to +150 ºC. · High magnetic sensitivity. · Wide operating voltage range 18 to 32 V. · Chopper stabilized amplifier minimizes amplifier. offset resulting in improved temperature stability. · MIL-STD-202... [See More]

  • Body Shape: Threaded Barrel
  • Operating Temperature: -67 to 302
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
Analog (Sine Wave) Speed Sensors -- VR Series
from Sensoronix, Inc.

The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches per second with a... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Linear Speed Range: 30 to 1000
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -4 to 221
Bi-Directional Magnetic Hall Effect Speed Sensor -- BH1512-001
from AI-TEK Instruments, LLC

Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads. AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output to indicate change in direction... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -40 to 257
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
Hall Sensor -- MHRM 18P5524
from Baumer Ltd.

Baumer magnetic sensors are based on the Hall principle or on magneto-resistive circuits. Since they contain no moving components such as ball bearings, they are extremely dirt resistant and show no evidence of operational wear. Magnetic sensors are characterized by: Precise, absolute sensing of... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -40 to 248
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
M101 Magnetic Pickup/Speed Sensor -- M101
from Dynalco

This standard magnetic pickup has standard sensitivity which makes it best suited for high speed ( >500 rpm), large gear ( >12 inch diam.) applications. It has a standard reach (1.125inches) and a 5/8-18 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 500
Magnetic Gear Tooth Sensor -- M-190 / MT-190P / MT-190W
from Monarch Instrument

M-190. 1-99,999 RPM. Self-powered gear sensor. M-190W Magnetic Sensor and M190P Magnetic Sensor are very popular magnetic sensors commonly used with 60 tooth 20 pitch gears. The sensors mount with 0.005 inches (0.127mm) of a 0.1 inch (2.5mm) target. These sensors require no power from our display... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 1 to 99999
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -100 to 250
Automotive and Racing Speed Sensors
from Smith Systems, Inc.

Hall Effect Speed Sensor Technology carried over from aerospace sensors enables these products to survive the racing environments hostile conditions. Smith Systems, Inc. speed sensors are running in NHRA, Champ, Indy and F1 cars. High reliability, durability and peak performance are designed in and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Output: Voltage
  • Sensor Technology: Hall Effect; Variable Reluctance
4-20 mA Shaft Speed Sensor -- ST420-DI
from Electro-Sensors, Inc.

4-20 mA Shaft Speed Sensors. Features. • 2-wire, loop-powered 4-20 mA analog output. • No user calibration: works right out of the box. • Works with shaft-mounted pulser targets (disc/wrap). • Rugged stainless steel M18x1 housing. with integral conduit attachment. •... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Power Requirements: DC Powered
  • Operating Temperature: -4 to 176
  • Output: Current
General Purpose VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 40 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 50 kHz, 51 mm [2.00 in] approx. length -- 3010S20
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 19.69
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
Wheel Speed Sensor for Motorsports -- SP08 Series
from PMC Engineering LLC

SP08 Series wheel speed sensors have been designed as simple compact sensors suited to the demanding motorsport and on-vehicle automotive testing industries. Typical Applications include: Drive Shaft Speed - Traction Control - Launch Control - Wheel Speed. Features. Miniature Size. M8 Thread. NPN or... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -40 to 155
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
Pickup Coil -- Redi-Pulse RP-104D
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Pickup coil includes a self-contained preamplifier which provides a conditioned pulse output. Both magnetic and modulated carrier pickup coils are available. Eliminates peripheral signal conditioning modules and associated junction boxes. Economical when compared to standard... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -40 to 185
  • Sensor Technology: Variable Reluctance
  • Power Requirements: DC Powered
Gear Tooth Hall Effect Speed Sensor -- GS1005 – GS1007
from ZF Electronic Systems Pleasant Prairie, LLC

Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. They provide a sinking current output. Features. From near zero speed up to 15 kHz sensing capability. 10 bit dynamic threshold direction offers: Automatically adjusting magnetic... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 900000
  • Sensor Technology: Hall Effect
  • Operating Temperature: 257
Analog Complimentry (dual sine wave) Speed Sensors -- VC Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the collapse of magnetic field due to the interruption by a ferrous gear tooth. These sensors provide two analog signal outputs (sine wave) that does not require an outside power source. This sensor is suitable for speed sensing with a range from 30 to 1000... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Linear Speed Range: 32 to 1000
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: 32 to 158
High Sensitivity Passive (VR) Speed Sensor -- 70084-1713-111
from AI-TEK Instruments, LLC

Control and protection circuits have relied on variable reluctance technology for years. With few components and no moving parts, the passive magnetic speed sensors can provide a signal from the inside of an aircraft engine at temperatures approaching 425 degrees C or from the hub of an automobile... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -40 to 302
  • Sensor Technology: Variable Reluctance
  • Output: Voltage; Frequency
Magnetic Proximity Switch -- MFRM 08
from Baumer Ltd.

Baumer magnetic sensors are based on the Hall principle or on magneto-resistive circuits. Since they contain no moving components such as ball bearings, they are extremely dirt resistant and show no evidence of operational wear. Magnetic sensors are characterized by: Precise, absolute sensing of... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -13 to 167
  • Sensor Technology: Magnetoresistive
  • Power Requirements: DC Powered
M101-6 Magnetic Pickup/Speed Sensor -- M101-6
from Dynalco

Magnetic Pickup: standard sensitivity and extra long reach. This standard magnetic pickup has standard sensitivity which makes it best suited for high speed ( >500 rpm), large gear ( >12 inch diam.) applications. It has an extra-long 6 inch threaded housing [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 500
Digi-Tran Active Speed and Hall Effect Speed Sensors
from Smith Systems, Inc.

Smith Digi-Tran Digital Speed Sensors utilize integral active signal conditioning electronics to provide constant amplitude output regardless of exciter speed. These speed sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. These speed sensors can... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Output: Voltage
  • Sensor Technology: Hall Effect
Analog Shaft Speed Sensor -- 916
from Electro-Sensors, Inc.

Analog Shaft Speed Sensors. Features. • Large gap non-contact sensing. • Signal transmission up to 1,500 feet. • Easy to install - no maintenance. • Rugged and reliable. 916 Sensors have a 3/4" threaded aluminum body, are supplied with a mounting bracket and jam nuts, and are... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Length: 2.5
  • Operating Temperature: -40 to 140
General Purpose VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 40 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 50 kHz, 64 mm [2.50 in] approx. length -- 3010A
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 19.69
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
Gear Tooth Hall Effect Speed Sensor -- GS102301
from ZF Electronic Systems Pleasant Prairie, LLC

Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. The single Hall design is immune to alignment issues allowing unlimited mounting positions. They provide a sinking current output. Features. From near zero speed up to 15 kHz sensing... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 900000
  • Sensor Technology: Hall Effect
  • Operating Temperature: 284
Quadrature Sensors -- HQ Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -4 to 221
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
Zero Velocity Magnetic Hall Effect Sensor -- DH1512-105
from AI-TEK Instruments, LLC

AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use. The new AI-Tek DH series sensors are differential based, zero-speed, precision, single... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -40 to 257
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
M102 Magnetic Pickup/Speed Sensor -- M102
from Dynalco

This standard magnetic pickup has high sensitivity which makes it good for. mid-speed (300 to 500 rpm), large gear ( >12 inch diam.) applications. It has a standard reach (1.125inches) and a 5/8-18 inch thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300 to 500
Magna-Tran ® Passive Speed Sensors
from Smith Systems, Inc.

Smith Systems, Inc. passive speed sensors convert mechanical motion to an A/C voltage without the need of a power supply. These self-contained magnetic sensors produce a magnetic field which, when in the proximity of ferrous objects in motion, generate a voltage. The frequency of this voltage is... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -65 to 300
  • Sensor Technology: Variable Reluctance
  • Output: Voltage
Gear Tooth Sensor -- HE-950
from Electro-Sensors, Inc.

Gear Tooth Sensor. Features. • Senses broad range of ferrous target sizes. • Senses a frequency range up to 12 kHz. • Gap sensing capability up to 3 mm. • Full output down to zero Hz. • Rugged, NEMA 4 sensor housing. • Available with 3/4in or 18mm threads. The HE950... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 0.0 to 10000
  • Sensor Technology: Hall Effect
  • Operating Temperature: -40 to 60
General Purpose VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 40 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 50 kHz, 83 mm [3.25 in] approx. length -- 3010H20
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 19.69
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
Speed & Direction Detector -- HD Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates clockwise, the output... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -4 to 221
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
Zero Velocity Magnetic Hall Effect Sensor -- RH1320-001
from AI-TEK Instruments, LLC

Control and protection circuits have relied on variable reluctance technology for years. With few components and no moving parts, the passive magnetic speed sensors can provide a signal from the inside of an aircraft engine at temperatures approaching 425 degrees C or from the hub of an automobile... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -13 to 257
  • Sensor Technology: Hall Effect
  • Power Requirements: DC Powered
M104 Magnetic Pickup/Speed Sensor -- M104
from Dynalco

This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It has a medium reach (1.875 inches) and 3/4-20 thread. It is UL/CSA approved for standard temperature and includes leads. Most CSA-certified pickups retain that approval only when used as part of a... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
Hall Effect Shaft Speed Sensor -- 906
from Electro-Sensors, Inc.

Shaft Speed Sensors - Hall Effect. Features. • Square-wave pulse frequency output,. NPN open-collector. • Zero speed operation with no signal loss. • 5-24 VDC powered. • Non-contact, large gap distance sensing. • Simple to install and set up. • Bidirectional... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 0.0 to 10000
  • Sensor Technology: Hall Effect
  • Operating Temperature: -40 to 140
General Purpose VRS Sensor, 6,4 mm [0.250 in] M8 diameter, 12 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 36 DP (module 0.70) or coarser, 60 kHz, 23 mm [0.90 in] approx. length -- 3050
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 29.53
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M107 Magnetic Pickup/Speed Sensor -- M107
from Dynalco

This standard magnetic pickup can power other instruments. It has standard sensitivity, standard reach (1.125 inches), and a 5/8-18 inch thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
Magnetoresistive Shaft Speed Sensor -- 932
from Electro-Sensors, Inc.

Shaft Speed Sensors - Magnetoresistive. Features: • NPN open collector output. • Non-contact, large gap distance sensing. • Maximum switching frequency of 20 KHz. • Compatible with PLC digital I/O's. • 5-24 VDC operation. Magnetoresistive sensors are used with magnetic... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 0.0 to 10000
  • Sensor Technology: Magnetoresistive
  • Operating Temperature: -20 to 140
General Purpose VRS Sensor, 6,4 mm [0.250 in] M8 diameter, 12 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 36 DP (module 0.70) or coarser, 60 kHz, 25 mm [1.00 in] approx. length -- 3050S10
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 29.53
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M131 Magnetic Pickup/Speed Sensor -- M131
from Dynalco

This standard magnetic pickup has standard sensitivity long reach (4.000inches) and a 5/8-18 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
Shaft Speed Sensor -- Series 18
from Electro-Sensors, Inc.

Shaft Speed Sensor. Features. Options: • Housing. Basic corded. M12 Eurofast connector. ½ NPT female conduit port. ½ flex liquid-tight conduit fitting. • Sensing (Hall Effect, Magnetoresistive). • Signal (single or quadrature). • Output (NPN or PNP). •... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -4 to 176
  • Sensor Technology: Hall Effect; Magnetoresistive
  • Power Requirements: DC Powered
General Purpose VRS Sensor, 8,0 mm [0.313 in] diameter, 8 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 32 DP (module 0.80) or coarser, 60 kHz, 13 mm [0.50 in] approx. length -- 3080
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 29.53
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M131-6 Magnetic Pickup/Speed Sensor -- M131-6
from Dynalco

Magnetic Pickup: standard sensitivity and extra long reach. This standard magnetic pickup has standard sensitivity with extra-long 6 inch threaded housing. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
Shaft Speed Sensor -- SpeedTalker-DN(BH) DeviceNet
from Electro-Sensors, Inc.

Shaft Speed Sensor with Alarms and DeviceNet Network Interface. Features. • Real time shaft speed and up to four programmable. over/under speed alarms. • Easily integrates into any DeviceNet network. • DeviceNet group 2 slave with Poll, COS and Explicit Message connections. •... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 0.0 to 6554
  • Sensor Technology: Hall Effect
  • Accuracy: 0.0200
General Purpose VRS Sensor, 9,5 mm [0.375 in] M12 diameter, 20 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 26 DP (module 0.98) or coarser, 50 kHz, 100 mm [3.95 in] approx. length -- 3015A35
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 19.69
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M133 Magnetic Pickup/Speed Sensor -- M133
from Dynalco

This highly sensitivity magnetic pickup is well suited for lower speed (300 to 500 rpm) applications. It has long reach(4.000inches) and. 5/8-18 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300 to 500
General Purpose VRS Sensor, 9,5 mm [0.375 in] M12 diameter, 20 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 26 DP (module 0.98) or coarser, 50 kHz, 31 mm [1.20 in] approx. length -- 3015S13
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 19.69
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M134 Magnetic Pickup/Speed Sensor -- M134
from Dynalco

This intrinsically-safe, low-output magnetic pickup has a standard reach (1.125 inches), 5/8-18 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
General Purpose VRS Sensor, 9,5 mm [0.375 in] M12 diameter, 20 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 26 DP (module 0.98) or coarser, 50 kHz, 31 mm [1.20 in] approx. length -- 3015SS13
from Honeywell Sensing & IoT

General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 19.69
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M134-6 Magnetic Pickup/Speed Sensor -- M134-6
from Dynalco

Magnetic Pickup: intrinsically safe, extra long reach. This intrinsically-safe, low-output magnetic pickup has an extra-long 6 inch threaded housing and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC,... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
Hazardous Location VRS Sensor, 15,9 mm [0.625 in] diameter, 60 Vp-p, -73 ºC to 93 ºC [-100 ºF to 200 ºF], 12 DP (module 2.11) or coarser, 40 kHz, 122 mm [4.80 in] approx. length -- 3090A35
from Honeywell Sensing & IoT

Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation. A permanent... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 14.96
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -99.4 to 199
M135 Magnetic Pickup/Speed Sensor -- M135
from Dynalco

This intrinsically safe magnetic pickup has a long reach(4.000 inches), 5/8-18 thread, and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
Hazardous Location VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 30 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 16 DP (module 1.58) or coarser, 40 kHz, 65 mm [2.55 in] approx. length -- 3042A
from Honeywell Sensing & IoT

Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation. A permanent... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 14.96
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
M137 Magnetic Pickup/Speed Sensor -- M137
from Dynalco

This miniature magnetic pickup has standard sensitivity which is appropriate for higher speed ( >500 rpm), small gear(less than 2 inch diameter) applications. It has a housing length of 1.250 inches and a 3/8-24 inch thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 500
Hazardous Location VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 30 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 16 DP (module 1.58) or coarser, 40 kHz, 83 mm [3.25 in] approx. length -- 3042H20
from Honeywell Sensing & IoT

Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation. A permanent... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 14.96
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
M138 Magnetic Pickup/Speed Sensor -- M138
from Dynalco

This miniature magnetic pickup is highly sensitive which makes it appropriate for lower speed (300 to 500 rpm), small gear (less than 2 inch diam.) applications. Its housing is 1.25 inches long with a 3/8-24 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300 to 500
High Output VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 190 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 15 kHz, 104 mm [4.10 in] approx. length -- 3030AN30
from Honeywell Sensing & IoT

High Output VRS sensors are designed for use in applications where higher output voltages are needed. They perform best at low to medium speeds with medium to high impedance loads. Front-End Sealed versions are available for use where the sensor is exposed to fluids, lubricants or adverse... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 9.84
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
M139 Magnetic Pickup/Speed Sensor -- M139
from Dynalco

The low output of this magnetic pickup makes it intrinsically safe and CSA approved. It has a medium reach (2.000 inches) and a 3/4-20 thread. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
High Output VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 190 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 15 kHz, 51 mm [2.00 in] approx. length -- 3030S20
from Honeywell Sensing & IoT

High Output VRS sensors are designed for use in applications where higher output voltages are needed. They perform best at low to medium speeds with medium to high impedance loads. Front-End Sealed versions are available for use where the sensor is exposed to fluids, lubricants or adverse... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 9.84
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
M140 Magnetic Pickup/Speed Sensor -- M140
from Dynalco

This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is intended for standard temperature, lower speed (300 to 500 rpm) applications. It has a thread length of 1.875 inches and a 3/4-20 thread; this pickup also includes leads. Most CSA-certified... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300 to 500
High Output VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 190 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 15 kHz, 65 mm [2.55 in] approx. length -- 3030A
from Honeywell Sensing & IoT

High Output VRS sensors are designed for use in applications where higher output voltages are needed. They perform best at low to medium speeds with medium to high impedance loads. Front-End Sealed versions are available for use where the sensor is exposed to fluids, lubricants or adverse... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 9.84
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
M142 Magnetic Pickup/Speed Sensor -- M142
from Dynalco

This standard magnetic pickup is ultra-sensitive making it appropriate for low speed (less than 300 rpm), larger gear(greater than 2 inch diam.)applications. It has a standard reach (1.125inches) and 5/8-18 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300
High Output VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 190 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 15 kHz, 83 mm [3.25 in] approx. length -- 3030H20
from Honeywell Sensing & IoT

High Output VRS sensors are designed for use in applications where higher output voltages are needed. They perform best at low to medium speeds with medium to high impedance loads. Front-End Sealed versions are available for use where the sensor is exposed to fluids, lubricants or adverse... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 9.84
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
M143 Magnetic Pickup/Speed Sensor -- M143
from Dynalco

This magnetic pickup has a micro-miniature housing and 14 inch leads. Its housing length is a short 0.875 inches and has a 10-32 thread. It is appropriate for small gear (less than 2 inch diam.) applications. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
High Output VRS Sensor, 9,5 mm [0.375 in] M12 diameter, 55 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 26 DP (module 0.98) or coarser, 40 kHz, 100 mm [3.95 in] approx. length -- 3025A35
from Honeywell Sensing & IoT

High Output VRS sensors are designed for use in applications where higher output voltages are needed. They perform best at low to medium speeds with medium to high impedance loads. Front-End Sealed versions are available for use where the sensor is exposed to fluids, lubricants or adverse... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 14.96
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M151 Magnetic Pickup/Speed Sensor -- M151
from Dynalco

This standard magnetic pickup has standard sensitivity which makes it appropriate for higher speed ( >500 rpm), larger gear(greater than 2 inch diam.)applications. This pickup has a medium reach (2.500 inches)and a 5/8-18 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 500
High Output VRS Sensor, 9,5 mm [0.375 in] M12 diameter, 55 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 26 DP (module 0.98) or coarser, 40 kHz, 31 mm [1.20 in] approx. length -- 3025S13
from Honeywell Sensing & IoT

High Output VRS sensors are designed for use in applications where higher output voltages are needed. They perform best at low to medium speeds with medium to high impedance loads. Front-End Sealed versions are available for use where the sensor is exposed to fluids, lubricants or adverse... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 14.96
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M155 Magnetic Pickup/Speed Sensor -- M155
from Dynalco

This special magnetic pickup is a low drag, flow meter sensor with thread x thread length x housing length = 5/8-18x1.125T x 2.250L. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
High Output VRS Sensor, Sealed Front End, 15,9 mm [0.625 in] M16 diameter, 175 Vp-p, -55 ºC to 150 ºC [-67 ºF to 300 ºF], 24 DP (module 1.06) or coarser, 15 kHz, 104 mm [4.10 in] a -- MA233SAN
from Honeywell Sensing & IoT

High Output VRS sensors are designed for use in applications where higher output voltages are needed. They perform best at low to medium speeds with medium to high impedance loads. Front-End Sealed versions are available for use where the sensor is exposed to fluids, lubricants or adverse... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 9.84
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 302
M155-6 Magnetic Pickup/Speed Sensor -- M155-6
from Dynalco

Magnetic Pickup: turbine flow meter, low drag and extra long reach. This special magnetic pickup is a low drag flow meter sensor with extra-long 6 inch threaded housing [See More]

  • Body Shape: Cylindrical; Threaded Barrel
High Resolution VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 170 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 36 DP (module 0.70) or coarser, 15 kHz, 57 mm [2.25 in] approx. length -- 3029AN
from Honeywell Sensing & IoT

High Resolution VRS sensors are designed for use in applications where precise timing pulse is required, and/or fine pitch gears are used. Proper alignment of the sensor is required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 9.84
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
M168 Magnetic Pickup/Speed Sensor -- M168
from Dynalco

This highly sensitive magnetic pickup is perfect for lower speed (300 to 500 rpm), larger gear ( >2 inch diam.) applications. It has a 1.75" housing length, 5/8-18 thread and includes 12 inch leads. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300 to 500
High Resolution VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 300 Vp-p, -55 ºC to 120 ºC [-67 ºF to 250 ºF], 24 DP (module 1.06) or coarser, 15 kHz, 65 mm [2.55 in] approx. length -- 3045A
from Honeywell Sensing & IoT

High Resolution VRS sensors are designed for use in applications where precise timing pulse is required, and/or fine pitch gears are used. Proper alignment of the sensor is required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 14.96
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 248
M180 Magnetic Pickup/Speed Sensor -- M180
from Dynalco

This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is suited for use in standard temperature, mid speed (300 to 500 rpm), larger gear ( >2 inch diam) applications. It has a standard reach (1.500 inches) and a 5/8-18 thread. Most CSA-certified... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300 to 500
High Resolution VRS Sensor, 9,5 mm [0.375 in] M12 diameter, 17 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 36 DP (module 0.70) or coarser, 60 kHz, 32 mm [1.25 in] approx. length -- 3014
from Honeywell Sensing & IoT

High Resolution VRS sensors are designed for use in applications where precise timing pulse is required, and/or fine pitch gears are used. Proper alignment of the sensor is required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 29.53
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 225
M183 Magnetic Pickup/Speed Sensor -- M183
from Dynalco

This highly sensitive magnetic pickup makes it good for mid-speed (300 to 500 rpm), larger gear ( >2 inch diam.) applications. It has a medium reach (2.500 inches) and a 5/8-18 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300 to 500
High Temperature VRS Sensor, 15,9 mm [0.625 in] M16 diameter, 125 Vp-p, -55 ºC to 230 ºC [-67 ºF to 450 ºF], 24 DP (module 1.06) or coarser, 15 kHz, 56 mm [2.20 in, -- 3030HTB
from Honeywell Sensing & IoT

High Temperature VRS sensors are designed for use in applications where the sensor is exposed to temperatures up to 260 °C [450 °F]. Sealed Front-End versions are available for applications where the sensor is exposed to fluids, lubricants or adverse environmental conditions. Passive VRS... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 9.84
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -67 to 446
M183-6 Magnetic Pickup/Speed Sensor -- M183-6
from Dynalco

Magnetic Pickup: high sensitivity, extra long reach. This highly sensitive magnetic pickup makes it good for mid-speed (300 to 500 rpm), larger gear ( >2 inch diam.) applications. It has an extra long reach (2.500 inches) and a 5/8-18 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300 to 500
High Temperature VRS Sensor, 6,4 mm [0.250 in] M8 diameter, 4.7 Vp-p, -40 ºC to 230 ºC [-40 ºF to 450 ºF], 36 DP (module 0.70) or coarser, 70 kHz, 23 mm [0.90 in] approx. length -- 3055A
from Honeywell Sensing & IoT

High Temperature VRS sensors are designed for use in applications where the sensor is exposed to temperatures up to 260 °C [450 °F]. Sealed Front-End versions are available for applications where the sensor is exposed to fluids, lubricants or adverse environmental conditions. Passive VRS... [See More]

  • Body Shape: Threaded Barrel
  • Linear Speed Range: 35.04
  • Sensor Technology: Variable Reluctance
  • Operating Temperature: -40 to 446
M184 Magnetic Pickup/Speed Sensor -- M184
from Dynalco

This ultra-sensitive magnetic pickup is perfect for low speed ( <300 rpm), larger gear ( >2 inch diam.) applications. It has a medium reach (2.500 inches) and a 5/8-18 thread. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Rotary Speed Range: 300