Forensics Magnifiers

4 Results
Illuminated Magnifier -- 230-100
from All-Spec Industries

The All-Spec 230-100 is a deluxe rectangular fluorescent magnifier with a clamp base. All-Spec 230-100 Features: 47" spring balance arm which can be secured in any position. 3 diopter, 7" x 5-1/2" diameter lens. Includes two 7 Watt compact fluorescent bulbs and bulb shield. UL Listed. Color: Beige [See More]

  • Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
  • Magnification: 1.75
  • Type / Mounting: Arm, Boom or Clamp-on
  • Size: 7" x 5.5"
Illuminated Magnifier -- 230-101
from All-Spec Industries

The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position. 3 Diopter, 7" x 4-1/2" diameter adjustable lens. Comes with three 9 watt compact... [See More]

  • Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
  • Magnification: 1.75
  • Type / Mounting: Arm, Boom or Clamp-on
  • Size: 7" x 4.5"
Illuminated Magnifier -- 230-103
from All-Spec Industries

The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb. All-Spec 230-103 Features: Built-in receptacle and 45" extension arm. Supplied with a 22 watt circle bulb. 118-120V / 60HZ 3 conductor cord. Wire clip... [See More]

  • Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
  • Magnification: 2.25
  • Type / Mounting: Arm, Boom or Clamp-on
  • Size: 5" Diameter
Illuminated Magnifier -- 230-104
from All-Spec Industries

The All-Spec 230-104 is your basic magnifier lamp with a clamp base. All-Spec 230-104 Features: 30" Spring balanced arm reach. Uses one 60 watt bulb (not included). Porcelain socket. 4" diameter, 3-diopter lens. UL Listed. Color: Beige [See More]

  • Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
  • Magnification: 1.75
  • Type / Mounting: Arm, Boom or Clamp-on
  • Size: 4" Diameter