Illuminated Magnifiers

23 Results
Microscope for Electronics Repair Work -- PCE-VM 21
from PCE Instruments / PCE Americas Inc.

The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards, material defects on metal... [See More]

  • Type / Mounting: Video or Digital
  • Working Distance / Focal Length: 3.7
  • Magnification: 10 to 75
  • Field of View: 0.0600 to 0.5000
Magnifiers -- 1230925
from RS Components, Ltd.

ILLUMINATED MAGNIFIER 10 X MAG 30MM [See More]

  • Type / Mounting: Magnifying glass with light
  • Features: Illuminated
  • Magnification: 10
Magnifiers -- 1368089
from RS Components, Ltd.

4 X HAND HELD MAGNIFIER [See More]

  • Type / Mounting: Magnifying glass with light
  • Features: Illuminated
  • Magnification: 4
Magnifiers -- 1368095
from RS Components, Ltd.

ILLUMINATED 2.5 x 9x 16x2.1/2" X MAG [See More]

  • Type / Mounting: Magnifying glass with light
  • Features: Illuminated
  • Magnification: 2.5 to 16
Magnifiers -- 1368096
from RS Components, Ltd.

10 X ILLUMINATED DESK MAGNIFIER 1" [See More]

  • Type / Mounting: Magnifying glass with light
  • Features: Illuminated
  • Magnification: 10
Magnifiers -- 1368097
from RS Components, Ltd.

3 1/2" ILLUMINATED DOME/PHOTO/STAMP [See More]

  • Type / Mounting: Magnifying glass with light
  • Features: Illuminated
  • Magnification: 3
Magnifiers -- 1368099
from RS Components, Ltd.

10 X ILLUMINATED ADJ STAND MAG [See More]

  • Type / Mounting: Magnifying glass with light
  • Features: Illuminated
  • Magnification: 8
Magnifiers -- 1465485
from RS Components, Ltd.

LED Neck & Desk Magnifier 2x [See More]

  • Type / Mounting: Magnifying glass with light
  • Features: Illuminated
  • Magnification: 2
Magnifiers -- 1465491
from RS Components, Ltd.

LED tweezers with 1.75x Magnifier [See More]

  • Type / Mounting: Magnifier glass with tweezer
  • Features: Illuminated
  • Magnification: 1.75
10X Peak Illuminated Transparent Base Magnifier -- NT39-114
from Edmund Optics Inc.

These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design. The clear acrylic base allows ambient light to illuminate subject. They all also include a built-in flashlight assembly... [See More]

  • Type / Mounting: Handheld
  • Working Distance / Focal Length: 1
  • Magnification: 10
  • Field of View: 1
Illuminated Magnifier -- 130 WR
from Mahr Inc.

Product features. Aid for visual spot checks, adjustments, assembly of small parts and all types of precision work. Illumination head with swiveling arm has to be used either with Table base 130 t or Table clamp 130 kl. 3D-joint illumination head can be positioned at any level. Spring-relieved... [See More]

  • Type / Mounting: Desktop Stand
  • Features: Illuminated
  • Magnification: 2
Ion 4.3" Inspection Magnifier -- ION4.3
from Titan Tool Supply, Inc.

The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical... [See More]

  • Type / Mounting: Handheld
  • Features: Illuminated
  • Magnification: 4 to 14
  • Applications: Assembly
Hands Free™ Fold-Up Magnifier -- Model 3430
from Traceable® Products

Hands-Free ™ Magnifiers allow two-handed examination of objects. They provide a sharp, crisp, distinct image with vivid enhancement of details. Some sizes provide battery-powered brilliant illumination for precision work (batteries supplied). Magnifiers have perfect focus with zero distortion... [See More]

  • Type / Mounting: Folding or Linen
  • Size: 4.375"
  • Magnification: 2.5
  • Lens / Optical System: Single positive lens
Magnifiers -- 45MAGW
from TPI Corporation

ROUND TYPE. YES ADJUSTABLE. PLASTIC LENS MATERIAL. YES ILLUMINATED. 3X MAGNIFICATION. YES CASE INCLUDED. YES BASE. BULB POWER RATING 22 W. AVERAGE BULB LIFE IN HOUR 16000. OVERALL REACH 45 INCH. CORD SET SIZE 6 FT. APPROVAL UL (CANADA AND US) [See More]

  • Type / Mounting: Desktop Stand; Folding or Linen
  • Features: Illuminated
  • Magnification: 3
Illuminated Magnifier -- 230-100
from All-Spec Industries

The All-Spec 230-100 is a deluxe rectangular fluorescent magnifier with a clamp base. All-Spec 230-100 Features: 47" spring balance arm which can be secured in any position. 3 diopter, 7" x 5-1/2" diameter lens. Includes two 7 Watt compact fluorescent bulbs and bulb shield. UL Listed. Color: Beige [See More]

  • Type / Mounting: Arm, Boom or Clamp-on
  • Size: 7" x 5.5"
  • Magnification: 1.75
  • Features: Illuminated
JFM
from Luxo Lamp Ltd.- Canada

JFM Magnifiers - Luxo's newest high-quality illuminated magnifiers. Like the WAVE+Plus Magnifiers, manufactured in Europes, JFM Magnifiers are an ideal medium-duty magnifiers for inspection, assembly and rework applications. [See More]

  • Type / Mounting: Arm, Boom or Clamp-on
  • Applications: Industrial Inspection
  • Features: Illuminated
Titan Low Cost Centering Projector -- TCP-III
from Titan Tool Supply, Inc.

These compact units have their own light source located in a simple powerful pen light which is adjustable on a two-way swivel. The base is detachable by unscrewing and can be removed for special mountings on production lines, etc. The Titan 70 Series Measuring Microscope has a precision vertical... [See More]

  • Type / Mounting: Arm, Boom or Clamp-on
  • Working Distance / Focal Length: 1.34 to 2.17
  • Magnification: 10 to 20
  • Field of View: 0.1575 to 0.3150
Illuminated Magnifier -- Model 3350
from Traceable® Products

Magnifiers provide an in-focus and highly defined view of surface details, illuminating uniformly over the field of observation. High-powered magnification has universal application for precise scientific, plant, and fieldwork. Illuminated magnifiers are supplied with AA replaceable batteries. [See More]

  • Type / Mounting: Handheld
  • Size: 2 3/4" x 2 3/4"
  • Magnification: 2 to 4
  • Lens / Optical System: Single positive lens
Illuminated Magnifier -- 230-101
from All-Spec Industries

The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position. 3 Diopter, 7" x 4-1/2" diameter adjustable lens. Comes with three 9 watt compact... [See More]

  • Type / Mounting: Arm, Boom or Clamp-on
  • Size: 7" x 4.5"
  • Magnification: 1.75
  • Features: Illuminated
KFM
from Luxo Lamp Ltd.- Canada

KFM Magnifiers - the world's number one magnification system. As the most widely used magnification system, the KFM Series offers the greatest selection of primary and secondary lenses and is backed by more options and quality features than any other illuminated magnfiier. KFM Magnifiers are well... [See More]

  • Type / Mounting: Arm, Boom or Clamp-on
  • Features: Illuminated; Electrostatic Discharge Safe (optional feature)
Illuminated Magnifier -- 230-103
from All-Spec Industries

The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb. All-Spec 230-103 Features: Built-in receptacle and 45" extension arm. Supplied with a 22 watt circle bulb. 118-120V / 60HZ 3 conductor cord. Wire clip... [See More]

  • Type / Mounting: Arm, Boom or Clamp-on
  • Size: 5" Diameter
  • Magnification: 2.25
  • Features: Illuminated
Wave+Plus Magnifiers
from Luxo Lamp Ltd.- Canada

Wave+Plus Magnifiers - the industry's first rectangular lensed illuminated magnifiers. These magnifiers feature a 3.5-diopter (1.88X) lens with a 12 â € focal length and a 6.75 â € x 4.5 â € distortion-free viewing area. Two 13-watt compact fluorescent lamps with... [See More]

  • Type / Mounting: Arm, Boom or Clamp-on
  • Working Distance / Focal Length: 12
  • Magnification: 1.88
  • Features: Illuminated; Electrostatic Discharge Safe (optional feature)
Illuminated Magnifier -- 230-104
from All-Spec Industries

The All-Spec 230-104 is your basic magnifier lamp with a clamp base. All-Spec 230-104 Features: 30" Spring balanced arm reach. Uses one 60 watt bulb (not included). Porcelain socket. 4" diameter, 3-diopter lens. UL Listed. Color: Beige [See More]

  • Type / Mounting: Arm, Boom or Clamp-on
  • Size: 4" Diameter
  • Magnification: 1.75
  • Features: Illuminated