Industrial Inspection Magnifiers
from PCE Instruments / PCE Americas Inc.
The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards, material defects on metal... [See More]
- Applications: Electronics manufacturing; Industrial Inspection
- Magnification: 10 to 75
- Type / Mounting: Video or Digital
- Working Distance / Focal Length: 3.7
from All-Spec Industries
The All-Spec 230-100 is a deluxe rectangular fluorescent magnifier with a clamp base. All-Spec 230-100 Features: 47" spring balance arm which can be secured in any position. 3 diopter, 7" x 5-1/2" diameter lens. Includes two 7 Watt compact fluorescent bulbs and bulb shield. UL Listed. Color: Beige [See More]
- Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
- Magnification: 1.75
- Type / Mounting: Arm, Boom or Clamp-on
- Size: 7" x 5.5"
from Titan Tool Supply, Inc.
These compact units have their own light source located in a simple powerful pen light which is adjustable on a two-way swivel. The base is detachable by unscrewing and can be removed for special mountings on production lines, etc. The Titan 70 Series Measuring Microscope has a precision vertical... [See More]
- Applications: Assembly; Electronics manufacturing; Industrial Inspection
- Magnification: 10 to 20
- Type / Mounting: Arm, Boom or Clamp-on
- Working Distance / Focal Length: 1.34 to 2.17
from Luxo Lamp Ltd.- Canada
Handheld UV Magnifier - perfect for the inspection of conformal coatings. Coatings glow brilliantly under UV black illumination especially when magnified through a 5-diopter (2.25X) optical-quality glass lens. Unique combination of (2) 4W UV black bulbs and (2) 4W fluorescent white bulbs is also... [See More]
- Applications: Industrial Inspection
- Magnification: 2.25
- Type / Mounting: Handheld
from Traceable® Products
Hands-Free ™ Magnifiers allow two-handed examination of objects. They provide a sharp, crisp, distinct image with vivid enhancement of details. Some sizes provide battery-powered brilliant illumination for precision work (batteries supplied). Magnifiers have perfect focus with zero distortion... [See More]
- Applications: Assembly; Electronics manufacturing; Industrial Inspection; Medical / Life Science; For Use with Foods or Electronics
- Magnification: 2.5
- Type / Mounting: Folding or Linen
- Size: 4.375"
from All-Spec Industries
The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position. 3 Diopter, 7" x 4-1/2" diameter adjustable lens. Comes with three 9 watt compact... [See More]
- Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
- Magnification: 1.75
- Type / Mounting: Arm, Boom or Clamp-on
- Size: 7" x 4.5"
from Luxo Lamp Ltd.- Canada
IFM Magnifiers - ideal light-duty magnifiers for low-power inspection. With a sturdy, stamped steel shade, these magnifiers feature a 5" diameter, 3-diopter (1.75X) or 5-diopter (2.25X) lens and choice of 45" or 30" arm lengths. IFM Magnifiers are a smart, economical choice for tight budgets. [See More]
- Applications: Industrial Inspection
- Magnification: 1.75 to 2.25
- Type / Mounting: Arm, Boom or Clamp-on
from All-Spec Industries
The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb. All-Spec 230-103 Features: Built-in receptacle and 45" extension arm. Supplied with a 22 watt circle bulb. 118-120V / 60HZ 3 conductor cord. Wire clip... [See More]
- Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
- Magnification: 2.25
- Type / Mounting: Arm, Boom or Clamp-on
- Size: 5" Diameter
from Luxo Lamp Ltd.- Canada
JFM Magnifiers - Luxo's newest high-quality illuminated magnifiers. Like the WAVE+Plus Magnifiers, manufactured in Europes, JFM Magnifiers are an ideal medium-duty magnifiers for inspection, assembly and rework applications. [See More]
- Applications: Industrial Inspection
- Features: Illuminated
- Type / Mounting: Arm, Boom or Clamp-on