Assembly Magnifiers
from All-Spec Industries
The All-Spec 230-100 is a deluxe rectangular fluorescent magnifier with a clamp base. All-Spec 230-100 Features: 47" spring balance arm which can be secured in any position. 3 diopter, 7" x 5-1/2" diameter lens. Includes two 7 Watt compact fluorescent bulbs and bulb shield. UL Listed. Color: Beige [See More]
- Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
- Magnification: 1.75
- Type / Mounting: Arm, Boom or Clamp-on
- Size: 7" x 5.5"
from Titan Tool Supply, Inc.
The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical... [See More]
- Applications: Assembly
- Magnification: 4 to 14
- Type / Mounting: Handheld
- Features: Illuminated
from Traceable® Products
Hands-Free ™ Magnifiers allow two-handed examination of objects. They provide a sharp, crisp, distinct image with vivid enhancement of details. Some sizes provide battery-powered brilliant illumination for precision work (batteries supplied). Magnifiers have perfect focus with zero distortion... [See More]
- Applications: Assembly; Electronics manufacturing; Industrial Inspection; Medical / Life Science; For Use with Foods or Electronics
- Magnification: 2.5
- Type / Mounting: Folding or Linen
- Size: 4.375"
from All-Spec Industries
The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position. 3 Diopter, 7" x 4-1/2" diameter adjustable lens. Comes with three 9 watt compact... [See More]
- Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
- Magnification: 1.75
- Type / Mounting: Arm, Boom or Clamp-on
- Size: 7" x 4.5"
from Titan Tool Supply, Inc.
These compact units have their own light source located in a simple powerful pen light which is adjustable on a two-way swivel. The base is detachable by unscrewing and can be removed for special mountings on production lines, etc. The Titan 70 Series Measuring Microscope has a precision vertical... [See More]
- Applications: Assembly; Electronics manufacturing; Industrial Inspection
- Magnification: 10 to 20
- Type / Mounting: Arm, Boom or Clamp-on
- Working Distance / Focal Length: 1.34 to 2.17
from All-Spec Industries
The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb. All-Spec 230-103 Features: Built-in receptacle and 45" extension arm. Supplied with a 22 watt circle bulb. 118-120V / 60HZ 3 conductor cord. Wire clip... [See More]
- Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
- Magnification: 2.25
- Type / Mounting: Arm, Boom or Clamp-on
- Size: 5" Diameter
from All-Spec Industries
The All-Spec 230-104 is your basic magnifier lamp with a clamp base. All-Spec 230-104 Features: 30" Spring balanced arm reach. Uses one 60 watt bulb (not included). Porcelain socket. 4" diameter, 3-diopter lens. UL Listed. Color: Beige [See More]
- Applications: Assembly; Electronics manufacturing; Forensics; Industrial Inspection
- Magnification: 1.75
- Type / Mounting: Arm, Boom or Clamp-on
- Size: 4" Diameter