Variable Magnification Magnifiers

2 Results
Microscope for Electronics Repair Work -- PCE-VM 21
from PCE Instruments / PCE Americas Inc.

The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards, material defects on metal... [See More]

  • Type / Mounting: Video or Digital
  • Working Distance / Focal Length: 3.7
  • Magnification: 10 to 75
  • Field of View: 0.0600 to 0.5000
Illuminated Magnifier -- Model 3350
from Traceable® Products

Magnifiers provide an in-focus and highly defined view of surface details, illuminating uniformly over the field of observation. High-powered magnification has universal application for precise scientific, plant, and fieldwork. Illuminated magnifiers are supplied with AA replaceable batteries. [See More]

  • Type / Mounting: Handheld
  • Size: 2 3/4" x 2 3/4"
  • Magnification: 2 to 4
  • Lens / Optical System: Single positive lens