Frequency Mass Flow Switches
Description
Frequency Mass Flow Switches are devices designed to measure the flow or quantity of a moving liquid or gas in terms of mass per unit time, such as pounds per minute. These switches can either be sensors with electrical output or standalone instruments featuring local displays and controls. They are essential for providing accurate flow measurements in various industrial processes.
Working Principle
Frequency Mass Flow Switches operate by measuring the mass rate of flow directly. This is typically achieved using technologies such as thermal meters or Coriolis meters. These devices are particularly useful because they provide precise flow measurements without the need for inferential calculations, which can introduce errors. The direct measurement of mass flow ensures high accuracy and reliability, making these switches invaluable in applications where precise flow control is critical.
Applications
Frequency Mass Flow Switches are widely used in industrial settings, particularly in applications involving the monitoring and control of liquid and gas flows. For example, in refinery water applications, thermal flow switches are often specified due to their exceptional reliability and lack of moving parts, which results in a mean time between failure (MTBF) rating of 190 years . These switches are also used in compressed air systems to accurately measure air flow, helping to reduce consumption and identify leaks, thereby improving efficiency and reducing energy waste .
Limitations
One limitation of Frequency Mass Flow Switches is that their performance can be affected by the specific characteristics of the fluid being measured, such as temperature and pressure. Additionally, while they offer high accuracy, the initial cost of these devices can be significant, which may be a consideration for budget-conscious operations.
Considerations
When selecting Frequency Mass Flow Switches, it is important to consider factors such as initial costs, operating expenses, durability, accuracy, and maintenance requirements. These devices typically offer high durability and reliability, especially those with no moving parts, which reduces maintenance needs and extends their operational lifespan . However, the initial investment can be high, and careful consideration should be given to the specific requirements of the application to ensure the chosen switch meets the necessary accuracy and performance standards.
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]
- Electrical Output: Frequency
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Coriolis
- Mounting: In-line
from ABB Measurement & Analytics
HygienicMaster FEH610 is ideally suited for hygienic standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 0.04 to 4.00
- End Fittings: In-line Clamp (optional feature); In-line Flanged (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature)
from ABB Measurement & Analytics
HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions at... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 0.04 to 4.00
- End Fittings: In-line Flanged; In-line Threaded
from Litre Meter Limited
With some of the finest coriolis engineering minds in the industry,. TRICOR Coriolis Technology is taking steps beyond the norm. to bring you a state-of-the-art line of Coriolis flow instruments. [See More]
- Electrical Output: Current; Frequency; Voltage
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: In-line Flanged (optional feature); In-line Threaded