Thermal Meter Mass Flow Switches
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Meter Technology: Thermal
- End Fittings: In-line Threaded
- Mounting: Insertion
- Process Media Type: Liquid; Gas
from FineTek
SPX Thermal Dispersion Flow Switch is a precise flow sensing device for liquids. The principle of operation is based on heat transfer. The SP thermal dispersion flow switch is offered with a variety of output types and materials of construction. No moving parts make the SP series a long lasting and... [See More]
- Meter Technology: Thermal
- Meter Type: Mass Flow Meter
- Operating Pressure: 1450
- Features: Sanitary Applications Rated
from Bionetics
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 1.00 to ?
- End Fittings: In-line Flanged (optional feature); In-line Threaded; Sanitary
from Litre Meter Limited
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 0.98 to 787.40
- End Fittings: Socket Weld / Union (optional feature)
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Meter Technology: Thermal
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Liquid; Gas
from Fluid Components Intl. (FCI)
The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary... [See More]
- Meter Technology: Thermal
- Mounting: In-line
- Pipe Diameter: 0.75 to 1.00
- End Fittings: In-line Flanged (optional feature); In-line Threaded