Measures Level Mass Flow Switches

2 Results
InnovaSwitch™ Level Switch
from Sierra Instruments, Inc.

Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]

  • Meter Technology: Thermal
  • End Fittings: In-line Threaded
  • Mounting: Insertion
  • Process Media Type: Liquid; Gas
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Meter Technology: Thermal
  • End Fittings: In-line Flanged
  • Mounting: Insertion
  • Process Media Type: Liquid; Gas