Max/Min or Peak Spike Measurement Power Meters
Description
Max/Min or Peak Spike Measurement Power Meters are specialized instruments designed to measure the maximum, minimum, or peak power levels of electrical signals. These meters are capable of capturing and displaying the highest and lowest power levels within a given signal, providing critical data for analyzing signal performance and integrity.
Working Principle
These power meters operate by monitoring the rate of change of energy within a system, which is the basis for determining transmitted power. They can either measure the power transmitted through the meter from the source to the load or absorb the measured power. The meters utilize techniques such as time-gated RMS average power measurement to accurately capture power levels, even in wideband modulated signals. This capability is crucial for ensuring compliance with signal specifications and maintaining system performance integrity .
Applications
Max/Min or Peak Spike Measurement Power Meters are used in various applications, including:
- Particle accelerators, where they measure the power of RF system feeds and monitor accelerator and beam operations .
- Testing power amplifiers to ensure they are operating within specified power levels .
Advantages over other Process - Solids Processing Equipment
While specific advantages over solids processing equipment are not detailed, these power meters offer precise measurement capabilities that are critical in applications requiring high accuracy and reliability, such as RF systems and particle accelerators. Their ability to provide accurate RMS power readings regardless of signal modulation is a significant advantage in maintaining system performance .
Limitations
The limitations of Max/Min or Peak Spike Measurement Power Meters include the need for careful selection based on specific measurement requirements such as frequency range, power level, and required accuracy. No single instrument can satisfy all measurement needs, which may necessitate the use of multiple meters or techniques to achieve desired results .
Considerations
When selecting Max/Min or Peak Spike Measurement Power Meters, consider the following:
- Initial Costs: The cost of these meters can vary significantly based on their features and capabilities.
- Operating Expense: Consider the cost of calibration and maintenance to ensure ongoing accuracy.
- Durability: Choose meters that are robust and suitable for the intended environment.
- Accuracy: Ensure the meter's accuracy meets the requirements of your specific application.
- Replacement and Maintenance Costs: Factor in the potential costs associated with replacing or maintaining the meters over time .
from Boonton Electronics Corporation
4500B Peak Power Meter. The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way the industry views and analyzes RF data. Features: 8.4" TFT color LCD display. 100 ps timebase resolution. Automatic... [See More]
- Special Measurement Types: Max/Min or Peak spike measurement
- Display Type: Digital
- Form Factor: Bench top
- Bandwidth: 1.00E6 to 4.00E10
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Special Measurement Types: Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase