RoHS Compliant Power Meters
Description
RoHS Compliant Power Meters are devices designed to measure the power of electrical systems while adhering to the Restriction of Hazardous Substances (RoHS) directive. This directive ensures that the meters contain minimal levels of hazardous substances such as lead, mercury, and cadmium, making them environmentally friendly and safe for use in various regions, particularly within the European Union.
Working Principle
Power meters operate by detecting and measuring the electrical power flowing through a system. They utilize sensors to capture data on voltage and current, which is then processed to calculate power. These meters are crucial for monitoring and managing energy consumption, ensuring efficiency, and maintaining system performance. Their ability to provide accurate power measurements makes them indispensable in both industrial and residential settings.
Applications
RoHS Compliant Power Meters are used in a variety of applications. For instance, they are essential in particle accelerator facilities for precisely measuring the power of RF system feeds and monitoring beam operations . They are also employed in wireless communication systems, radar, and electronic warfare systems within aerospace and defense sectors to ensure accurate power measurement during design, integration, and testing phases .
Advantages over other Process - Solids Processing Equipment
While specific comparisons to solids processing equipment are not detailed, power meters offer distinct advantages in terms of precision and environmental compliance. Their adherence to RoHS standards ensures they are safer for the environment compared to equipment that may contain hazardous substances. Additionally, their ability to provide precise power measurements is critical in applications where accuracy is paramount, such as in RF power measurement .
Limitations
One limitation of RoHS Compliant Power Meters is their dependency on the specific measurement principles and sensor types, which may not be suitable for all applications. For example, absorptive type RF power meters are recommended for laboratory data of exceptional accuracy, while through-line type instruments are more appropriate for field tasks . This means that selecting the right type of power meter is crucial for achieving the desired measurement accuracy and reliability.
Considerations
When selecting a RoHS Compliant Power Meter, several factors should be considered. Initial costs can vary depending on the complexity and features of the meter. Operating expenses may include calibration and maintenance to ensure continued accuracy. Durability is another important factor, as meters used in harsh environments need to withstand physical and environmental stress. Accuracy is critical, especially in applications requiring precise power measurements. Replacement and maintenance costs should also be factored into the total cost of ownership, as regular upkeep is necessary to maintain performance and compliance with RoHS standards.
from RS Components, Ltd.
RS PRO PROVA 6600-G Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO TES-3091N Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO APPA A18PLUS Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO IPM245F Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO FG-156B001-1 Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO FG-157B001-1 Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO FG-158B001-1 Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO IPM245F Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO FG-156B001-1 Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO FG-155B001-1 Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
Chauvin Arnoux P01120947 Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
Chauvin Arnoux P01120967 Clamp Meter [See More]
- Standards and Certifications: RoHS
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO RSPM-8213 Power Meter [See More]
- Standards and Certifications: RoHS
- Output Interface: Universal Serial Bus
- Display Type: Digital
from RS Components, Ltd.
BK Precision BK5335C Power Meter [See More]
- Standards and Certifications: RoHS
- Operating Temp: 5
- Display Type: Digital
from RS Components, Ltd.
Teledyne LeCroy T3PM1006 Power Meter [See More]
- Standards and Certifications: RoHS
- Operating Temp: 0.0
- Display Type: Digital
from RS Components, Ltd.
Teledyne LeCroy T3PM1100 Power Meter [See More]
- Standards and Certifications: RoHS
- Operating Temp: 0.0
- Display Type: Digital
from RS Components, Ltd.
Rohde & Schwarz NRX-COM4 Power Meter [See More]
- Standards and Certifications: RoHS
- Display Type: Digital
from RS Components, Ltd.
RS PRO GPM-8310 (GPIB) Power Meter [See More]
- Standards and Certifications: RoHS
- Operating Temp: 0.0
- Display Type: Digital
- Output Interface: Universal Serial Bus
from RS Components, Ltd.
Tempo Kingfisher T9600XL-GE5 Power Meter [See More]
- Standards and Certifications: RoHS
- Operating Temp: -15
- Display Type: Digital
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Standards and Certifications: RoHS; CE Marking
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Phase: Single Phase