Bench / Free-Standing Power Meters

Description

Bench or free-standing power meters are devices used to measure the electrical power that a source can deliver to a specified load impedance or the power furnished to an arbitrary load impedance. These meters are essential tools for determining the rate at which energy is transferred between systems or elements within a system, either by supplying energy as a source or absorbing it as a load .

Working Principle

The working principle of bench or free-standing power meters involves monitoring the rate of change of energy to determine the transmitted power. These meters can perform either transmission measurements, where power is measured as it passes through the meter from the source to the load, or absorption measurements, where the meter absorbs the measured power. This capability makes them useful for accurately assessing power levels, frequency ranges, and the spectral content of signals, which are critical for various engineering applications .

Applications

Unfortunately, specific applications for bench or free-standing power meters were not detailed in the provided documents. Therefore, I cannot provide specific examples of their applications.

Advantages over other Process - Solids Processing Equipment

The documents did not provide specific advantages of bench or free-standing power meters over other process-solids processing equipment. Therefore, I cannot provide detailed comparisons in this context.

Limitations

The documents did not specify particular limitations of bench or free-standing power meters. Therefore, I cannot provide detailed limitations in this context.

Considerations

The documents did not provide specific considerations related to initial costs, operating expenses, durability, accuracy, or replacement and maintenance costs for bench or free-standing power meters. Therefore, I cannot provide detailed considerations in this context.

16 Results
CW Power Meters -- 9000B
from KRYTAR, Inc.

The Krytar Model 9000B is a low cost, high performance CW power meter using a diode based power sensor. The power meter can measure power levels from -39 to +20 dBm and cover frequencies from 100 kHz to 40 GHz. With bench and field service applications in mind, the power meter was designed to be... [See More]

  • Form Factor: Bench top
  • dBm Measurement Range: -30 to 20
  • Display Type: Digital
  • Bandwidth: 100000 to 4.00E10
Advanced Optical Power & Meter, Benchtop, Dual Channel -- 2938-R
from Newport MKS

The 2938-R dual channel high performance optical power and energy meter features a 7 inch, high brightness, touch screen and great improvements on the user interface. With the high bandwidth electronics design and high speed digital processing, up to 10 kHz rate measurement rate, time stamped, is... [See More]

  • Form Factor: Bench top
  • Output Interface: User selected 1, 2, 5, or 10 V full-scale, 0.03% resolution, 100Ω impedance
  • Display Type: Digital
Power Meter -- PCE-PA6000
from PCE Instruments / PCE Americas Inc.

power meter with RS-232 interface and software to analyse power consumption The PCE-PA6000 power meter is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power meter also offers the... [See More]

  • Form Factor: Bench top
  • Real Power: 1 to 1000
  • Display Type: Digital
  • Apparent Power: 0.0100 to 9999
Fiber Optic Power Meter, 120V -- FPM-8220-120V
from Newport MKS

The FPM-8220 Fiber Optic Power Meter combines accurate, repeatable power measurements with low polarization dependence in a simple, easy to use instrument for R &D or manufacturing testing of fiber optic components and systems. Interchangeable fiber optic power measurements heads deliver... [See More]

  • Form Factor: Bench top
  • Display Type: Digital
Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS -- 2936-R
from Newport MKS

The 2936-R, RoHS compliant Dual Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. These instruments combine the superb femtowatt level sensitivity reached by the 2931-C and the extreme versatility of 2935-C, resulting in... [See More]

  • Form Factor: Bench top
  • Output Interface: 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
  • Display Type: Digital
Optical Power Meter, Benchtop, Single Channel, Power and Energy, RoHS -- 1936-R
from Newport MKS

The 1936-R Single Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. The RoHS compliant 1936-R combines superb femtowatt level sensitivity and extreme versatility resulting in a truly revolutionary power meter. All... [See More]

  • Form Factor: Bench top
  • Output Interface: 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
  • Display Type: Digital
RF Power Meters -- 4240 RF Power Meter
from Boonton Electronics Corporation

The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid display update... [See More]

  • Form Factor: Bench top
  • Bandwidth: 10000 to 4.00E10
  • Display Type: Digital
  • Max Channels: 2
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Phase: Single Phase
  • Display Type: Webpage
  • dBm Measurement Range: -120 to 20
Energy Monitoring Devices -- EnergyPAQ
from Mitsubishi Electric Automation, Inc.

EnergyPAQ is a self-contained solution. which will track, display and store critical power consumption data from multiple power circuits around any plant or facility. Key Features: Complete solution – monitoring and display firmware is pre-loaded. Multiple logging options. Compatible with LEM... [See More]

  • Form Factor: Bench top
  • Phase: Single Phase; Three Phase
  • Display Type: Digital
Single-Phase Power Meter -- 7110/7120
from Microtest Corporation

MICROTEST ’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on rapidly... [See More]

  • Form Factor: Bench top
  • Phase: Single Phase
  • Display Type: Digital
  • Real Power: 0.0100 to 16000
RF Power Meters -- 4500B Peak Power Meter
from Boonton Electronics Corporation

4500B Peak Power Meter. The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way the industry views and analyzes RF data. Features: 8.4" TFT color LCD display. 100 ps timebase resolution. Automatic... [See More]

  • Form Factor: Bench top
  • Bandwidth: 1.00E6 to 4.00E10
  • Display Type: Digital
  • Max Channels: 2
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Phase: Single Phase
  • Display Type: Webpage
  • dBm Measurement Range: -120 to 20
RF Power Meters -- 4530 Peak Power Meter
from Boonton Electronics Corporation

The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz. Dynamic Range: Peak Power >60 dB CW Power -90 dB. Synchronous/Asynchronous Triggering. Dual-channel statistical measurements... [See More]

  • Form Factor: Bench top
  • Bandwidth: 5.00E7 to 4.00E10
  • Display Type: Digital
  • Max Channels: 2
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Phase: Single Phase
  • Display Type: Webpage
  • dBm Measurement Range: -120 to 20
RF Power Meters -- 4540 Peak Power Meter
from Boonton Electronics Corporation

Boonton ’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest detail... [See More]

  • Form Factor: Bench top
  • Bandwidth: 9900 to 4.00E10
  • Display Type: Digital
  • Max Channels: 2
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Phase: Single Phase
  • Display Type: Webpage
  • dBm Measurement Range: -120 to 20