Analog Voltage pH Controllers

Description

Analog Voltage pH Controllers are devices designed to monitor and control the pH levels by providing rapid on/off control of dosing. They are equipped with various control types, such as limit control, linear control, or non-linear control, and can include features like ambient temperature compensation, self-tuning functions, programmable set points, built-in alarms, or visual indicators. These controllers often use analog voltages as control signal outputs and may include additional functionalities like signal computation or filters .

Working Principle

Analog Voltage pH Controllers operate by comparing the pH level of a solution to a set reference point. They use control signals, such as analog voltages, to adjust the dosing of chemicals to maintain the desired pH level. The controllers can employ different control strategies, including proportional, integral, and derivative (PID) control, to enhance the accuracy and stability of the pH regulation. These devices are useful because they automate the pH control process, reducing the need for manual intervention and ensuring consistent pH levels in various processes .

Applications

Analog Voltage pH Controllers are used in a variety of applications, including food processing, hydroponics, water purification, and waste control. They are essential in environments where maintaining a specific pH level is critical for the process or product quality. For example, in hydroponics, these controllers help maintain the optimal pH level for plant growth, while in water purification, they ensure the water remains within safe pH limits for consumption .

Limitations

One limitation of Analog Voltage pH Controllers is that they can be noisy and may seem unstable when using proportional derivative control, which can affect the precision of the pH regulation. Additionally, the accuracy of these controllers can be influenced by external factors such as temperature fluctuations, which may require additional compensation features to maintain consistent performance .

Considerations

When selecting an Analog Voltage pH Controller, several factors should be considered. Initial costs can vary depending on the features and specifications of the controller. Operating expenses may include the cost of chemicals for dosing and energy consumption. Durability is an important factor, as controllers exposed to harsh environments may require more frequent maintenance or replacement. Accuracy is crucial for ensuring the desired pH levels are maintained, and controllers with higher precision may come at a higher cost. Replacement and maintenance costs should also be considered, as regular calibration and servicing may be necessary to ensure optimal performance .

7 Results
WebMaster® One -- WMB8
from Iwaki America and Walchem, IWAKI America Inc

WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output (optional feature); Switched Output
  • Control: Limit; PID; Other; Flow Based / Timer
  • Controller Type: pH / ORP
  • Features: Multi-Function; Datalogger
Microprocessor-based pH Controller -- PHCN-37
from OMEGA Engineering, Inc.

This new microprocessor-based family of pH, ORP and pH/ORP panel mounted controller is designed for a wide variety of environmental monitoring applications. The units features automatic or manual temperature compensation of pH, two 5 amp mechanical relays and a choice of a scalable 4 to 20 mA, or 0... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Control: Limit; Nonlinear
  • Controller Type: pH / ORP
  • Features: Rate Indication/ Control
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; pH / ORP
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Controllers / Transmitters; Multichannel Systems -- 560208
from Burkert Fluid Control Systems

The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like pressure, level,... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
  • Features: Multi-Function
  • Controller Type: pH / ORP
  • Form Factor: DIN
WebMaster® One -- WMT8
from Iwaki America and Walchem, IWAKI America Inc

WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output (optional feature); Switched Output
  • Control: Limit; PID; Other; Flow Based / Timer
  • Controller Type: pH / ORP
  • Features: Multi-Function; Datalogger
pH/ORP/Conductivity Controller -- PHUCN601
from OMEGA Engineering, Inc.

The PHUCN600 Series multi-parameter controller is a microprocessor-based controller capable of measuring one of the following parameters, pH, ORP, or conductivity. When shipped from the factory, the PHUCN600 Series is not set to measure any one parameter.When the PHUCN600 Series is powered up for... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Control: Limit
  • Controller Type: pH / ORP; Conductivity Controller
  • Features: Is a Chart Recorder; Rate Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; pH / ORP
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control