Limit / Set Point Control pH Controllers
Description
Limit / Set Point Control pH Controllers are devices designed to monitor and control the potential of hydrogen (pH) levels in various systems. They function by initiating control actions when specific pH set points or limits are reached, ensuring that the pH levels remain within desired boundaries. These controllers provide rapid on/off control of dosing, which is crucial for maintaining the chemical balance in the system.
Working Principle
Limit / Set Point Control pH Controllers operate by establishing set points or limits for pH levels. When these set points are reached, the controller sends a signal to either stop or start a process variable, such as the addition of a neutralizing agent. This type of control is particularly useful because it allows for precise management of pH levels, preventing deviations that could lead to inefficiencies or damage in the system. The controllers can include features such as automatic reset, bias, or offset control to eliminate steady-state errors, and they may also incorporate proportional, integral, and derivative (PID) control to enhance response speed and stability .
Applications
Limit / Set Point Control pH Controllers are used in a variety of applications where maintaining specific pH levels is critical. Specific examples include:
- Food Processing: Ensuring the pH levels are optimal for food safety and quality.
- Hydroponics: Maintaining the correct pH for nutrient solutions to optimize plant growth.
- Water Purification: Controlling pH to ensure water is safe for consumption.
- Waste Control: Managing pH levels in waste treatment processes to prevent environmental contamination .
Advantages over other Manufacturing - Cutting Tools
While the documents do not provide specific comparisons between pH controllers and manufacturing cutting tools, pH controllers offer advantages in applications requiring precise chemical balance and environmental control. They provide rapid and accurate adjustments to maintain desired pH levels, which is crucial in processes where chemical reactions are sensitive to pH changes.
Limitations
One limitation of Limit / Set Point Control pH Controllers is their potential instability and noise when using proportional derivative control, which can affect the accuracy of the pH control. Additionally, the complexity of tuning PID controllers can be a challenge, requiring careful calibration to achieve optimal performance .
Considerations
When selecting and using Limit / Set Point Control pH Controllers, several considerations should be taken into account:
- Initial Costs: The cost of purchasing and installing the controllers can vary based on the complexity and features required.
- Operating Expense: Ongoing costs include maintenance and calibration to ensure accurate performance.
- Durability: The durability of the controllers depends on the environment in which they are used, with some models offering waterproof or washdown capabilities.
- Accuracy: The precision of pH control is critical, and controllers with advanced features like ambient temperature compensation and self-tuning functions can enhance accuracy.
- Replacement and Maintenance Costs: Regular maintenance and potential replacement of parts should be factored into the overall cost of ownership .
from Fortrans Inc.
Model 5000M pH Monitor and Data Logger System. The Fortrans, Inc. ® Model 5000M pH monitor and data logger system is a top-quality industrial process water pH monitoring system with built-in data logging capabilities. This pH monitor ensures that wastewater is being discharged under the legal... [See More]
- Control: Limit
- Features: PLC; Datalogger; Rate Indication/ Control
- Controller Type: pH / ORP
- Form Factor: Chassis
from Iwaki America and Walchem, IWAKI America Inc
The W100P series provide an economical and reliable. way to keep your water treatment program under control. Key Features: Large display with icon based programming makes setup easy. Compact ¼ DIN panel mount enclosure. Universal sensor input provides extraordinary flexibility; the same... [See More]
- Control: Limit; PID
- Features: Multi-Function
- Controller Type: pH / ORP
- Form Factor: DIN
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory; pH / ORP
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from OMEGA Engineering, Inc.
This new microprocessor-based family of pH, ORP and pH/ORP panel mounted controller is designed for a wide variety of environmental monitoring applications. The units features automatic or manual temperature compensation of pH, two 5 amp mechanical relays and a choice of a scalable 4 to 20 mA, or 0... [See More]
- Control: Limit; Nonlinear
- Features: Rate Indication/ Control
- Controller Type: pH / ORP
- Form Factor: Stand-Alone
from Iwaki America and Walchem, IWAKI America Inc
The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you ’d expect from a conventional cooling tower controller are included, plus optional simple-to-use information management tools that enable... [See More]
- Control: Limit; PID
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: pH / ORP
- Form Factor: Chassis
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory; pH / ORP
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from OMEGA Engineering, Inc.
The PHCN-961/962 series of pH controller and transmitter provides a reliable method of monitoring and controlling pH in water treatment, electrolytic water cleaning, chemical industry, food process, cleaning water or wastewater treatment, and neutralization processes. The controllers standard... [See More]
- Control: Limit
- Form Factor: Chassis
- Controller Type: pH / ORP
- Interface: Digital Front Panel
from Iwaki America and Walchem, IWAKI America Inc
The WPH410/420 Series pH/ORP on-line process controllers are designed for a broad range of industrial, commercial, and municipal water treatment applications. WPH controllers are easily configured to accurately measure pH or mV (ORP) values from Walchem ’s WEL and WDS differential combination... [See More]
- Control: Limit
- Features: Multi-Function
- Controller Type: pH / ORP
- Form Factor: Chassis
from OMEGA Engineering, Inc.
The PHUCN600 Series multi-parameter controller is a microprocessor-based controller capable of measuring one of the following parameters, pH, ORP, or conductivity. When shipped from the factory, the PHUCN600 Series is not set to measure any one parameter.When the PHUCN600 Series is powered up for... [See More]
- Control: Limit
- Features: Is a Chart Recorder; Rate Indication/ Control
- Controller Type: pH / ORP; Conductivity Controller
- Form Factor: Chassis (optional feature); DIN (optional feature); Pipe Mount
from Iwaki America and Walchem, IWAKI America Inc
WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]
- Control: Limit; PID; Other; Flow Based / Timer
- Features: Multi-Function; Datalogger
- Controller Type: pH / ORP
- Form Factor: Chassis
from OMEGA Engineering, Inc.
The CDCN10 Series is specifically designed to measure conductivity/dissolved solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly accurate and easy to... [See More]
- Control: Limit
- Features: Multi-Function (optional feature); Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
- Controller Type: pH / ORP (optional feature); Conductivity Controller
- Form Factor: Stand-Alone