Current Loop pH Controllers

Description

Current Loop pH Controllers are devices designed to monitor and control the pH levels in various systems. They operate by initiating controller functions to maintain the desired pH levels, providing rapid on/off control of dosing. These controllers are equipped with various control types, including limit control, linear control, and non-linear control, to ensure precise pH management.

Working Principle

Current Loop pH Controllers work by utilizing a two-wire loop system, where both power and signal are transmitted over the same lines. This system is often powered by a 24 VDC transmitter or a 120/240 VAC analyzer. The controllers include a built-in preamplifier that conditions the signal from the pH sensor and provides a 4-20 mA output signal. This setup allows for efficient monitoring and control of pH levels, making them useful in maintaining the chemical balance in various processes. The controllers can include features such as ambient temperature compensation, self-tuning functions, and programmable set points to enhance their functionality and accuracy.

Applications

Current Loop pH Controllers are used in a variety of specific applications, including:

  • Food Processing: Ensuring the correct pH levels for food safety and quality.
  • Hydroponics: Maintaining optimal pH levels for plant growth.
  • Water Purification: Controlling pH to ensure safe and clean water.
  • Waste Control: Managing pH levels in waste treatment processes.
  • Neutralization Systems: Balancing pH in chemical processes.
  • Heavy Metals Recovery: Controlling pH to facilitate the recovery of metals.
  • Plating Control: Ensuring the correct pH for metal plating processes.
  • Scrubber Control: Managing pH in air pollution control systems.
  • Pool and Spa Control: Maintaining safe pH levels in recreational water facilities.
  • Environmental Study: Monitoring pH levels in environmental research.
  • Water Treatment: Ensuring the correct pH in water treatment facilities.
  • Water Quality Monitoring: Continuous monitoring of pH in water bodies.
  • Disinfection: Controlling pH to enhance disinfection processes.

Advantages over other Manufacturing - Cutting Tools

Unfortunately, the documents do not provide specific information on the advantages of Current Loop pH Controllers over other manufacturing or cutting tools.

Limitations

The documents do not provide specific limitations of Current Loop pH Controllers.

Considerations

When selecting and using Current Loop pH Controllers, several considerations should be taken into account:

  • Initial Costs: The cost of purchasing and installing the controllers, which can vary based on features and specifications.
  • Operating Expense: The ongoing costs associated with operating the controllers, including energy consumption and maintenance.
  • Durability: The robustness of the controllers in various environmental conditions, which can affect their lifespan and reliability.
  • Accuracy: The precision of pH measurements and control, which is crucial for maintaining the desired chemical balance.
  • Replacement and Maintenance Costs: The costs associated with replacing parts and performing regular maintenance to ensure optimal performance.
7 Results
Microprocessor-based pH Controller -- PHCN-37
from OMEGA Engineering, Inc.

This new microprocessor-based family of pH, ORP and pH/ORP panel mounted controller is designed for a wide variety of environmental monitoring applications. The units features automatic or manual temperature compensation of pH, two 5 amp mechanical relays and a choice of a scalable 4 to 20 mA, or 0... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Control: Limit; Nonlinear
  • Controller Type: pH / ORP
  • Features: Rate Indication/ Control
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; pH / ORP
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Conductivity, pH/ORP & Disinfection -- W100P
from Iwaki America and Walchem, IWAKI America Inc

The W100P series provide an economical and reliable. way to keep your water treatment program under control. Key Features: Large display with icon based programming makes setup easy. Compact ¼ DIN panel mount enclosure. Universal sensor input provides extraordinary flexibility; the same... [See More]

  • Control Signal: Current Loop Output; Switched Output; Pulse / Frequency
  • Control: Limit; PID
  • Controller Type: pH / ORP
  • Features: Multi-Function
Controllers / Transmitters; Multichannel Systems -- 560208
from Burkert Fluid Control Systems

The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like pressure, level,... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
  • Features: Multi-Function
  • Controller Type: pH / ORP
  • Form Factor: DIN
pH/ORP/Conductivity Controller -- PHUCN601
from OMEGA Engineering, Inc.

The PHUCN600 Series multi-parameter controller is a microprocessor-based controller capable of measuring one of the following parameters, pH, ORP, or conductivity. When shipped from the factory, the PHUCN600 Series is not set to measure any one parameter.When the PHUCN600 Series is powered up for... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Control: Limit
  • Controller Type: pH / ORP; Conductivity Controller
  • Features: Is a Chart Recorder; Rate Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; pH / ORP
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
pH & ORP Controller -- WPH420
from Iwaki America and Walchem, IWAKI America Inc

The WPH410/420 Series pH/ORP on-line process controllers are designed for a broad range of industrial, commercial, and municipal water treatment applications. WPH controllers are easily configured to accurately measure pH or mV (ORP) values from Walchem ’s WEL and WDS differential combination... [See More]

  • Control Signal: Current Loop Output; Switched Output; Pulse / Frequency
  • Control: Limit; PID
  • Controller Type: pH / ORP
  • Features: Multi-Function