Network / Fieldbus Output pH Controllers

Description

Network/Fieldbus Output pH Controllers are devices designed to monitor and control the pH levels in various systems. They provide rapid on/off control of dosing to maintain desired pH levels. These controllers are equipped with network protocols that allow them to communicate and integrate with other systems, making them suitable for complex industrial environments.

Working Principle

pH controllers operate by measuring the potential of hydrogen (pH) levels in a solution and using this data to initiate control functions. They can employ various control types, such as limit control, linear control, or non-linear control, to maintain the desired pH level. The controllers can use feed-forward or compensation devices for direct control from a reference signal, and they may include features like automatic reset, bias, or offset control to eliminate steady-state errors. Proportional, integral, and derivative controls are used to adjust the control signal based on the error between reference and feedback signals, enhancing the speed and stability of the response.

Applications

Network/Fieldbus Output pH Controllers are used in a variety of applications, including food processing, hydroponics, water purification, and waste control. They are also employed in neutralization systems, heavy metals recovery, plating control, scrubber control, pool and spa control, environmental studies, water treatment, water quality monitoring, waste treatment, and disinfection processes.

Advantages over other Manufacturing - Cutting Tools

While specific advantages over manufacturing cutting tools are not detailed, pH controllers offer precise control over chemical processes, which is critical in maintaining product quality and safety in industries like food processing and water treatment. This level of control is not typically required in the operation of cutting tools, which focus more on mechanical precision and material removal.

Limitations

One limitation of pH controllers is that proportional derivative control, while increasing the speed of response, can be noisy and may appear unstable. Additionally, the accuracy and performance of pH controllers can be affected by environmental conditions, requiring careful consideration of the operating environment.

Considerations

When selecting a Network/Fieldbus Output pH Controller, considerations should include initial costs, operating expenses, durability, accuracy, and maintenance costs. The choice of network protocol is also crucial, as it determines the controller's compatibility with existing systems. Controllers with features like ambient temperature compensation, self-tuning functions, and programmable set points may offer better performance and lower maintenance costs in the long run.

2 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; pH / ORP
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; pH / ORP
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control