Carrying Handle PC Enclosures
Last Updated: April 1, 2025
Description
Carrying Handle PC Enclosures are designed to provide a portable and protective housing for electronic components and devices. These enclosures typically feature integrated handles, which facilitate easy transportation and handling. They are constructed to accommodate various sizes of printed circuit boards (PCBs) and often include features such as recessed panels for added protection, non-slip feet for stability, and options for customization in terms of color and design.
Working Principle
The primary function of Carrying Handle PC Enclosures is to house and protect electronic components while allowing for easy portability. The integrated handles are a key feature, enabling users to transport the enclosures conveniently. Internally, these enclosures may include pre-punched chassis for snap-in PCB guides and mounting pillars for securing PCBs. The design often incorporates ventilation slots to prevent overheating and recessed panels to protect switches and connectors from damage. These features make the enclosures not only portable but also robust and versatile for various electronic applications.
Applications
Carrying Handle PC Enclosures are used in a variety of applications where portability and protection of electronic components are essential. Specific examples include:
- Portable testing equipment for field engineers who require durable and easily transportable enclosures for their instruments.
- Mobile computing devices used in industrial settings, where ruggedness and ease of transport are crucial.
- Medical electronics that need to be moved between different locations within a healthcare facility.
Advantages over other PC Enclosures
One of the main advantages of Carrying Handle PC Enclosures over traditional PC enclosures is their portability. The integrated handles make them ideal for applications that require frequent movement or transportation. Additionally, the design often includes features such as recessed panels and non-slip feet, which enhance the protection and stability of the housed components. These enclosures also offer customization options in terms of color and design, allowing them to be tailored to specific aesthetic or functional requirements.
Limitations
Despite their advantages, Carrying Handle PC Enclosures may have limitations such as size constraints, as they need to be compact enough to remain portable. This can limit the size and number of components that can be housed within them. Additionally, the added features for portability, such as handles and reinforced panels, may increase the overall weight and cost of the enclosure compared to standard models.
Considerations
When selecting Carrying Handle PC Enclosures, several factors should be considered:
- Initial Costs: These enclosures may have higher initial costs due to their specialized design and features.
- Operating Expense: Consider the potential need for additional accessories or customization, which can add to the operating expense.
- Durability: The materials and construction should be evaluated to ensure they meet the durability requirements for the intended application.
- Replacement and Maintenance Costs: Assess the ease of accessing internal components for maintenance and the availability of replacement parts, which can impact long-term costs.
from Rittal North America LLC
***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Features: Carrying Handle; Viewing Door / Window
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Moisture: 5
from Rittal North America LLC
Secure accommodation of all PC components, from monitors, to PCs, to keyboards. For ultimate ease of operation in a contemporary design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Features: Carrying Handle
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Moisture: 5
from Rittal North America LLC
***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Features: Carrying Handle
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Moisture: 5
from Rittal North America LLC
***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Features: Carrying Handle; Viewing Door / Window
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Moisture: 5