Type 12 PC Enclosures

Last Updated: April 1, 2025

Description

Type 12 PC enclosures are designed to house personal computers in industrial environments. They provide a protective casing that shields the internal components of a PC from external elements such as dust, dirt, and other potential contaminants. These enclosures are typically constructed from durable materials to ensure the safety and longevity of the housed equipment.

Working Principle

Type 12 PC enclosures work by creating a sealed environment around the computer components, preventing the ingress of dust and other particulates. This is achieved through the use of gaskets and seals that line the edges of the enclosure, ensuring a tight fit. The enclosures are often made from materials like steel or aluminum, which provide both structural integrity and resistance to environmental factors. The usefulness of these enclosures lies in their ability to maintain the operational efficiency of PCs in challenging industrial settings by protecting them from potential damage.

Applications

Type 12 PC enclosures are commonly used in industrial settings where computers are exposed to harsh conditions. Specific examples include manufacturing plants where dust and debris are prevalent, and in environments where machinery may produce vibrations or other physical disturbances. They are also used in settings that require compliance with specific safety standards, ensuring that the housed equipment remains operational and safe.

Advantages over other PC Enclosures

One of the primary advantages of Type 12 PC enclosures over other types is their robust construction, which offers superior protection against environmental hazards. Unlike standard office-based enclosures, Type 12 enclosures are specifically designed to withstand industrial conditions, providing enhanced durability and longevity. This makes them particularly suitable for environments where other enclosures might fail due to exposure to dust, moisture, or mechanical stress.

Limitations

Despite their advantages, Type 12 PC enclosures have limitations. They can be more expensive than standard enclosures due to their specialized construction and materials. Additionally, the sealed design, while effective at keeping out contaminants, can also limit airflow, potentially leading to overheating if not properly managed. This necessitates careful consideration of cooling solutions to ensure optimal performance.

Considerations

When selecting a Type 12 PC enclosure, several factors should be considered. Initial costs can be higher compared to standard enclosures, but this is often offset by the reduced risk of damage and downtime in industrial environments. Operating expenses may include additional cooling solutions to manage heat buildup. Durability is a significant advantage, as these enclosures are built to withstand harsh conditions, reducing the need for frequent replacements. However, maintenance costs should be considered, particularly in ensuring that seals and gaskets remain intact to maintain the enclosure's protective capabilities.

9 Results
Desktop Workstation Electronic Enclosure -- DRE-030
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • NEMA Rating: Type 12
  • Width: 25
  • Length: 30
  • Depth: 26
Consoles for 3-Part Assembly -- TP 6722.500
from Rittal North America LLC

Four widths offer the ideal conditions for individual monitoring and a three-piece configuration of the TopConsole system. [See More]

  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Moisture: 5
Computer Enclosure -- MCM-16066
from Ralston Metal Products Limited

Application. Ralston ’s attractive MCM Series computer enclosures are suitable for both office and factory environments. The rigid construction offers suitable protection against theft of computer systems, as well as dust, dirt and oil protection. Ralston MCM is designed around an advanced... [See More]

  • NEMA Rating: Type 12
  • Length: 63
  • Shape: Rectangular
  • Width: 23.6
Desktop Workstation Electronic Enclosure -- DSE-030
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • NEMA Rating: Type 12
  • Width: 25
  • Length: 30
  • Depth: 26
Desk Units for 2-Part Assembly -- TP 6711.500
from Rittal North America LLC

Four widths to complete the console system. [See More]

  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Moisture: 5
Free-Standing Workstation Electronic Enclosure -- FRE-054
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • NEMA Rating: Type 12
  • Width: 25
  • Length: 54
  • Depth: 26
Desk Units for 3-Part Assembly -- TP 6717.500
from Rittal North America LLC

Four widths form the bridge for a three-piece configuration of the TopConsole system. [See More]

  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Moisture: 5
Free-Standing Workstation Electronic Enclosure -- FRE-070
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • NEMA Rating: Type 12
  • Width: 25
  • Length: 70
  • Depth: 26
TP Consoles -- TP 6746.600
from Rittal North America LLC

One-piece console for operating and monitoring, with large mounting plate and a high protection category of IP 55, available in four different widths. The AX lock plate ensures a uniform appearance, and two-part gland plates are included with the supply for simple cable routing. [See More]

  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal Mounting plate: Carbon steel, 3.0 mm
  • Ingress Protection(IP) Rating Against Moisture: 5