Type 5 PC Enclosures

Last Updated: April 1, 2025

Description

Type 5 PC Enclosures are designed to house personal computers, providing protection and structural support. These enclosures are specifically tailored for industrial environments, ensuring that the housed components are safeguarded against various environmental factors.

Working Principle

Type 5 PC Enclosures work by encasing the computer components within a robust structure that shields them from external elements such as dust, moisture, and physical impacts. The enclosures are typically made from materials like metals or polymers, which offer varying degrees of protection and durability. Metals, such as steel and aluminum, are commonly used due to their strength, malleability, and resistance to corrosion and oxidation. This makes them particularly useful in environments where durability and protection from harsh conditions are paramount.

Applications

Type 5 PC Enclosures are used in a variety of industrial settings where computers need to be protected from environmental hazards. Specific examples include manufacturing plants where dust and debris are prevalent, outdoor installations where moisture and temperature fluctuations are concerns, and in facilities that require protection against electromagnetic interference.

Advantages over other PC Enclosures

Type 5 PC Enclosures offer several advantages over standard PC enclosures. They are typically constructed from more durable materials, such as stainless steel or aluminum, which provide superior protection against corrosion and physical damage. This makes them ideal for use in harsh industrial environments where other enclosures might fail. Additionally, their design often includes features that facilitate the mounting and protection of internal components, such as PC boards, which can be crucial in maintaining the functionality and longevity of the housed equipment.

Limitations

One limitation of Type 5 PC Enclosures is that they can be more expensive than standard enclosures due to the use of high-quality materials and specialized design features. Additionally, their robust construction can make them heavier and more cumbersome to install and maintain, which might not be suitable for all applications.

Considerations

When selecting a Type 5 PC Enclosure, several factors should be considered. Initial costs can be higher due to the durable materials used, but this can be offset by the reduced need for frequent replacements and repairs. Operating expenses may also be lower in the long run due to the enhanced protection offered, which can prevent costly downtime and equipment failure. Durability is a key advantage, as these enclosures are designed to withstand harsh conditions, but this also means that they may require more effort to install and maintain. Accuracy in terms of fit and compatibility with existing systems should be verified to ensure optimal performance. Replacement and maintenance costs should be factored into the overall cost analysis, as these can vary depending on the specific materials and design features of the enclosure.

8 Results
Consoles for 3-Part Assembly -- TP 6722.500
from Rittal North America LLC

Four widths offer the ideal conditions for individual monitoring and a three-piece configuration of the TopConsole system. [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Moisture: 5
Desk Units for 2-Part Assembly -- TP 6711.500
from Rittal North America LLC

Four widths to complete the console system. [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Moisture: 5
Desk Units for 3-Part Assembly -- TP 6717.500
from Rittal North America LLC

Four widths form the bridge for a three-piece configuration of the TopConsole system. [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
  • Ingress Protection(IP) Rating Against Moisture: 5
PC enclosure system -- PC 5366.050
from Rittal North America LLC

***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
  • Features: Carrying Handle; Viewing Door / Window
PC enclosure system -- PC 5366.400
from Rittal North America LLC

Secure accommodation of all PC components, from monitors, to PCs, to keyboards. For ultimate ease of operation in a contemporary design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
  • Features: Carrying Handle
PC enclosure system -- PC 5366.450
from Rittal North America LLC

***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
  • Features: Carrying Handle
PC enclosure system -- PC 5368.050
from Rittal North America LLC

***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
  • Features: Carrying Handle; Viewing Door / Window
TP Consoles -- TP 6746.600
from Rittal North America LLC

One-piece console for operating and monitoring, with large mounting plate and a high protection category of IP 55, available in four different widths. The AX lock plate ensures a uniform appearance, and two-part gland plates are included with the supply for simple cable routing. [See More]

  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal Mounting plate: Carbon steel, 3.0 mm
  • Ingress Protection(IP) Rating Against Moisture: 5