Delrin Worms and Worm Gears

2 Results
Custom Worm and Worm Gear Sets
from Circle Gear & Machine Co., Inc.

With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10". For the gear, we can... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Worm; Worm Wheel
  • OD: 120
Bronze Worm Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can be made from different material according to end application, some... [See More]

  • Material: Aluminum; Brass; Cast Iron; Stainless; Delrin
  • Design: Metric
  • Gear Type: Worm
  • Module: 0.5 - 6