Biotechnology Rheometers
from AMETEK Brookfield
Rheological evaluation through controlled stress and controlled rate measurements offer superior viscosity profiling, thixotropic response, yield stress determination and creep analysis. The RST-CC Rheometer offers powerful flow characterization tools including ramp, loop, and single point testing. [See More]
- Industry / Application: Biotechnology; Chemical Processing; Food and Beverage; Pharmaceutical
- Technology / Test Method: Stress Rheometer
- Dynamic Viscosity Range: 1.00E-3 to 100000
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable (optional feature); SPC or Application Software (optional feature); Video
from Anton Paar
HTR is the first fully automated rheometer available. Rheological measurements are carried out by Physica MCR rheometers in the high quality the instruments are known for, while a robot handles all additional tasks pertaining to the measurement: sample loading, sample trimming and the cleaning of... [See More]
- Industry / Application: Biotechnology; Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Education and Research
- Display & Special Features: Benchtop or Laboratory
from Anton Paar
The new MCR rheometers are based on a concept at the cutting edge of technology. The EC motor technique, the low friction bearing and the patented normal force sensor have been optimized over years to satisfy the highest demands of rheologists. Any type or combination of rheological tests, both in... [See More]
- Industry / Application: Biotechnology; Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Education and Research
- Technology / Test Method: Controlled Strain
- Torque Range: 0.2500 to 200
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement; Video
from Anton Paar
RheolabQC is a quality control rheometer based on state-of-the-art technologies also used in R&D rheometers. It combines unrivaled performance with easy operation and robust design. From quick single-point checks over flow curve and yield point determinations to complex rheological investigations:... [See More]
- Industry / Application: Biotechnology; Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Education and Research
- Torque Range: 75
- Dynamic Viscosity Range: 1 to 1.00E10
- Shear Rate Range: 1000 to 4000