Capillary Rheometers
from Instron®
Plastics are amazing materials with the unique ability to flow when heated to relatively low temperatures. They can be formed into a wide variety of shapes and tailored for many different applications. However, their flow properties during this process are complex and affected by many parameters. [See More]
- Technology / Test Method: Capillary
- Industry / Application: Plastics
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
from Dynisco
Features and Benefits. All digital calibration. Increased speed and force range. Advanced electronics and software enable up to 45 shear stress or shear rate data points per test. Unique algorithms for polymer melt stability. Bi-directional communications enable test parameters to be downloaded from... [See More]
- Technology / Test Method: Capillary; Controlled Strain (Shear) Rate
- Industry / Application: Plastics
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Measurement; Video
from Malvern Instruments, Inc.
Advanced, powerful floor standing capillary rheometry units suitable for research and product development. Since its launch, the Rosand RH7 has set new standards in research level capillary rheometry. Today, the Rosand RH7 is used in several hundred research laboratories around the world for a range... [See More]
- Technology / Test Method: Capillary; Controlled Strain (Shear) Rate
- Industry / Application: Food and Beverage; Pharmaceutical; Plastics; Inks, Ceramics
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
from Shimadzu Scientific Instruments, Inc.
The CFT100D capillary rheometer is a stand-alone instrument with a wide range of extruding pressures and test temperatures. It offers consistency between "Stroke-time curve at constant temperature" and "Stroke-temperature curve at constant heating rate". DSophisticated, intuitive, highly efficient... [See More]
- Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Video
- Dynamic Viscosity Range: 160 to 2.00E8
- Industry / Application: Adhesives; Cosmetics; Chemical Processing; Food and Beverage; Plastics; Rubber, Fibers, Toners
from Dynisco
Features and Benefits. On-line melt flow rate correlated to ASTM D1238. On-line apparent viscosities. Data exchange by analog and digital input/outputs. Customer specified solutions. Systems for hazardous locations. Compact measuring head for close extruder connection. Robust and precise pressure... [See More]
- Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
- Shear Rate Range: 1 to 7500
- Dynamic Viscosity Range: 10000 to 1.00E8
- Display & Special Features: Process Line Mounted for Continuous Monitoring; PC Interface / Networkable; Temperature Measurement; Video
from Malvern Instruments, Inc.
The RH2000 series of bench top capillary rheometers are compact systems capable of most testing requirements encountered in capillary rheometry. The series is available in both single bore or twin bore configurations in the form of the RH2100 and the RH2200. Both versions of Rosand's bench top... [See More]
- Technology / Test Method: Capillary; Controlled Strain (Shear) Rate
- Industry / Application: Food and Beverage; Pharmaceutical; Plastics; Inks, Ceramics
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement