Specialty / Other Rheometers
from Malvern Instruments, Inc.
The world renowned Bohlin DSR II rheometer, the industry standard dynamic shear rheometer for SHRP and AASHTO asphalt test. (Complies with AASHTO TP5). Fully automated, robust and easy to use. Developed in close cooperation with SHRP researchers, the Bohlin DSR asphalt rheometer set new standards in... [See More]
- Technology / Test Method: Controlled Strain (Shear) Rate; Stress Rheometer; Stable Temperature Control
- Industry / Application: Asphalt
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
from KRÜSS Scientific
Emulsions and foams are constantly in motion during production or transport. The interfaces of droplets or bubbles are stretched during these processes and the surface tension or interfacial tension responds to the stretching. The speed and degree of this response have an impact on the stability of... [See More]
- Dynamic Viscosity Range: 5000
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
- Technology / Test Method: Evaluates video images of drops or gas bubbles at a dosing needle to measure the surface or interfacial tension
- Industry / Application: Cosmetics; Food and Beverage; Petroleum
from Anton Paar
Anton Paar introduces a groundbreaking high-end rheometer in a class of its own:MCR 702 TwinDrive ™. For the first time ever in the history of rheometry, rheological tests can be performed with two torque transducers and drive units at once: Two powerful EC motor units in a combined modular... [See More]
- Torque Range: 1.00E-6 to 230
- Display & Special Features: PC Interface / Networkable; SPC or Application Software; Video
- Technology / Test Method: TwinDrive Technology: Two Powerful, Synchronous EC Motor Drives in One Single Modular Setup
- Industry / Application: Cosmetics; Chemical Processing; Energy; Food and Beverage; Petroleum; Pharmaceutical
from Malvern Instruments, Inc.
An advanced rheometer system incorporating Rotonetic 2 drive, patented, adaptive control technology which is optimized for both strain controlled and stress controlled operation. Key technical features include a broad torque range which extends to 200mNm and makes the Gemini suitable for a wide... [See More]
- Torque Range: 5.00E-5 to 150
- Display & Special Features: Benchtop or Laboratory; SPC or Application Software; Temperature Measurement
- Technology / Test Method: Controlled Strain; Stress Rheometer; Rotonetic 2
- Industry / Application: Adhesives; Cosmetics; Chemical Processing; Food and Beverage; Pharmaceutical; Plastics; Asphalt