Controlled Strain (Shear) Rate Rheometers

10 Results
Capillary Rheometer (LCR 7000 Series)
from Dynisco

Features and Benefits. All digital calibration. Increased speed and force range. Advanced electronics and software enable up to 45 shear stress or shear rate data points per test. Unique algorithms for polymer melt stability. Bi-directional communications enable test parameters to be downloaded from... [See More]

  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate
  • Industry / Application: Plastics
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Measurement; Video
Capillary Rheometer -- CFT-100D
from Shimadzu Scientific Instruments, Inc.

The CFT100D capillary rheometer is a stand-alone instrument with a wide range of extruding pressures and test temperatures. It offers consistency between "Stroke-time curve at constant temperature" and "Stroke-temperature curve at constant heating rate". DSophisticated, intuitive, highly efficient... [See More]

  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Video
  • Dynamic Viscosity Range: 160 to 2.00E8
  • Industry / Application: Adhesives; Cosmetics; Chemical Processing; Food and Beverage; Plastics; Rubber, Fibers, Toners
Asphalt Rheometer -- DSRII
from Malvern Instruments, Inc.

The world renowned Bohlin DSR II rheometer, the industry standard dynamic shear rheometer for SHRP and AASHTO asphalt test. (Complies with AASHTO TP5). Fully automated, robust and easy to use. Developed in close cooperation with SHRP researchers, the Bohlin DSR asphalt rheometer set new standards in... [See More]

  • Technology / Test Method: Controlled Strain (Shear) Rate; Stress Rheometer; Stable Temperature Control
  • Industry / Application: Asphalt
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
Pressurized Rheometer -- PVS-B1-D-HC
from AMETEK Brookfield

The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. [See More]

  • Technology / Test Method: Controlled Strain (Shear) Rate
  • Display & Special Features: Process Line Mounted for Continuous Monitoring
  • Dynamic Viscosity Range: 2.00E6 to 5.00E6
Continuous Melt Rheometer (CMR IV)
from Dynisco

Features and Benefits. On-line melt flow rate correlated to ASTM D1238. On-line apparent viscosities. Data exchange by analog and digital input/outputs. Customer specified solutions. Systems for hazardous locations. Compact measuring head for close extruder connection. Robust and precise pressure... [See More]

  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
  • Shear Rate Range: 1 to 7500
  • Dynamic Viscosity Range: 10000 to 1.00E8
  • Display & Special Features: Process Line Mounted for Continuous Monitoring; PC Interface / Networkable; Temperature Measurement; Video
Capillary Rheometer -- RH7
from Malvern Instruments, Inc.

Advanced, powerful floor standing capillary rheometry units suitable for research and product development. Since its launch, the Rosand RH7 has set new standards in research level capillary rheometry. Today, the Rosand RH7 is used in several hundred research laboratories around the world for a range... [See More]

  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate
  • Industry / Application: Food and Beverage; Pharmaceutical; Plastics; Inks, Ceramics
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
Flow Characterization Rheometer (FCR-R)
from Dynisco

Features and Benefits. On ‐line apparent viscosities over a broad shear rate. range. Unique dual capillary design with return stream. On ‐line measurements of polymer extensional properties. Data exchange by analog and digital input/outputs. Simple calibration. Description. Specifically... [See More]

  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
  • Shear Rate Range: 1 to 5000
  • Dynamic Viscosity Range: 10000 to 1.00E8
  • Display & Special Features: Process Line Mounted for Continuous Monitoring; PC Interface / Networkable; Temperature Measurement; Video
CVO Rheometer -- CVO 100
from Malvern Instruments, Inc.

The Bohlin CVO rheometer is a flexible rheometer system suitable for research, product development and quality control. Since its formation, Malvern has been innovative in developing state of the art rheometer systems. Renowned for their accuracy, quality and ease of use, the Bohlin VOR, Gemini and... [See More]

  • Technology / Test Method: Rotational; Controlled Strain (Shear) Rate; Controlled Strain; Stress Rheometer
  • Display & Special Features: Benchtop or Laboratory; SPC or Application Software; Temperature Measurement
  • Torque Range: 5.00E-4 to 100
  • Industry / Application: Adhesives; Cosmetics; Chemical Processing; Food and Beverage; Pharmaceutical; Plastics; Asphalt
ViscoSensor Online Rheometer
from Dynisco

Features and Benefits. Attaches to process using a single M18 pressure port or flange mounting. Effective solution for online viscosity or melt index monitoring. No waste stream, tested sample is returned to process. Online ASTM D1238 melt flow rate, ISO 1133, or JIS K 7210. Online apparent and... [See More]

  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
  • Shear Rate Range: 0.1000 to 4000
  • Dynamic Viscosity Range: 10000 to 1.00E8
  • Display & Special Features: Process Line Mounted for Continuous Monitoring; PC Interface / Networkable; Temperature Measurement; Video
RH2000 Series -- RH2100
from Malvern Instruments, Inc.

The RH2000 series of bench top capillary rheometers are compact systems capable of most testing requirements encountered in capillary rheometry. The series is available in both single bore or twin bore configurations in the form of the RH2100 and the RH2200. Both versions of Rosand's bench top... [See More]

  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate
  • Industry / Application: Food and Beverage; Pharmaceutical; Plastics; Inks, Ceramics
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement