Computer Interface / Networkable Rheometers

21 Results
Drop Shape Analyzer -- DSA30R
from KRÜSS Scientific

Emulsions and foams are constantly in motion during production or transport. The interfaces of droplets or bubbles are stretched during these processes and the surface tension or interfacial tension responds to the stretching. The speed and degree of this response have an impact on the stability of... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
  • Technology / Test Method: Evaluates video images of drops or gas bubbles at a dosing needle to measure the surface or interfacial tension
  • Dynamic Viscosity Range: 5000
  • Industry / Application: Cosmetics; Food and Beverage; Petroleum
Rheometer -- DSR 500 CP 4000 Plus
from CSC Scientific Company, Inc.

The DSR 500 CP 4000 Plus Rheometer is a flexible cone-plate rheometer that offers the same features as the RM 200 CP 4000 Plus Rheometer - integrated temperature probe, temperature control, and programming and saving multi-step tests and flow curves directly on the instrument - with the additional... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Capillary Rheometer -- CFT-100D
from Shimadzu Scientific Instruments, Inc.

The CFT100D capillary rheometer is a stand-alone instrument with a wide range of extruding pressures and test temperatures. It offers consistency between "Stroke-time curve at constant temperature" and "Stroke-temperature curve at constant heating rate". DSophisticated, intuitive, highly efficient... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Video
  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
  • Dynamic Viscosity Range: 160 to 2.00E8
  • Industry / Application: Adhesives; Cosmetics; Chemical Processing; Food and Beverage; Plastics; Rubber, Fibers, Toners
Asphalt Rheometer -- DSRII
from Malvern Instruments, Inc.

The world renowned Bohlin DSR II rheometer, the industry standard dynamic shear rheometer for SHRP and AASHTO asphalt test. (Complies with AASHTO TP5). Fully automated, robust and easy to use. Developed in close cooperation with SHRP researchers, the Bohlin DSR asphalt rheometer set new standards in... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
  • Industry / Application: Asphalt
  • Technology / Test Method: Controlled Strain (Shear) Rate; Stress Rheometer; Stable Temperature Control
Rheological Analyzer of Dough -- Alveolab
from KPM Analytics

Product Overview. Automated & Fully Controlled Alveograph Test Conditions. The Alveolab ® is an easy to use, versatile analyzer that provides automated testing of flour and dough characteristics. The instrument is self-controlled with its own cooling system, automatic water injection, and... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Industry / Application: Food and Beverage
Capillary Rheometer (LCR 7000 Series)
from Dynisco

Features and Benefits. All digital calibration. Increased speed and force range. Advanced electronics and software enable up to 45 shear stress or shear rate data points per test. Unique algorithms for polymer melt stability. Bi-directional communications enable test parameters to be downloaded from... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Measurement; Video
  • Industry / Application: Plastics
  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate
Capillary Rheometers
from Instron®

Plastics are amazing materials with the unique ability to flow when heated to relatively low temperatures. They can be formed into a wide variety of shapes and tailored for many different applications. However, their flow properties during this process are complex and affected by many parameters. [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
  • Industry / Application: Plastics
  • Technology / Test Method: Capillary
MCR 702 TwinDrive™
from Anton Paar

Anton Paar introduces a groundbreaking high-end rheometer in a class of its own:MCR 702 TwinDrive ™. For the first time ever in the history of rheometry, rheological tests can be performed with two torque transducers and drive units at once: Two powerful EC motor units in a combined modular... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC or Application Software; Video
  • Technology / Test Method: TwinDrive™ Technology: Two Powerful, Synchronous EC Motor Drives in One Single Modular Setup
  • Torque Range: 1.00E-6 to 230
  • Industry / Application: Cosmetics; Chemical Processing; Energy; Food and Beverage; Petroleum; Pharmaceutical
All-In-One Rheometer DV3T™ -- DV3T5xHB
from AMETEK Brookfield

A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement; Video
  • Accuracy: 1
  • Dynamic Viscosity Range: 4000 to 1.60E9
  • Technology / Test Method: Rotational
Thermoelectric Bending-Beam Rheometer -- TE-BBR
from CANNON Instrument Company

For Low Temperature Flexural Creep Testing of Asphalt Binders. ASTM D6648, AASHTO T313, SHRP Binder Provisions. The TE-BBR is a thermoelectrically-cooled bending beam rheometer for testing flexural creep of asphalt binders from ambient to –36 °C ( ± 0.03 °C). The crack seal... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; Video
  • Industry / Application: Asphalt
  • Technology / Test Method: Stress Rheometer
Rheometer -- DSR 500 Plus
from CSC Scientific Company, Inc.

The DSR 500 Plus Rheometer provides the full rheological features of the RM 200 Plus, while also allowing you to direct curves and control shear stress directly on the instrument. It has a wide speed and torque range, and is compatible with all spindles and temperature control accessories. You can... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Kinexus Rotational Rheometer -- Kinexus Ultra
from Malvern Instruments, Inc.

Kinexus is a unique rheometer designed for tomorrow's rheology needs across all industries and application areas. Designed from the ground up, the Kinexus rheology platform is the result of more than four years intensive product development. Kinexus enables you to precisely analyze the rheology, or... [See More]

  • Display & Special Features: Handheld, Portable or Field; PC Interface / Networkable; SPC or Application Software
  • Technology / Test Method: Rotational; Controlled Strain; Stress Rheometer
  • Torque Range: 3.00E-6 to 250
Rheological Analyzer of Dough -- AlveoPC
from KPM Analytics

Product Overview. Measure Tenacity, Extensibility, Elasticity, & Baking Strength of Dough. The AlveoPC is a benchtop analyzer for technicians that only conduct standard Alveograph tests at constant hydration and work in a laboratory where temperature and humidity are perfectly controlled. The... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Industry / Application: Food and Beverage
Continuous Melt Rheometer (CMR IV)
from Dynisco

Features and Benefits. On-line melt flow rate correlated to ASTM D1238. On-line apparent viscosities. Data exchange by analog and digital input/outputs. Customer specified solutions. Systems for hazardous locations. Compact measuring head for close extruder connection. Robust and precise pressure... [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring; PC Interface / Networkable; Temperature Measurement; Video
  • Shear Rate Range: 1 to 7500
  • Dynamic Viscosity Range: 10000 to 1.00E8
  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
MCR Rheometer Series -- MCR 52
from Anton Paar

The new MCR rheometers are based on a concept at the cutting edge of technology. The EC motor technique, the low friction bearing and the patented normal force sensor have been optimized over years to satisfy the highest demands of rheologists. Any type or combination of rheological tests, both in... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement; Video
  • Technology / Test Method: Controlled Strain
  • Torque Range: 0.2500 to 200
  • Industry / Application: Biotechnology; Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Education and Research
Pressurized Rheometer -- PVS™
from AMETEK Brookfield

The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
  • Shear Rate Range: 1700
  • Dynamic Viscosity Range: 0.5000 to 3.60E7
  • Technology / Test Method: Rotational
RM 200 Touch Rheometer
from CSC Scientific Company, Inc.

Widest speed range of 0.3 - 1500 rpm. Generate and fit flow curves directly on the instrument. Control externally with optional software. Shear-rate imposed rheometer [See More]

  • Display & Special Features: PC Interface / Networkable
RH2000 Series -- RH2100
from Malvern Instruments, Inc.

The RH2000 series of bench top capillary rheometers are compact systems capable of most testing requirements encountered in capillary rheometry. The series is available in both single bore or twin bore configurations in the form of the RH2100 and the RH2200. Both versions of Rosand's bench top... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
  • Industry / Application: Food and Beverage; Pharmaceutical; Plastics; Inks, Ceramics
  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate
Rheological Analyzer of Dough During Mixing -- Mixolab 2
from KPM Analytics

The Mixolab 2 automated analyzer is used to measure the rheological characteristics of dough during mixing, as well as the quality of starch and protein to enhance the quality of baked goods and for improved manufacturing process control. [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Industry / Application: Food and Beverage
Flow Characterization Rheometer (FCR-R)
from Dynisco

Features and Benefits. On ‐line apparent viscosities over a broad shear rate. range. Unique dual capillary design with return stream. On ‐line measurements of polymer extensional properties. Data exchange by analog and digital input/outputs. Simple calibration. Description. Specifically... [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring; PC Interface / Networkable; Temperature Measurement; Video
  • Shear Rate Range: 1 to 5000
  • Dynamic Viscosity Range: 10000 to 1.00E8
  • Technology / Test Method: Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
Quality Control Rheometer -- RheolabQC
from Anton Paar

RheolabQC is a quality control rheometer based on state-of-the-art technologies also used in R&D rheometers. It combines unrivaled performance with easy operation and robust design. From quick single-point checks over flow curve and yield point determinations to complex rheological investigations:... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
  • Torque Range: 75
  • Dynamic Viscosity Range: 1 to 1.00E10
  • Shear Rate Range: 1000 to 4000