1/8" NPT Electro-Pneumatic Transducers
from ControlAir LLC
The Type-595XP Explosionproof I/P (current to pressure) transducer converts a 4 –20mA electrical current signal to a proportionally linear pneumatic output. The unique conversion technology utilizing open loop control provides a high level of accuracy and repeatability for the operation of... [See More]
- Connector: 1/8" NPT
- Accuracy: 0.001
- Output Pressure: 3.0 to 30.0
- Maximum Air Volume: 2.4
from ControlAir LLC
The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications. Conversion technology utilizing open loop... [See More]
- Connector: 1/8" NPT
- Accuracy: 0.001
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 6.0
from ControlAir LLC
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir ’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20... [See More]
- Connector: 1/8" NPT
- Maximum Supply Pressure: 30
- Accuracy: ± 0.10% of span max; ±0.03% of span typical
- Control Input: Analog Current Control