Aluminum Electro-Pneumatic Transducers

11 Results
PositionMaster Smart Positioner -- EDP300
from ABB Measurement & Analytics

The PositionMaster features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the positioner allow for considerable time savings as well as optimum control behavior. Because of its... [See More]

  • Body Material: Aluminum
  • Connector: 3/8" NPT; 1/2" NPT
  • Output Pressure: 3.0 to 15.0
  • Features: Digital Gauge; Explosion Proof
Current / Voltage to Pressure Converter -- IP411
from OMEGA Engineering, Inc.

Models IP411 and IP413 accept 4-20 mA, 0-10 V and 0-5 V signals and convert these analog signals to proportional linear pneumatic outputs (3-15 or 0-20 psi). Unlike other units which bleed air to maintain pressure, the IP411 and IP413 use a silicon pressure sensor and an electropneumatic converter... [See More]

  • Body Material: Aluminum
  • Accuracy: 1 FS
  • Output Pressure: 0.0 to 20.0
  • Maximum Air Volume: 0.5
Economy Miniature Electro-Pneumatic Transducer R84 Series
from ASCO

The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no matter how much the... [See More]

  • Body Material: Aluminum
  • Maximum Air Volume: 12.0
  • Output Pressure: 3.0 to 120.0
  • Maximum Supply Pressure: 150
Explosion-Proof I/P Transducer -- 595XP
from ControlAir LLC

The Type-595XP Explosionproof I/P (current to pressure) transducer converts a 4 –20mA electrical current signal to a proportionally linear pneumatic output. The unique conversion technology utilizing open loop control provides a high level of accuracy and repeatability for the operation of... [See More]

  • Body Material: Aluminum
  • Accuracy: 0.001
  • Output Pressure: 3.0 to 30.0
  • Maximum Air Volume: 2.4
Miniature I/P Air Pressure Control -- IP610
from OMEGA Engineering, Inc.

The IP610 is an electronic pressure regulator that converts a variable 4 to 20 mA signal to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision... [See More]

  • Body Material: Aluminum
  • Accuracy: 1 FS
  • Output Pressure: 0.0 to 120.0
  • Maximum Air Volume: 20.0
Explosion-Proof I/P Transducer -- 950-AC
from ControlAir LLC

Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current signal to a stable, pneumatic output to actuate valves. Its NEMA 4X (IP65) housing is... [See More]

  • Body Material: Aluminum
  • Accuracy: 0.001
  • Output Pressure: 3.0 to 15.0
  • Maximum Air Volume: 12.0
Miniature I/P Air Pressure Control -- IP710
from OMEGA Engineering, Inc.

The IP710 series l/P transducers are a series of compact high accuracy electronic pressure regulators that convert a 4 to 20 mA signal to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the IP710 provides precise, stable pressure outputs to final control elements. [See More]

  • Body Material: Aluminum
  • Accuracy: 0.1 FS
  • Output Pressure: 0.0 to 100.0
  • Maximum Air Volume: 20.0
I/P Transducer -- 590X-ACPK
from ControlAir LLC

The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications. Conversion technology utilizing open loop... [See More]

  • Body Material: Aluminum
  • Accuracy: 0.001
  • Output Pressure: 3.0 to 15.0
  • Maximum Air Volume: 6.0
I/PAC I/P Transducer -- Type 595XP/Type 330 Combination
from ControlAir LLC

Explosion-proof field mounted I/P transducers from ControlAir are now offered as an integrated package that comes preassembled with a filter regulator and pressure gauge. Users can choose from different versions of either the Type-950XP or Type-595XP I/P combined with the Type-330 filter regulator. [See More]

  • Body Material: Aluminum
  • Accuracy: 0.3
  • Output Pressure: 3.0 to 30.0
  • Maximum Air Volume: 2.4
Miniature I/P, E/P Transducer -- 550-ACA
from ControlAir LLC

The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument... [See More]

  • Body Material: Aluminum
  • Accuracy: 0.005
  • Output Pressure: 3.0 to 15.0
  • Maximum Air Volume: 12.0
Precision I/P, E/P Transducer -- 900-ACA
from ControlAir LLC

The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure outputs to final... [See More]

  • Body Material: Aluminum
  • Accuracy: 0.001
  • Output Pressure: 3.0 to 15.0
  • Maximum Air Volume: 20.0