Explosion Proof Electro-Pneumatic Transducers

9 Results
Transducers, T6000
from Rotork plc

T6000 compact size E/P, I/P pressure transducer is a field reversible unit that provides an output directly or inversely proportional to the input signal. Its six available output pressure ranges and six available input signal ranges meet most process and machine requirements. The T6000 series is... [See More]

  • Output Pressure: 0.0 to 120.0
  • Features: Explosion Proof
I/P Signal Converter -- TEIP11
from ABB Measurement & Analytics

The I/P converter with various housing is available for cabinet installation, field installation, rail installation and as slide-in type. The signal conversion is based on standard signals. Current signals 0/4 to 20 mA are converted to pressure signals 0.2 to 1 bar or 3 to 15 psi. [See More]

  • Output Pressure: 3.0 to 15.0
  • Control Input: Analog Current Control
  • Maximum Supply Pressure: 150
  • Connector: 1/8" NPT (optional feature)
Transducers, TXI7800
from Rotork plc

Designed for use in hazardous environments, the Rotork Fairchild TXI7800 series product is an explosionproof I/P pressure transducer. It operates under the same principles as the T7800 product; however the TXI series includes NEMA 4X explosionproof construction. Our design isolates the electronics... [See More]

  • Output Pressure: 0.0 to 120.0
  • Features: Explosion Proof
  • Accuracy: Accuracy as low as 0.15%
PositionMaster Smart Positioner -- EDP300
from ABB Measurement & Analytics

The PositionMaster features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the positioner allow for considerable time savings as well as optimum control behavior. Because of its... [See More]

  • Output Pressure: 3.0 to 15.0
  • Body Material: Aluminum
  • Connector: 3/8" NPT; 1/2" NPT
  • Features: Digital Gauge; Explosion Proof
Transducers, TXI7850
from Rotork plc

TXI7850 I/P Pressure Transducer operates under the same basic principles as the TXI7800, yet improves upon the design. By encapsulating and otherwise protecting the critical components, Rotork Fairchild designed the Explosionproof TXI7850 I/P Pressure Transducer to be highly resistant to moisture... [See More]

  • Output Pressure: 0.0 to 120.0
  • Features: Explosion Proof
  • Accuracy: Accuracy as low as 0.15%
Explosion-Proof I/P Transducer -- 950-AC
from ControlAir LLC

Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current signal to a stable, pneumatic output to actuate valves. Its NEMA 4X (IP65) housing is... [See More]

  • Output Pressure: 3.0 to 15.0
  • Maximum Air Volume: 12.0
  • Accuracy: 0.001
  • Maximum Supply Pressure: 100
I/PAC I/P Transducer -- Type 595XP/Type 330 Combination
from ControlAir LLC

Explosion-proof field mounted I/P transducers from ControlAir are now offered as an integrated package that comes preassembled with a filter regulator and pressure gauge. Users can choose from different versions of either the Type-950XP or Type-595XP I/P combined with the Type-330 filter regulator. [See More]

  • Output Pressure: 3.0 to 30.0
  • Maximum Air Volume: 2.4
  • Accuracy: 0.3
  • Maximum Supply Pressure: 42
Pneumatic-to-Current P/I Transducer -- P200
from ControlAir LLC

Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir ’s Dahl P200 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20... [See More]

  • Accuracy: ± 0.15% of span guaranteed; ±0.10% of span typical
  • Control Input: Analog Current Control
  • Maximum Supply Pressure: 30
  • Connector: 1/4" NPT; 1/2" NPT
Pneumatic-to-Current P/I Transducer -- P290
from ControlAir LLC

Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir ’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20... [See More]

  • Accuracy: ± 0.10% of span max; ±0.03% of span typical
  • Control Input: Analog Current Control
  • Maximum Supply Pressure: 30
  • Connector: 1/8" NPT