Current Control Electro-Pneumatic Transducers
from ABB Measurement & Analytics
The I/P converter with various housing is available for cabinet installation, field installation, rail installation and as slide-in type. The signal conversion is based on standard signals. Current signals 0/4 to 20 mA are converted to pressure signals 0.2 to 1 bar or 3 to 15 psi. [See More]
- Control Input: Analog Current Control
- Maximum Supply Pressure: 150
- Output Pressure: 3.0 to 15.0
- Connector: 1/8" NPT (optional feature)
from OMEGA Engineering, Inc.
Models IP411 and IP413 accept 4-20 mA, 0-10 V and 0-5 V signals and convert these analog signals to proportional linear pneumatic outputs (3-15 or 0-20 psi). Unlike other units which bleed air to maintain pressure, the IP411 and IP413 use a silicon pressure sensor and an electropneumatic converter... [See More]
- Control Input: Analog Voltage Control; Analog Current Control
- Accuracy: 1 FS
- Output Pressure: 0.0 to 20.0
- Maximum Air Volume: 0.5
from ControlAir LLC
The ControlAir Type-500X converts a current or voltage input signal to a linearly proportional pneumatic output pressure. This versatile instrument is designed for control applications that require a high degree of reliability and repeatability at an economical cost. The Type-500X is available in... [See More]
- Control Input: Analog Current Control
- Accuracy: 0.005
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 20.0
from AW Company
Accepts voltage, current, or touch key input; highly visible LED display [See More]
- Control Input: Analog Voltage Control; Analog Current Control
- Accuracy: +/-0.3% F.S.
- Output Pressure: 0.0 to 100.0
- Maximum Air Volume: 0.6
from ASCO
The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no matter how much the... [See More]
- Control Input: Analog Voltage Control; Analog Current Control
- Maximum Air Volume: 12.0
- Output Pressure: 3.0 to 120.0
- Maximum Supply Pressure: 150
from OMEGA Engineering, Inc.
A “current to pressure ” converter (I/P) converts an analog signal (4 to 20 mA) to a proportional linear pneumatic output (3 to 15 psig). Its purpose is to translate the analog output from a control system into a precise, repeatable pressure value to control pneumatic... [See More]
- Control Input: Analog Current Control
- Accuracy: 0.5 FS
- Output Pressure: 3.0 to 120.0
- Maximum Air Volume: 10.0
from ControlAir LLC
The Type-595XP Explosionproof I/P (current to pressure) transducer converts a 4 –20mA electrical current signal to a proportionally linear pneumatic output. The unique conversion technology utilizing open loop control provides a high level of accuracy and repeatability for the operation of... [See More]
- Control Input: Analog Current Control
- Accuracy: 0.001
- Output Pressure: 3.0 to 30.0
- Maximum Air Volume: 2.4
from OMEGA Engineering, Inc.
The IP610 is an electronic pressure regulator that converts a variable 4 to 20 mA signal to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision... [See More]
- Control Input: Analog Current Control
- Accuracy: 1 FS
- Output Pressure: 0.0 to 120.0
- Maximum Air Volume: 20.0
from ControlAir LLC
Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current signal to a stable, pneumatic output to actuate valves. Its NEMA 4X (IP65) housing is... [See More]
- Control Input: Analog Current Control
- Accuracy: 0.001
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 12.0
from OMEGA Engineering, Inc.
The IP710 series l/P transducers are a series of compact high accuracy electronic pressure regulators that convert a 4 to 20 mA signal to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the IP710 provides precise, stable pressure outputs to final control elements. [See More]
- Control Input: Analog Current Control
- Accuracy: 0.1 FS
- Output Pressure: 0.0 to 100.0
- Maximum Air Volume: 20.0
from ControlAir LLC
The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications. Conversion technology utilizing open loop... [See More]
- Control Input: Analog Current Control
- Accuracy: 0.001
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 6.0
from ControlAir LLC
Explosion-proof field mounted I/P transducers from ControlAir are now offered as an integrated package that comes preassembled with a filter regulator and pressure gauge. Users can choose from different versions of either the Type-950XP or Type-595XP I/P combined with the Type-330 filter regulator. [See More]
- Control Input: Analog Current Control
- Accuracy: 0.3
- Output Pressure: 3.0 to 30.0
- Maximum Air Volume: 2.4
from ControlAir LLC
The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument... [See More]
- Control Input: Analog Current Control
- Accuracy: 0.005
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 12.0
from ControlAir LLC
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir ’s Dahl P200 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20... [See More]
- Control Input: Analog Current Control
- Maximum Supply Pressure: 30
- Accuracy: ± 0.15% of span guaranteed; ±0.10% of span typical
- Connector: 1/4" NPT; 1/2" NPT
from ControlAir LLC
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir ’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20... [See More]
- Control Input: Analog Current Control
- Maximum Supply Pressure: 30
- Accuracy: ± 0.10% of span max; ±0.03% of span typical
- Connector: 1/8" NPT
from ControlAir LLC
The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure outputs to final... [See More]
- Control Input: Analog Current Control
- Accuracy: 0.001
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 20.0