Outdoor Rated Electro-Pneumatic Transducers
from ControlAir LLC
The Type-595XP Explosionproof I/P (current to pressure) transducer converts a 4 –20mA electrical current signal to a proportionally linear pneumatic output. The unique conversion technology utilizing open loop control provides a high level of accuracy and repeatability for the operation of... [See More]
- Output Pressure: 3.0 to 30.0
- Maximum Air Volume: 2.4
- Accuracy: 0.001
- Maximum Supply Pressure: 42
from ControlAir LLC
Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current signal to a stable, pneumatic output to actuate valves. Its NEMA 4X (IP65) housing is... [See More]
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 12.0
- Accuracy: 0.001
- Maximum Supply Pressure: 100
from ControlAir LLC
The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications. Conversion technology utilizing open loop... [See More]
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 6.0
- Accuracy: 0.001
- Maximum Supply Pressure: 22
from ControlAir LLC
The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument... [See More]
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 12.0
- Accuracy: 0.005
- Maximum Supply Pressure: 150
from ControlAir LLC
The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure outputs to final... [See More]
- Output Pressure: 3.0 to 15.0
- Maximum Air Volume: 20.0
- Accuracy: 0.001
- Maximum Supply Pressure: 130