Electromechanical Time Delay Relays

41 Results
Compact Single-Range SS-8 Series -- SS-8062-04
from Macromatic Industrial Controls, Inc.

Industry-standard 8 pin octal sockets, low profile knob [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Interval
  • Time Range: Single Time Range
Delayed One-Shot Timer -- Model 334-H
from Time Mark Corporation

The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Upon... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: One-Shot
  • Time Range: Multiple Time Ranges
Seven Day Timer -- DTM-9
from EMX Industries, Inc.

The DTM-9 Seven Day Timer allows you to program your overhead doors, gates, and parking barriers for heavy traffic flow and lock-out times. The DTM-9 will keep your overhead doors, gates and parking barriers continuously open during rush hours. This will increase comfort and save on entry and exit... [See More]

  • Switch Type: Electromechanical
  • Time Range: Multiple Time Ranges; Field Selectable
  • Function Type: Single Function
  • Maximum: 168
Programmable Timing Relay -- RT24-BK
from Selecta Products

. UL (CANADA AND US) APPROVAL. 120/277 V COIL VOLTAGE. 24 HR TIMING RANGE. BUTTON TIMING ADJUSTMENT OPERATOR TYPE. OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H. TYPE ASTRONOMIC. COLOR BLACK. LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND... [See More]

  • Switch Type: Electromechanical
  • Maximum: 24
Alternating Timer -- HRISW21FT
from Littelfuse, Inc.

The HRPS and HRIS Series combine an electromechanical relay output with microcontroller timing circuitry. It is a factory programmed module available in any 1 of 13 standard functions. It offers 12 to 240V operation in two universal ranges and factory fixed, onboard, or external adjustable time... [See More]

  • Switch Type: Electromechanical
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Minimum: 0.1000 to 10
  • Mounting: Surface mount with 1 #10 (M5 x 0.8) screw
Economical Time Delay Relay -- 329A Series
from Marsh Bellofram Group of Companies

36mm x 36mm housing. Eight (8) Fixed Ranges: 3 Secs., 1 Sec, 1 Min., 3 Mins. Panel mounting or plug-in. 120VAC Operating Voltage. On-Delay Operation. 8-Pin Octal base. UL Listed [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Time Range: Single Time Range
Duplex Alternating Relays - ARP Series -- ARP012A2
from Macromatic Industrial Controls, Inc.

Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch &, timing relay, pressure switch, or other isolated... [See More]

  • Switch Type: Electromechanical
  • Display Type: None
  • Input Controls: Analog Front Panel
  • Contact Configuration: Normally Open (NO); Normally Closed (NC)
Delayed One-Shot Timer -- Model 364-H
from Time Mark Corporation

The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Upon... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: One-Shot
  • Time Range: Multiple Time Ranges
Programmable Timing Relay -- RT24-I
from Selecta Products

. UL (CANADA AND US) APPROVAL. 120/277 V COIL VOLTAGE. 24 HR TIMING RANGE. BUTTON TIMING ADJUSTMENT OPERATOR TYPE. OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H. TYPE ASTRONOMIC. COLOR IVORY. LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND... [See More]

  • Switch Type: Electromechanical
  • Maximum: 24
Delay On Make Timer -- TDM120AL
from Littelfuse, Inc.

The TDM Series is a delay-on-make timer that combines accurate digital circuitry with isolated, DPDT relay contacts in an industry standard 8-pin plug-in package. DIP switch adjustment allows precise selection of the time delay over the full time delay range. The TDM Series is the product of choice... [See More]

  • Switch Type: Electromechanical
  • Mounting: Plug-in socket
  • Minimum: 1 to 1023
  • Voltage Requirements: 120 V ac
Plug-In Adjustable Time Delay Relay -- 339B Series
from Marsh Bellofram Group of Companies

Wide choice of ranges. Cycle Progress Indication. High Accuracy. Multiple Timing Modes [See More]

  • Switch Type: Electromechanical
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Interval
  • Time Range: Multiple Time Ranges
Duplex Alternating Relays for 3 Switch Applications - ARP Series -- ARP012A8
from Macromatic Industrial Controls, Inc.

Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit. This reduces the cost of the panel by saving space,... [See More]

  • Switch Type: Electromechanical
  • Display Type: None
  • Input Controls: Analog Front Panel
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
Instant & Operate Delay -- Model 333-H
from Time Mark Corporation

The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Time Range: Multiple Time Ranges
Programmable Timing Relay -- RT24-LA
from Selecta Products

. UL (CANADA AND US) APPROVAL. 120/277 V COIL VOLTAGE. 24 HR TIMING RANGE. BUTTON TIMING ADJUSTMENT OPERATOR TYPE. OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H. TYPE ASTRONOMIC. COLOR LIGHT ALMOND. LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE... [See More]

  • Switch Type: Electromechanical
  • Maximum: 24
Interval Timer -- TDI120AL
from Littelfuse, Inc.

The TDI Series is an interval timer that combines accurate digital circuitry with isolated, 10A rated, DPDT relay contacts in an 8-pin plug-in package. The TDI Series features DIP switch selectable time delays ranging from 0.1 to 10,230 seconds in three ranges. The TDI Series is the product of... [See More]

  • Switch Type: Electromechanical
  • Mounting: Plug-in socket
  • Minimum: 1 to 1023
  • Voltage Requirements: 120 V ac
Plug-In Multi-Range Off-Delay/Interval -- 314B Series
from Marsh Bellofram Group of Companies

Dial selected adjustable ranges: 0.035 - 1.0 sec,. 0.18 - 10 sec., 1.8 - 100 sec. Dust, moisture and impact-resistant molded plastic case [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Off-Delay (optional feature); Interval (optional feature)
  • Time Range: Multiple Time Ranges
Instant & Operate Delay -- Model 363-H
from Time Mark Corporation

The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Time Range: Multiple Time Ranges
Programmable Timing Relay -- RT24-W
from Selecta Products

. UL (CANADA AND US) APPROVAL. 120/277 V COIL VOLTAGE. 24 HR TIMING RANGE. BUTTON TIMING ADJUSTMENT OPERATOR TYPE. OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H. TYPE ASTRONOMIC. COLOR WHITE. LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND... [See More]

  • Switch Type: Electromechanical
  • Maximum: 24
Relay-Output, Delay-on-Break Time Delay Relay -- TDB120AL
from Littelfuse, Inc.

The TDB Series combines accurate digital circuitry with isolated, 10A, DPDT or SPDT contacts in an 8 or 11-pin plug-in package. The TDB Series features DIP switch selectable time delays ranging from 0.1-10,230 seconds in three ranges. The TDB Series is the product of choice for custom control panel... [See More]

  • Switch Type: Electromechanical
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Minimum: 1 to 1023
  • Mounting: Plug-in socket
Interval Timer -- Model 332-H
from Time Mark Corporation

The Models 332 and 362 Interval Timers are designed for a wide usage in new or replacement industrial applications. Examples include automatic and batch control circuits, where the relay needs to be energized for a specific length of time after start-up. The Model 332 is a DPDT potentiometer... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Interval
  • Time Range: Multiple Time Ranges
Single Shot Timer -- TDS120AL
from Littelfuse, Inc.

The TDS Series combines accurate digital circuitry with isolated, 10A rated, DPDT or SPDT relay contacts in an 8 or 11-pin plug-in package. The TDS Series features DIP switch selectable time delays ranging from 0.1s to 10,230s in three ranges. The TDS Series is the product of choice for custom... [See More]

  • Switch Type: Electromechanical
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Minimum: 1 to 1023
  • Mounting: Plug-in socket
Interval Timer -- Model 362-H
from Time Mark Corporation

The Models 332 and 362 Interval Timers are designed for a wide usage in new or replacement industrial applications. Examples include automatic and batch control circuits, where the relay needs to be energized for a specific length of time after start-up. The Model 332 is a DPDT potentiometer... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Interval
  • Time Range: Multiple Time Ranges
Vending Coin Counter Timer -- HRV11SC
from Littelfuse, Inc.

The HRV combines the accuracy of microcontroller based circuitry with an electromechanical relay output. The HRV ’s switching capacity allows direct control of loads like compressors, pumps, motors, heaters, and lighting. The HRV “S ” version provides a vend time after the selected... [See More]

  • Switch Type: Electromechanical
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Contact Configuration: Normally Open (NO)
  • Mounting: Surface mount with 1 #10 (M5 x 0.8) screw
Interval/Lockout Timer -- Model 392-H
from Time Mark Corporation

The Model 392 Interval Lockout Timer is useful when you wish to de-energize the relay for a set period of time. Power is applied to the coil all the time. The Dry contact must close the initiate switch and re-open to energize the relay for the On time setting. At the end of the On time, the relay... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Interval
  • Time Range: Multiple Time Ranges
On Delay/Interval Timer -- Model 303-H
from Time Mark Corporation

The Model 303 can operate in 2 different timing modes: In the On Delay Mode: When power is applied to the coil, the timer will delay for the preset time before energizing the relay. The relay will remain energized as long as power is applied. Power must be removed to reset the timer. In the Interval... [See More]

  • Switch Type: Electromechanical
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Interval
  • Time Range: Multiple Time Ranges
On/Off Delay Relay -- Model 339-120
from Time Mark Corporation

The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is provided by means of an internal latching relay. Each time delay, on and off, is... [See More]

  • Switch Type: Electromechanical
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Off-Delay
  • Time Range: Single Time Range
Operate Delay Timer -- Model 330-H
from Time Mark Corporation

The Models 330 and 360 Operate Delay Timers are designed for a wide range of industrial applications. Examples include automatic and machine tool control circuits, HVAC circuits, and warm-up delay circuits. The Model 330 is a DPDT potentiometer (knob-adjust) timer. The Model 360 is a DPDT,... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Time Range: Multiple Time Ranges
Operate Delay Timer -- Model 360-H
from Time Mark Corporation

The Models 330 and 360 Operate Delay Timers are designed for a wide range of industrial applications. Examples include automatic and machine tool control circuits, HVAC circuits, and warm-up delay circuits. The Model 330 is a DPDT potentiometer (knob-adjust) timer. The Model 360 is a DPDT,... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Time Range: Multiple Time Ranges
Override Timer -- Model 349-2
from Time Mark Corporation

The Model 349 Series Override Timers are one-shot timers designed as lighting control timers or override controls for energy management applications. The timers are designed to operate from either 24 or 120 VAC and mount in a standard wall switch box. Wire leads allow connections to be made with... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: One-Shot
  • Time Range: Single Time Range
Programmable Timer -- Model 300-L
from Time Mark Corporation

The Model 300 Programmable Timer is designed to replace over 100 standard timers. One Model 300 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is available using silver... [See More]

  • Switch Type: Electromechanical
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Off-Delay; Interval; Recycle
  • Time Range: Multiple Time Ranges
Programmable Timer -- Model 301-H
from Time Mark Corporation

The Model 301 Programmable Timer is designed to replace over 100 standard timers. The Model 301 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is available using silver... [See More]

  • Switch Type: Electromechanical
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Off-Delay; Interval; Recycle
  • Time Range: Multiple Time Ranges
Programmable Timer -- Model 310-24
from Time Mark Corporation

The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high accuracy repeatability and... [See More]

  • Switch Type: Electromechanical
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Off-Delay; One-Shot; Interval; Recycle
  • Time Range: Multiple Time Ranges
Re-Acceleration Relay -- Model 553-01
from Time Mark Corporation

The Model 553 Re-Acceleration Relay is designed to take the place of a voltage sensing relay and two time delay relays. When voltage is applied to the Model 553, and the external start switch is closed, the adjustable on-delay time begins. After the delay period, the contacts will close. If the line... [See More]

  • Switch Type: Electromechanical
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Off-Delay
  • Time Range: Multiple Time Ranges
Recycle Timer - Off First -- Model 338-H
from Time Mark Corporation

The Models 338 and 368 Recycle Timers are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 338 is a DPDT potentiometer (knob-adjust). The Model 368 is a DPDT, high-accuracy digital input timer. Solid-state... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Recycle
  • Time Range: Multiple Time Ranges
Recycle Timer - Off First -- Model 368-H
from Time Mark Corporation

The Models 338 and 368 Recycle Timers are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 338 is a DPDT potentiometer (knob-adjust). The Model 368 is a DPDT, high-accuracy digital input timer. Solid-state... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Recycle
  • Time Range: Multiple Time Ranges
Recycle Timer - On First -- Model 358-H
from Time Mark Corporation

The Models 358 and 388 Recycle Timers (On Time First) are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 358 is a DPDT potentiometer (knob-adjust) timer. The Model 388 is a DPDT, high-accuracy digital... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Recycle
  • Time Range: Multiple Time Ranges
Recycle Timer - On First -- Model 388-H
from Time Mark Corporation

The Models 358 and 388 Recycle Timers (On Time First) are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 358 is a DPDT potentiometer (knob-adjust) timer. The Model 388 is a DPDT, high-accuracy digital... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Recycle
  • Time Range: Multiple Time Ranges
Release Delay Timer -- Model 331-H
from Time Mark Corporation

The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay timer. The Model 331 is a DPDT potentiometer... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Off-Delay
  • Time Range: Multiple Time Ranges
Release Delay Timer -- Model 361-H
from Time Mark Corporation

The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay timer. The Model 331 is a DPDT potentiometer... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: Off-Delay
  • Time Range: Multiple Time Ranges
Retriggerable One-Shot -- Model 335-H
from Time Mark Corporation

The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal electromechanical relay. With... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: One-Shot
  • Time Range: Multiple Time Ranges
Retriggerable One-Shot -- Model 365-H
from Time Mark Corporation

The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal electromechanical relay. With... [See More]

  • Switch Type: Electromechanical
  • Function Type: Single Function
  • Timer Type: One-Shot
  • Time Range: Multiple Time Ranges