Double Pole, Double Throw (DPDT) Time Delay Relays
Description
Double Pole, Double Throw (DPDT) Time Delay Relays are devices that control the connection of two separate circuits. They have six terminals and can switch between two different positions, allowing them to manage two independent circuits simultaneously. These relays are designed to change the position of their contacts after a preset time delay, which is initiated by the application of power.
Working Principle
DPDT Time Delay Relays operate by using a timing mechanism that delays the switching of contacts from one position to another. When power is applied, the relay begins timing, and after the preset delay, the contacts switch positions. This functionality is useful for applications requiring precise control over the timing of circuit connections, as it allows for the coordination of multiple processes or the sequencing of operations in complex systems.
Applications
DPDT Time Delay Relays are commonly used in applications where multiple circuits need to be controlled with precise timing. Specific examples include industrial automation systems where machinery needs to be started or stopped in a specific sequence, and in lighting systems where lights need to be turned on or off at predetermined intervals.
Advantages over other Time Delay Relays
One advantage of DPDT Time Delay Relays over other types is their ability to control two separate circuits simultaneously, which can be beneficial in complex systems requiring coordinated control. This dual control capability can reduce the need for additional relays, simplifying system design and potentially lowering costs.
Limitations
A limitation of DPDT Time Delay Relays is that they may not be suitable for applications requiring more than two circuits to be controlled simultaneously. Additionally, the mechanical nature of the relay contacts can lead to wear and tear over time, potentially affecting reliability and requiring maintenance.
Considerations
When considering the use of DPDT Time Delay Relays, it is important to evaluate initial costs, which can vary depending on the complexity and specifications of the relay. Operating expenses may include energy consumption and maintenance costs due to mechanical wear. Durability is generally good, but regular maintenance may be necessary to ensure accuracy and reliability. Replacement and maintenance costs should also be factored into the overall cost of ownership, as these relays may require periodic servicing to maintain optimal performance.
from Finder S.p.A. con unico socio
Type 12.62 Digital Time switch allows for “weekly ” programming. It can be programmed in “Classic ” mode via the joystick, or “Smart ” mode via smartphones with NFC communication. 2 CO 16 A outputs and functions: Switch ON, Switch OFF, Pulse. Features include: 2... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from RS Components, Ltd.
Solid-sate time delay relays with push-in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in control panels. The timers reduce power consumption by up to 60% to help reduce heat generation in control... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: One-Shot; Interval
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 60 Sec Delay 10A @ 120VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 2 Sec ~ 60 Sec
from Allen-Bradley / Rockwell Automation
700-HR General Purpose Dial Timing Relay, True Off Delay, No Reset for True Off-Delay, 0.05 seconds to 12.0 minutes, DPDT Timed, 24V AC/DC [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Timer Type: ON-Delay; Off-Delay
from Finder S.p.A. con unico socio
Type 12.A2 Weekly Astro time switches, 2 CO 16 A. ON/OFF and Pulse function. Two programming modes: – Classic via joystick or Smart via smartphone with NFC technology. – Astro program: calculation of sunrise and sunset times based on the date and geographical coordinates. Features... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from RS Components, Ltd.
Solid-sate time delay relays with push-in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in control panels. The timers reduce power consumption by up to 60% to help reduce heat generation in control... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Interval
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 5 Sec ~ 50 Sec Delay 10A @ 240VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 5 Sec ~ 50 Sec
from Finder S.p.A. con unico socio
Annual Astro Switch with Bluetooth Type 12.B2 with annual function, for scheduling over specified periods or specific days of the year. Ideal for schools, small automations, public lighting and advertising. Synchronizable via wireless GPS antenna (Type 012. BG.8.230) and expandable via Bluetooth... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from RS Components, Ltd.
Solid-sate timer delay relays with push in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in control panels. The timers reduce power consumption by up to 60% to help reduce heat generation in control... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Single Function
- Timer Type: ON-Delay
- Minimum: 0.1000
from DigiKey
Time Delay Relay Delay [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: Fixed, 6 Sec
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Min ~ 10 Hrs Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.05 Min ~ 10 Hrs
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Min ~ 10 Hrs Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.05 Min ~ 10 Hrs
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.05 Sec ~ 10 Min
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.05 Sec ~ 10 Min
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.05 Sec ~ 10 Min
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.05 Sec ~ 10 Min
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 6
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.05 Sec ~ 10 Min
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 6
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.2 Sec ~ 30 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.2 Sec ~ 30 Min
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 6
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.2 Sec ~ 30 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.2 Sec ~ 30 Min
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 6
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 60 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.5 Sec ~ 60 Min
from RS Components, Ltd.
Miniature timers with multiple time ranges and operating modes. â ¢ 8 or 14-pin models available. â ¢ Multiple operating modes. â ¢ Black design. â ¢ Power supply terminals on top and contact output terminals on bottom. â... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Delay ON, Flicker OFF Start, Flicker ON Start
- Minimum: 6
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 60 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.5 Sec ~ 60 Min
from RS Components, Ltd.
Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable. Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount. Mounting Type = DIN Rail. Series... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Operating Temperature: -4 to 113
from DigiKey
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Time Ranges: 0.05 Sec ~ 10 Min
- Function Type: Multi-function
- Mounting: Socket or Plug-in Style
from RS Components, Ltd.
Finder 84 Series multi function SMARTimer with NFC technology to connect to the Finder Toolbox smartphone app. The 84 series allows NFC smartphone programming and classic on device programming. The large backlit display allows easy reading of all information during the programming phase and normal... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Multi Function
- Minimum: 0.1000
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.1 Sec ~ 500 Hrs
from RS Components, Ltd.
Finder 84 Series multi function SMARTimer with NFC technology to connect to the Finder Toolbox smartphone app. The 84 series allows NFC smartphone programming and classic on device programming. The large backlit display allows easy reading of all information during the programming phase and normal... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Multi function with NFC
- Minimum: 0.1000
from DigiKey
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Time Ranges: 1 Sec ~ 500 Hrs
- Function Type: Multi-function
- Mounting: Socket or Plug-in Style
from RS Components, Ltd.
KAPPA series K3ZM20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc. Time Range = 1 s - 100 h. Mode of Operation = Flasher Pause First, OFF Delay, ON Delay, ON Delay with Control Input, Single Shot Leading Edge... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: ON-Delay; Off-Delay
- Minimum: 1
from DigiKey
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Time Ranges: 1 Sec ~ 500 Hrs
- Function Type: Multi-function
- Mounting: Socket or Plug-in Style
from RS Components, Ltd.
KAPPA series K3ZI20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc. Time Range = 1 s - 100 h. Mode of Operation = Asymmetric Flasher Pause First, Asymmetric Flasher Pulse First, ON Delay & OFF Delay with Control... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: ON-Delay; Off-Delay
- Minimum: 1
from DigiKey
Off-Delay Time Delay Relay DPDT (2 Form C) 0.04 Min ~ 10 Min Delay 3A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Off-Delay
- Time Ranges: 0.04 Min ~ 10 Min
from RS Components, Ltd.
KAPPA series K3ZS20 is a time delay relay with Star Delta functionality that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc. Time Range = 1 s - 3 min. Mode of Operation = Star Delta Start Up. Mounting Type = Plug In. Number of Timer Functions = Single. [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Single Function
- Timer Type: Star Delta Start Up
- Minimum: 1
from DigiKey
Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Recycle
- Time Ranges: 0.1 Sec ~ 500 Hrs
from RS Components, Ltd.
KAPPA series K3ZA20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 24 - 240 V ac/dc. Time Range = 1 s - 3 min. Mode of Operation = Maintained Single Shot Leading Edge, Maintained Single Shot Trailing Edge, OFF Delay without... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: ON-Delay; Off-Delay
- Minimum: 1
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.1 Sec ~ 500 Hrs
from RS Components, Ltd.
KAPPA series K3ZM11 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V ac/dc. Time Range = 1 s - 30 day. Mode of Operation = Flasher Pause First, OFF Delay with Control Contact, ON Delay, ON Delay with Control... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: ON-Delay; Off-Delay
- Minimum: 1
from DigiKey
Off-Delay Time Delay Relay DPDT (2 Form C) 0.04 Min ~ 10 Min Delay 3A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Off-Delay
- Time Ranges: 0.04 Min ~ 10 Min
from RS Components, Ltd.
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Multi Function
- Minimum: 0.0500
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.05 Sec ~ 10 Min
from RS Components, Ltd.
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Multi Function
- Minimum: 0.0500
from DigiKey
Off-Delay Time Delay Relay DPDT (2 Form C) 0.04 Min ~ 10 Min Delay 3A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Off-Delay
- Time Ranges: 0.04 Min ~ 10 Min
from RS Components, Ltd.
SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Function Type: Multi-function
- Timer Type: Multi Function
- Minimum: 0.0500
from DigiKey
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Ranges: 0.1 Sec ~ 500 Hrs
from Macromatic Industrial Controls, Inc.
Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch &, timing relay, pressure switch, or other isolated... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Display Type: None
- Input Controls: Analog Front Panel
- Switch Type: Electromechanical
from Time Mark Corporation
The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Upon... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: One-Shot
- Time Range: Multiple Time Ranges
from Eaton Corporation
AC OPERATED TYPE. 600 VAC 10 AMPERE, 240 VDC CONTACT RATING. UL, CSA APPROVAL. PANEL/CHANNEL MOUNTING. SCREW TERMINAL TYPE. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 0.1 TO 180 SEC TIMING RANGE. ON DELAY TIMING MODE. DPDT TIMED CONTACT CONFIGURATION. 4NO-4NC INSTANTANEOUS CONTACT CONFIGURATION. [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Minimum: 0.1000
from PHOENIX CONTACT USA
Multi-functional timer relay with 7 functions and two adjustable time ranges (50 ms - 10 h), wide-range power supply unit, 2 PDTs [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Time Ranges: 50 ms ... 10 h (10 time end ranges)
- Function Type: Multi-function
- Mounting: Screw connection
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 60 Sec Delay 10A @ 120VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 2
- Timer Type: ON-Delay
- Maximum: 0.0167
from Marsh Bellofram Group of Companies
36mm x 36mm housing. Eight (8) Fixed Ranges: 3 Secs., 1 Sec, 1 Min., 3 Mins. Panel mounting or plug-in. 120VAC Operating Voltage. On-Delay Operation. 8-Pin Octal base. UL Listed [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Range: Single Time Range
from Macromatic Industrial Controls, Inc.
Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit. This reduces the cost of the panel by saving space,... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Display Type: None
- Input Controls: Analog Front Panel
- Switch Type: Electromechanical
from Time Mark Corporation
The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Upon... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: One-Shot
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) 1 Min ~ 10 Min Delay 10A @ 240VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 60
- Timer Type: ON-Delay
- Maximum: 0.1667
from Marsh Bellofram Group of Companies
Wide choice of ranges. Cycle Progress Indication. High Accuracy. Multiple Timing Modes [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Multi-function
- Timer Type: ON-Delay; Interval
- Time Range: Multiple Time Ranges
from Macromatic Industrial Controls, Inc.
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Range: Multiple Time Ranges; Field Selectable
from Time Mark Corporation
The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) 5 Sec ~ 50 Sec Delay 10A @ 240VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 5
- Timer Type: ON-Delay
- Maximum: 0.0139
from Marsh Bellofram Group of Companies
Dial selected adjustable ranges: 0.035 - 1.0 sec,. 0.18 - 10 sec., 1.8 - 100 sec. Dust, moisture and impact-resistant molded plastic case [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Off-Delay (optional feature); Interval (optional feature)
- Time Range: Multiple Time Ranges
from Time Mark Corporation
The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) 1 Min ~ 10 Min Delay 10A @ 240VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 60
- Timer Type: ON-Delay
- Maximum: 0.1667
from Time Mark Corporation
The Models 332 and 362 Interval Timers are designed for a wide usage in new or replacement industrial applications. Examples include automatic and batch control circuits, where the relay needs to be energized for a specific length of time after start-up. The Model 332 is a DPDT potentiometer... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Interval
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 10A @ 120VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.1000
- Function Type: Multi-function
- Maximum: 10
from Time Mark Corporation
The Models 332 and 362 Interval Timers are designed for a wide usage in new or replacement industrial applications. Examples include automatic and batch control circuits, where the relay needs to be energized for a specific length of time after start-up. The Model 332 is a DPDT potentiometer... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Interval
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 60 Sec Delay 10A @ 240VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 2
- Timer Type: ON-Delay
- Maximum: 0.0167
from Time Mark Corporation
The Model 392 Interval Lockout Timer is useful when you wish to de-energize the relay for a set period of time. Power is applied to the coil all the time. The Dry contact must close the initiate switch and re-open to energize the relay for the On time setting. At the end of the On time, the relay... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Interval
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 1 Sec Delay 10A @ 115VAC/28VDC Chassis Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Time Ranges: Fixed, 1 Sec
- Timer Type: ON-Delay
- Mounting: Chassis Mount
from Time Mark Corporation
The Model 303 can operate in 2 different timing modes: In the On Delay Mode: When power is applied to the coil, the timer will delay for the preset time before energizing the relay. The relay will remain energized as long as power is applied. Power must be removed to reset the timer. In the Interval... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Multi-function
- Timer Type: ON-Delay; Interval
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 300 Sec Delay 10A @ 115VAC/28VDC Chassis Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Time Ranges: Fixed, 300 Sec
- Timer Type: ON-Delay
- Mounting: Chassis Mount
from Time Mark Corporation
The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is provided by means of an internal latching relay. Each time delay, on and off, is... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Multi-function
- Timer Type: ON-Delay; Off-Delay
- Time Range: Single Time Range
from Quarktwin Technology Ltd.
Star Delta Controller Time Delay Relay DPDT (2 Form C) Delay 16A @ 250VAC/24VDC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Mounting: Din Rail; DIN Rail
from Time Mark Corporation
The Models 330 and 360 Operate Delay Timers are designed for a wide range of industrial applications. Examples include automatic and machine tool control circuits, HVAC circuits, and warm-up delay circuits. The Model 330 is a DPDT potentiometer (knob-adjust) timer. The Model 360 is a DPDT,... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.01 Sec ~ 999 Hrs Delay 8A @ 400VAC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.0100
- Function Type: Multi-function
- Maximum: 999
from Time Mark Corporation
The Models 330 and 360 Operate Delay Timers are designed for a wide range of industrial applications. Examples include automatic and machine tool control circuits, HVAC circuits, and warm-up delay circuits. The Model 330 is a DPDT potentiometer (knob-adjust) timer. The Model 360 is a DPDT,... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: ON-Delay
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Off-Delay Time Delay Relay DPDT (2 Form C) Delay [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Timer Type: Off-Delay
from Time Mark Corporation
The Model 301 Programmable Timer is designed to replace over 100 standard timers. The Model 301 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is available using silver... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Multi-function
- Timer Type: ON-Delay; Off-Delay; Interval; Recycle
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Off-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 1.5
- Timer Type: Off-Delay
- Maximum: 0.0042
from Time Mark Corporation
The Models 338 and 368 Recycle Timers are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 338 is a DPDT potentiometer (knob-adjust). The Model 368 is a DPDT, high-accuracy digital input timer. Solid-state... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Recycle
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 10A @ 120VAC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.1000
- Function Type: Multi-function
- Maximum: 10
from Time Mark Corporation
The Models 338 and 368 Recycle Timers are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 338 is a DPDT potentiometer (knob-adjust). The Model 368 is a DPDT, high-accuracy digital input timer. Solid-state... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Recycle
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Off-Delay, On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Min Delay 8A @ 250VAC/24VDC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.1000
- Timer Type: ON-Delay; Off-Delay
- Maximum: 0.1667
from Time Mark Corporation
The Models 358 and 388 Recycle Timers (On Time First) are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 358 is a DPDT potentiometer (knob-adjust) timer. The Model 388 is a DPDT, high-accuracy digital... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Recycle
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Hrs Delay 3A @ 250VAC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.0500
- Function Type: Multi-function
- Maximum: 100
from Time Mark Corporation
The Models 358 and 388 Recycle Timers (On Time First) are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 358 is a DPDT potentiometer (knob-adjust) timer. The Model 388 is a DPDT, high-accuracy digital... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Recycle
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Hrs Delay 3A @ 250VAC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.0500
- Function Type: Multi-function
- Maximum: 100
from Time Mark Corporation
The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay timer. The Model 331 is a DPDT potentiometer... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Off-Delay
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Hrs Delay 3A @ 250VAC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.0500
- Function Type: Multi-function
- Maximum: 10
from Time Mark Corporation
The Models 331 and 361 Release Delay Timers are designed for a wide usage in new or replacement industrial applications. Examples include delay-off circuits, batch processing circuits, and other applications requiring a remote-triggered, off-delay timer. The Model 331 is a DPDT potentiometer... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: Off-Delay
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.1000
- Timer Type: ON-Delay
- Maximum: 2.78E-4
from Time Mark Corporation
The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal electromechanical relay. With... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: One-Shot
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
On-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Min Delay 7A @ 120VAC/240VAC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.3000
- Timer Type: ON-Delay
- Maximum: 0.5000
from Time Mark Corporation
The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal electromechanical relay. With... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Function Type: Single Function
- Timer Type: One-Shot
- Time Range: Multiple Time Ranges
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Hrs Delay 7A @ 150VAC/250VAC Panel Mount [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 1
- Function Type: Multi-function
- Maximum: 10
from Quarktwin Technology Ltd.
Interval, On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Hrs Delay 10A @ 250VAC/30VDC Socketable [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 1
- Timer Type: ON-Delay; Interval
- Maximum: 10
from Quarktwin Technology Ltd.
Interval, On-Delay Time Delay Relay DPDT (2 Form C) 0.01 Sec ~ 99.99 Sec Delay 5A @ 120VAC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.0100
- Timer Type: ON-Delay; Interval
- Maximum: 0.0278
from Quarktwin Technology Ltd.
Interval, On-Delay Time Delay Relay DPDT (2 Form C) 0 Sec ~ 999 Hrs Delay 7A @ 120VAC DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.0
- Timer Type: ON-Delay; Interval
- Maximum: 999
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Sec Delay 3A @ 250VAC Chassis Mount, DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.0500
- Function Type: Multi-function
- Maximum: 0.0278
from Quarktwin Technology Ltd.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Sec Delay 3A @ 250VAC Chassis Mount, DIN Rail [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT); DPDT (2 Form C)
- Minimum: 0.0500
- Function Type: Multi-function
- Maximum: 0.0278