Field Selectable Time Delay Relays

6 Results
Solid State Timer -- TH3AC
from Airotronics

The TH3AC are Anti-Short-Cycle timers with solid state output for compressor protection. An optional "Delay On Make" function is offered for sequencing or prevention of contactor chatter. Simple 3 terminal connection and encapsulated 2" x 2" package. Anti-short-cycle timers prevent premature cycling... [See More]

  • Timer Type: Anti-Short-Cycle
  • Time Range: Multiple Time Ranges; Field Selectable
  • Function Type: Single Function
  • Minimum: 60
Adjustable Solid State Timer -- TD-69
from OMEGA Engineering, Inc.

The OMEGA TD-69 and TD-73 timers are ideal for use when a time delay in energizing a circuit is required. The TD-69 is a delay-on-make timer, and the TD-73 is a delay-on-break timer. When power is applied to the TD-69, the adjustable delay period starts. The load is energized at the end of the delay... [See More]

  • Timer Type: ON-Delay; Off-Delay
  • Time Range: Multiple Time Ranges; Field Selectable
  • Function Type: Multi-function
  • Minimum: 6
Seven Day Timer -- DTM-9
from EMX Industries, Inc.

The DTM-9 Seven Day Timer allows you to program your overhead doors, gates, and parking barriers for heavy traffic flow and lock-out times. The DTM-9 will keep your overhead doors, gates and parking barriers continuously open during rush hours. This will increase comfort and save on entry and exit... [See More]

  • Function Type: Single Function
  • Maximum: 168
  • Time Range: Multiple Time Ranges; Field Selectable
  • Input Controls: Analog Front Panel
Quick Connect Time Delay Relay -- SS-40222-05
from Macromatic Industrial Controls, Inc.

Dimensions 1.53" x 3.6" x 1.4", spade base, single knob [See More]

  • Timer Type: ON-Delay
  • Time Range: Multiple Time Ranges; Field Selectable
  • Function Type: Single Function
  • Minimum: 0.1000
Solid State Timer -- THCU-A
from Airotronics

THCU-A is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability. [See More]

  • Timer Type: ON-Delay
  • Time Range: Multiple Time Ranges; Field Selectable
  • Function Type: Single Function
  • Minimum: 6
Programmable Relays -- ZEN
from OMEGA Engineering, Inc.

Ideal for small-scale control applications, the ZEN provides an economical alternative to discrete timers, counters and generalpurpose relays. This single unit easily provides relay, timer, counter, and time switch functions. Wiring work is greatly reduced because separate wiring is not required for... [See More]

  • Timer Type: ON-Delay; Counter
  • Time Range: Multiple Time Ranges; Field Selectable
  • Function Type: Multi-function
  • Input Controls: Analog Front Panel; Digital Front Panel