Time Indicator Time Delay Relays

7 Results
2378793
from RS Components, Ltd.

Functions - 142, 161, 454, 211, 411, 661, 24 hour mode. IP65 (Front Face). External 3Vdc battery back-up to retain clock on 24 hour mode only, at loss of voltage. Four reset/start modes: unconditional reset, start only after time, either from front panel or external volt free contacts. 6 timing... [See More]

  • Timer Type: ON-Delay; Interval; Time Indicator
  • Minimum: 0.0
  • Function Type: Multi-function
  • Maximum: 100
3549514
from RS Components, Ltd.

Functions - 142, 142 x 2, 411, 661, 454, 142 & 454, 211, 24 hour mode. 2 independent relays - both timed, or one timed and one instantaneous. Auto-start mode and access code for security. 9 programmable modes. 100ms reset accuracy. Supply Voltage = 12 - 24 V ac/dc. Time Range = 0 - 99:59 h, 0.1 -... [See More]

  • Timer Type: ON-Delay; Interval; Time Indicator
  • Minimum: 0.0
  • Function Type: Multi-function
  • Maximum: 100
3549520
from RS Components, Ltd.

Functions - 142, 142 x 2, 411, 661, 454, 142 & 454, 211, 24 hour mode. 2 independent relays - both timed, or one timed and one instantaneous. Auto-start mode and access code for security. 9 programmable modes. 100ms reset accuracy. Supply Voltage = 110 V ac, 230 V ac. Time Range = 0 - 99:59 h, 0.1 -... [See More]

  • Timer Type: ON-Delay; Interval; Time Indicator
  • Minimum: 0.0
  • Function Type: Multi-function
  • Maximum: 100
4650609
from RS Components, Ltd.

8 or 10 functions configurable via rotary switch. 8 time ranges adjustable via rotary switch. Universal input with wide voltage range. With time lapse interruption / time addition. Connection option for remote pot. 10 k Î © (model / 500 only). 1 changeover. LED indicators for voltage... [See More]

  • Timer Type: Time Indicator
  • Minimum: 0.0600
  • Function Type: Multi-function
  • Maximum: 300
6997073 [7PV1558-1AW30 from Siemens Corporation]
from RS Components, Ltd.

7 time ranges. Wide range input. Change the time range during operation. Change the functional operation in de-energised state. High repeat accuracy. Integrated overvoltage protection. LED status display. Slim design. Supply Voltage = 12 - 240 V ac/dc. Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100... [See More]

  • Timer Type: Time Indicator
  • Minimum: 0.0500
  • Function Type: Single Function
  • Maximum: 100
7465173 [3RP1555-1AP30 from Siemens Corporation]
from RS Components, Ltd.

Recycler timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high repeat accuracy of timer settings. Recycler Function. LED for indicating timing relay on voltage. LED... [See More]

  • Timer Type: Time Indicator
  • Minimum: 0.5000
  • Function Type: Single Function
  • Maximum: 0.0028
Time Ranger ™ III Time Delay Relay -- 9816U1
from Macromatic Industrial Controls, Inc.

8 Field-selectable functions, LCD display [See More]

  • Timer Type: ON-Delay; Off-Delay; Interval; Recycle; Time Indicator
  • Time Range: Multiple Time Ranges; Field Selectable
  • Function Type: Multi-function
  • Minimum: 0.1000