Single Time Range Time Delay Relays

19 Results
Compact Single-Range SS-8 Series -- SS-8062-04
from Macromatic Industrial Controls, Inc.

Industry-standard 8 pin octal sockets, low profile knob [See More]

  • Time Range: Single Time Range
  • Function Type: Single Function
  • Timer Type: Interval
  • Minimum: 0.2000
Control Systems -- Timer Control Module
from DME Company

DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second. Versatile for virtually any type of operation that requires a timer, including single-zone valve gate systems, core pulls,... [See More]

  • Time Range: Single Time Range
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Input Controls: Digital Front Panel
Economical Time Delay Relay -- 329A Series
from Marsh Bellofram Group of Companies

36mm x 36mm housing. Eight (8) Fixed Ranges: 3 Secs., 1 Sec, 1 Min., 3 Mins. Panel mounting or plug-in. 120VAC Operating Voltage. On-Delay Operation. 8-Pin Octal base. UL Listed [See More]

  • Time Range: Single Time Range
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Minimum: 0.3000 to 10
Solid State Timer -- TBC
from Airotronics

TBC timers are solid state output units with digital timing and come in a 15/8" square case. Ease of installation and hook-up is a primary design benefit. All models are available with integral time adjustment knob or factory-fixed time, and require only three connections. [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Minimum: 0.5000
On/Off Delay Relay -- Model 339-120
from Time Mark Corporation

The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is provided by means of an internal latching relay. Each time delay, on and off, is... [See More]

  • Time Range: Single Time Range
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Off-Delay
  • Minimum: 180
Solid State Timer -- TBK
from Airotronics

TBK timers are solid state output units with digital timing and come in a 1 5?8" square case. They are available for 8-40 VDC. Ease of installation and hook-up is a primary design benefit. All models are available with integral time adjustment knob or factory-fixed time, and require only three... [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Off-Delay; Recycle
  • Minimum: 0.1000
Override Timer -- Model 349-2
from Time Mark Corporation

The Model 349 Series Override Timers are one-shot timers designed as lighting control timers or override controls for energy management applications. The timers are designed to operate from either 24 or 120 VAC and mount in a standard wall switch box. Wire leads allow connections to be made with... [See More]

  • Time Range: Single Time Range
  • Function Type: Single Function
  • Timer Type: One-Shot
  • Minimum: 300
Solid State Timer -- TBKA
from Airotronics

TBKA timers are solid state output units with digital timing and come in a 1 5?8" square case. They are available only for 8-40 VDC. Ease of installation and hook-up is a primary design benefit. All models are available with integral time adjustment knob or factory-fixed time, and require only three... [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Off-Delay; Recycle
  • Minimum: 0.1000
Solid State Timer -- TBL
from Airotronics

TBL timers are solid state output units with digital timing and come in a 1 5?8" square case. They are available for 8-40 VDC. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: Interval; Recycle
  • Minimum: 0.1000
Solid State Timer -- TH3KA
from Airotronics

TH3KA timers are solid state output units with digital timing and similar on/off cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with... [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Recycle
  • Minimum: 0.1000
Solid State Timer -- TH3KAD
from Airotronics

TH3KAD timers are solid state output units with digital timing and dissimilar "On/Off" cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Multi-function
  • Timer Type: ON-Delay; Recycle
  • Minimum: 0.1000
Solid State Timer -- TH3L
from Airotronics

TH3L timers are solid state output units with digital timing. The TH3L comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have... [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: Interval; Recycle
  • Minimum: 0.1000
Solid State Timer -- TH3M
from Airotronics

The TH3M timers are solid state output delay on break timers in a fully encapsulated 2" x 2" case. Time adjust can be with on board potentiometer, external resistor or factory fixed time. [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: Off-Delay
  • Minimum: 0.1000
Solid State Timer -- TH3ML
from Airotronics

The TH3ML timers are solid state output Delay On Break timers in a fully encapsulated 2" x 2" case. Time adjust can be with on board potentiometer, external resistor or factory fixed time. [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: Off-Delay
  • Minimum: 0.1000
Solid State Timer -- TH3P
from Airotronics

TH3P are solid state output Single Shot timers in a fully encapsulated 2" x 2" case. Available with factory-fixed time or adjustable via on-board potentiometer or external resistor. [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: One-Shot; Recycle
  • Minimum: 0.1000
Solid State Timer -- TH3PL
from Airotronics

TH3PL are solid state output Single Shot timers in a fully encapsulated 2" x 2" case. Available with factory-fixed time or adjustable via on-board potentiometer or external resistor. [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: One-Shot; Recycle
  • Minimum: 0.1000
Solid State Timer -- TH3Q
from Airotronics

The TH3Q is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. The solid state output insures longevity for loads up to 1 amp such as solenoids, pumps, relays, connectors, etc. [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: Recycle
  • Minimum: 0.1000
Solid State Timer -- THC
from Airotronics

THC timers are solid state output units with digital timing. The THC comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single... [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: ON-Delay
  • Minimum: 0.1000
Solid State Timer -- THL
from Airotronics

THL timers are solid state output units with digital timing. The THL comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single... [See More]

  • Time Range: Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
  • Function Type: Single Function
  • Timer Type: Interval; Recycle
  • Minimum: 0.1000