Wire Guided Automatic Guided Vehicles (AGV)
2 Results
Automated Guided Vehicle -- NDC8
from Kollmorgen Corporation
from Kollmorgen Corporation
Our NDC8 platform is a complete, general-purpose control solution for AGVs and mobile robots. This application-independent, scalable solution is easy to integrate with existing vehicle designs as well as host systems and material handling solutions. Almost any AGV application can be built using the... [See More]
- Guidance Type: Laser Guided; Wire Guided
- AGV Type: Forklift AGV
Automated Guided Vehicles (AGV's) -- Hospital Service
from AGVE AB
from AGVE AB
Load capacity up to 500 kg. Five wheel version. Contour navigation or wire guidance or magnetic guidance [See More]
- Guidance Type: Wire Guided; Contour Navigation, Magnetic Guidance
- AGV Type: Unit Load AGV
- Load Capacity: 1102