Conveyor Coupling Automatic Guided Vehicles (AGV)

3 Results
Automatic Guided Vehicle / Guided Cart -- DC-10
from Savant Automation, Inc.

2,000 Pounds Standard Capacity. Virtual Path ™ 'Tape-free/Target-free' Navigation [See More]

  • Load Capacity: 2000
  • AGV Type: Unit Load AGV; Tugger AGV
  • Maximum Travel Speed: 200
  • Guidance Type: Inertially Guided
Conveyor AGV
from RedViking Group, LLC

Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require less... [See More]

  • Load Capacity: 1600
  • Guidance Type: Laser Guided
  • Maximum Travel Speed: 160
  • Load Transfer: Automatic
Tugger AGV’s
from America In Motion, Inc.

Tugger AGV ’s provide a flexible and cost effective platform to tow a series of trailers for bulk goods delivery. The Tow style is ideal for moving multiple pallets and trailers between production and warehousing, or warehousing to shipping, or even just transporting assembly platforms back to... [See More]

  • Load Capacity: 40000
  • AGV Type: Tugger AGV
  • Maximum Travel Speed: 300
  • Guidance Type: Laser Guided; Tape, Embedded Bar Magnet