Laser Guided Automatic Guided Vehicles (AGV)
from Kollmorgen Corporation
Our NDC8 platform is a complete, general-purpose control solution for AGVs and mobile robots. This application-independent, scalable solution is easy to integrate with existing vehicle designs as well as host systems and material handling solutions. Almost any AGV application can be built using the... [See More]
- Guidance Type: Laser Guided; Wire Guided
- AGV Type: Forklift AGV
from RedViking Group, LLC
Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require less... [See More]
- Guidance Type: Laser Guided
- Maximum Travel Speed: 160
- Load Capacity: 1600
- Load Transfer: Automatic
from AGVE AB
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most... [See More]
- Guidance Type: Laser Guided; Wire Guided (optional feature); Inertially Guided (optional feature)
- Maximum Lift Height: 26.25
- Load Capacity: 3308
- AGV Type: Unit Load AGV; Forklift AGV; Tugger AGV
from America In Motion, Inc.
VNA (Very Narrow Aisle) vehicles have been a major segment within the industrial truck market and their OEM ’s. These manually driven trucks provide vertical storage in rack structures with minimal aisle width and allow aisle to aisle travel as well. AIM has now taken this VNA vehicle type,... [See More]
- Guidance Type: Laser Guided
- Maximum Lift Height: 28
- Load Capacity: 3000
- Maximum Travel Speed: 300
from RedViking Group, LLC
Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require less... [See More]
- Guidance Type: Laser Guided
- AGV Type: Unit Load AGV (optional feature); Tugger AGV (optional feature)
- Load Capacity: 50000
from AGVE AB
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most... [See More]
- Guidance Type: Laser Guided; Wire Guided (optional feature); Inertially Guided (optional feature)
- Maximum Lift Height: 3.28
- Load Capacity: 1102
- AGV Type: Unit Load AGV; Forklift AGV; Tugger AGV
from America In Motion, Inc.
Features state of the art laser guidance and automatic battery charging utilizing “fast charge ” battery technology. Vehicles are generally a tricycle configuration with bi-directional travel capability. Other specialty vehicles include quad travel capability for travel in all... [See More]
- Guidance Type: Laser Guided; Tape, Embedded Bar Magnet
- Maximum Travel Speed: 300
- Load Capacity: 10000
- Features: Laser Bumper (optional feature)
from RedViking Group, LLC
Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require less... [See More]
- Guidance Type: Laser Guided
- Maximum Travel Speed: 160
- Load Capacity: 2400
- AGV Type: Unit Load AGV
from AGVE AB
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most... [See More]
- Guidance Type: Laser Guided; Wire Guided (optional feature); Inertially Guided (optional feature)
- Maximum Lift Height: 13.12
- Load Capacity: 2205
- AGV Type: Forklift AGV; Tugger AGV
from America In Motion, Inc.
Fork AGV ’s are available to handle a variety of load sizes with pickup/drop-offs to/from the floor and to/from elevations including conveyor and racks. Vehicle models include counterbalance and outrigger design and feature capacities to #10,000. These AGV ’s feature state of the art... [See More]
- Guidance Type: Laser Guided
- Maximum Lift Height: 18
- Load Capacity: 10000
- Maximum Travel Speed: 300
from RedViking Group, LLC
Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require less... [See More]
- Guidance Type: Laser Guided
- Maximum Travel Speed: 80
- Load Capacity: 5000
- AGV Type: Tugger AGV
from AGVE AB
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most... [See More]
- Guidance Type: Laser Guided; Wire Guided (optional feature); Inertially Guided (optional feature)
- Maximum Lift Height: 19.69
- Load Capacity: 3308
- AGV Type: Forklift AGV; Tugger AGV
from America In Motion, Inc.
Tugger AGV ’s provide a flexible and cost effective platform to tow a series of trailers for bulk goods delivery. The Tow style is ideal for moving multiple pallets and trailers between production and warehousing, or warehousing to shipping, or even just transporting assembly platforms back to... [See More]
- Guidance Type: Laser Guided; Tape, Embedded Bar Magnet
- Maximum Travel Speed: 300
- Load Capacity: 40000
- AGV Type: Tugger AGV