Automatic Automatic Guided Vehicles (AGV)
from Savant Automation, Inc.
Savant Automation ’s DFL series AGV uses a universaluse, base chassis design for all applications. Because it is modular, it can be provided with various rear load attachments to adapt to load pick/drop & transport needs. [See More]
- Load Transfer: Automatic
- Maximum Travel Speed: 200
- Load Capacity: 10000
- Guidance Type: Inertially Guided
from Savant Automation, Inc.
2,000 Pounds Standard Capacity. Virtual Path 'Tape-free/Target-free' Navigation [See More]
- Load Transfer: Automatic
- Maximum Travel Speed: 200
- Load Capacity: 2000
- AGV Type: Unit Load AGV; Tugger AGV
from Savant Automation, Inc.
10,000 Pounds Standard Capacity. Virtual Path 'Tape-free/Target-free' Navigation [See More]
- Load Transfer: Automatic
- Maximum Travel Speed: 200
- Load Capacity: 10000
- AGV Type: Unit Load AGV; Tugger AGV
from RedViking Group, LLC
Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require less... [See More]
- Load Transfer: Automatic
- Maximum Travel Speed: 160
- Load Capacity: 1600
- Guidance Type: Laser Guided
from America In Motion, Inc.
VNA (Very Narrow Aisle) vehicles have been a major segment within the industrial truck market and their OEM ’s. These manually driven trucks provide vertical storage in rack structures with minimal aisle width and allow aisle to aisle travel as well. AIM has now taken this VNA vehicle type,... [See More]
- Load Transfer: Automatic
- Maximum Lift Height: 28
- Load Capacity: 3000
- Maximum Travel Speed: 300
from RedViking Group, LLC
Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require less... [See More]
- Load Transfer: Automatic
- Maximum Travel Speed: 200
- Load Capacity: 7000
- AGV Type: Unit Load AGV
from America In Motion, Inc.
Fork AGV ’s are available to handle a variety of load sizes with pickup/drop-offs to/from the floor and to/from elevations including conveyor and racks. Vehicle models include counterbalance and outrigger design and feature capacities to #10,000. These AGV ’s feature state of the art... [See More]
- Load Transfer: Automatic
- Maximum Lift Height: 18
- Load Capacity: 10000
- Maximum Travel Speed: 300