Laser Bumper Automatic Guided Vehicles (AGV)

5 Results
Automated Turret Truck AGV's -- VNA (Very Narrow Aisle)
from America In Motion, Inc.

VNA (Very Narrow Aisle) vehicles have been a major segment within the industrial truck market and their OEM ’s. These manually driven trucks provide vertical storage in rack structures with minimal aisle width and allow aisle to aisle travel as well. AIM has now taken this VNA vehicle type,... [See More]

  • Load Capacity: 3000
  • Maximum Travel Speed: 300
  • Maximum Lift Height: 28
  • AGV Type: Forklift AGV
Fork AGV’s
from America In Motion, Inc.

Fork AGV ’s are available to handle a variety of load sizes with pickup/drop-offs to/from the floor and to/from elevations including conveyor and racks. Vehicle models include counterbalance and outrigger design and feature capacities to #10,000. These AGV ’s feature state of the art... [See More]

  • Load Capacity: 10000
  • Maximum Travel Speed: 300
  • Maximum Lift Height: 18
  • AGV Type: Forklift AGV
iBOT (Intelligent Battery Operated Transporters) AGV's
from America In Motion, Inc.

AIM iBOT Line (Intelligent Battery Operated Transporters) provides a flexible and cost effective platform to Tow, Carry or Convey your load. "iBOT" line replaces conventional AGC's while delivering standard features with industry leading options. Fastest AGC on the market with speeds to 200 fpm. [See More]

  • Load Capacity: 5000
  • AGV Type: Unit Load AGV; Forklift AGV (optional feature); Tugger AGV (optional feature)
  • Maximum Travel Speed: 200
  • Features: Conveyor Coupling (optional feature); Laser Bumper
Tugger AGV’s
from America In Motion, Inc.

Tugger AGV ’s provide a flexible and cost effective platform to tow a series of trailers for bulk goods delivery. The Tow style is ideal for moving multiple pallets and trailers between production and warehousing, or warehousing to shipping, or even just transporting assembly platforms back to... [See More]

  • Load Capacity: 40000
  • AGV Type: Tugger AGV
  • Maximum Travel Speed: 300
  • Guidance Type: Laser Guided; Tape, Embedded Bar Magnet
Unit Load AGV's
from America In Motion, Inc.

Unit Load AGV's are generally a vehicle that will carry a load or multiple loads with either a lift deck or a powered conveyor to transfer the load. AIM unit loads are configurable as: Single Deck, Dual Conveyor End to End, and Dual Conveyor Side by Side. All vehicles feature state of the art laser... [See More]

  • Load Capacity: 6000
  • Maximum Travel Speed: 60
  • Maximum Lift Height: 2.5
  • AGV Type: Unit Load AGV