Guard Column HPLC Columns

33 Results
Carbonate Form Replacement Cartridges -- 79865
from Hamilton Company

HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on... [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
  • Stationary Phase/Separation Process: Ion Exchange
  • Packing Diameter: 20
Carbonate Form Starter Kit -- 79866
from Hamilton Company

HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on... [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
  • Stationary Phase/Separation Process: Ion Exchange
  • Packing Diameter: 20
HxSil C18 Analytical Replacement Cart. -- 79452
from Hamilton Company

Hamilton HxSil C18 columns are well end-capped for retention time reproducibility and durability. HxSil C18 columns exhibit greater retention than most columns and enhances the separation of compounds that are not sufficiently retained on other C18 columns. [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
  • Stationary Phase/Separation Process: Reversed Phase
  • Packing Diameter: 10
HxSil C18 Analytical Starter Kit -- 79459
from Hamilton Company

Hamilton HxSil C18 columns are well end-capped for retention time reproducibility and durability. HxSil C18 columns exhibit greater retention than most columns and enhances the separation of compounds that are not sufficiently retained on other C18 columns. [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
  • Stationary Phase/Separation Process: Reversed Phase
  • Packing Diameter: 10
PRP-1 Analytical Replacement Cartridge -- 79318
from Hamilton Company

Sample recovery is vital to sample purification. Problems arise when labile samples become irreversibly bound to the silanol groups present on C8 and C18 HPLC columns. Since Hamilton polymers are made entirely of poly styrene-divinylbenzene, there are no silanol groups to cause sample loss. Recovery... [See More]

  • Column Type: Guard
  • Construction Material: polymer
  • Stationary Phase/Separation Process: Reversed Phase
  • Packing Diameter: 10
PRP-1 Analytical Starter Kit -- 79317
from Hamilton Company

Sample recovery is vital to sample purification. Problems arise when labile samples become irreversibly bound to the silanol groups present on C8 and C18 HPLC columns. Since Hamilton polymers are made entirely of poly styrene-divinylbenzene, there are no silanol groups to cause sample loss. Recovery... [See More]

  • Column Type: Guard
  • Construction Material: polymer
  • Stationary Phase/Separation Process: Reversed Phase
  • Packing Diameter: 10
21003-011001 - Themo Scientific HyPURITY ADVANCE Drop-In Guard Cartridges, 1.0mm ID, 3um; 4/Pk -- GO-01875-00
from Cole-Parmer

bull; Protect and prolong the life of your column. • Convenient and economical. • Available in a variety of stationary phases and particle sizes. Drop-In Guard Cartridges will extend the life and performance of your column. These cartridges provide an economical and efficient way of... [See More]

  • Column Type: Guard
  • Inner Diameter: 1
ACE AQ , 3µm, Capillary Guard Column, 5.0x0.5mm -- ACE116005005GD
from MAC-MOD Analytical, Inc.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today ’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity. [See More]

  • Column Type: Guard
  • Pore Diameter: 0.0100
  • Packing Diameter: 3
  • Column Length: 0.5000
Analytical Guard Cartridge -- 9101-05
from IDEX Health & Science

Our Analytic Guard Cartridge is specifically designed to be easy to assemble and pack. It reduced dead volume and offers a user-friendly, compact design. It has a frit porosity of 0.5 µm. [See More]

  • Column Type: Guard
  • Inner Diameter: 4
  • Column Length: 1
73605-307846 - BioBasic SEC 1000 Guard Column - 300mm by 7.8mm, 1000<angstrom> pore size -- GO-01902-18
from Cole-Parmer

bull; Provide superior separation of water soluble compounds. • Ideally suited for sample clean-up. • Analyte separation over a wide range of molecular weights. • Long, efficient column life. BioBasic SEC (Size Exclusion Chromatography) columns are made with a mechanically rigid... [See More]

  • Column Type: Guard
"Guard Column, with (2) A-100 Frits" -- C-130B
from Western Analytical Products

"2.0 mm ID x 2 cm. Easy to Pack. Available as a Kit with Funnel and Extra Frits. The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable... [See More]

  • Column Type: Guard
Analytical Guard Cartridge -- 9104-05
from IDEX Health & Science

Our Analytic Guard Cartridge is specifically designed to be easy to assemble and pack. It reduced dead volume and offers a user-friendly, compact design. It has a frit porosity of 0.5 µm. [See More]

  • Column Type: Guard
  • Inner Diameter: 2.1
  • Column Length: 2
"Guard Column, with (2) C-128-31 Frits" -- C-128
from Western Analytical Products

"1.0 mm ID x 2 cm. Ideal for Microbore HPLC. Easily Dry Packed (or Slurry Packed with Adapter). Made of PEEK Polymer and Stainless Steel. This Upchurch Scientific ® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the... [See More]

  • Column Type: Guard
Guard Column 2mm ID x 2cm -- C-130B
from IDEX Health & Science

Our Guard Column is the most widely used system that we offer. Our easy to pack and economical guard column is a favorite among HPLC users. It comes with equipped with two stainless steel replacement frits (A-100). [See More]

  • Column Type: Guard
  • Column Length: 2
  • Construction Material: Stainless Steel
0.5 µm Stainless Steel Replacement Frit -- A-103
from Western Analytical Products

"2.0 mm ID x 2 cm. Easy to Pack. Available as a Kit with Funnel and Extra Frits. The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable... [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
MicroBore Guard Column Column -- C-128
from IDEX Health & Science

This Microbore Guard Column is ideal for microbore HPLC. It is applicable for narrow-bore chromatography. This unpacked guard column enables you to match the chemistry of your column creating optimal column protection. It includes (2) C-128-31 replacement frits. [See More]

  • Column Type: Guard
  • Column Length: 2
  • Construction Material: polymer
0.5 µm Stainless Steel Replacement Frit -- C-128-31
from Western Analytical Products

"1.0 mm ID x 2 cm. Ideal for Microbore HPLC. Easily Dry Packed (or Slurry Packed with Adapter). Made of PEEK Polymer and Stainless Steel. This Upchurch Scientific ® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the... [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
Quick-Seal™ Analytical Guard Integral Holder -- 9158-P
from IDEX Health & Science

Our Quick-Seal Integral Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm. [See More]

  • Column Type: Guard
  • Column Length: 2
2 µm Stainless Steel Replacement Frit -- A-100
from Western Analytical Products

"2.0 mm ID x 2 cm. Easy to Pack. Available as a Kit with Funnel and Extra Frits. The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable... [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
Quick-Seal™ Analytical Guard Stand Alone Holder -- 9157-P
from IDEX Health & Science

Our Quick-Seal Guard Stand Alone Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm. [See More]

  • Column Type: Guard
  • Column Length: 2
2 µm Stainless Steel Replacement Frit -- C-408
from Western Analytical Products

"1.0 mm ID x 2 cm. Ideal for Microbore HPLC. Easily Dry Packed (or Slurry Packed with Adapter). Made of PEEK Polymer and Stainless Steel. This Upchurch Scientific ® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the... [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
Semi-Prep Guard Cartridge Assembly 10mm OD x 1cm -- C-1035
from IDEX Health & Science

Our Semi Prep Guard Cartridge Assembly is designed to accompany the C-1000 Semi-Prep Guard Column. This convenient cartridge system is easy to pack and will hold up to high pressure and is carefully treated to prevent galling. [See More]

  • Column Type: Guard
  • Construction Material: Stainless Steel
2 cm Guard Cartridge Holder -- HK-GUARD-FF
from Western Analytical Products

No Tools Required for Leak-Free Operation. Even though Higgins Analytical cartridge holders do not require any tools for assembly and disassembly, their leak-free operation assures that maximum performance will be achieved in your demanding, high-speed separations. The Holders light weight also... [See More]

  • Column Type: Guard
  • Column Length: 2
CLIPEUS 20 mm I.D. Prep Guard Cartridge -- CF-0220-C181
from Western Analytical Products

HAISpeed20 guard cartridges provide unique Protection for 20 mm I.D. prep columns. ""Prep is a dirty business,"" and expensive columns can be quickly destroyed by crude samples if proper precautions are not taken. Higgins Analyticals HAISpeed20 Prep Guard System provides effective column protection... [See More]

  • Column Type: Guard
  • Column Length: 25
  • Construction Material: Stainless Steel
Guard Column Kit -- C-128-50
from Western Analytical Products

"1.0 mm ID x 2 cm. Ideal for Microbore HPLC. Easily Dry Packed (or Slurry Packed with Adapter). Made of PEEK Polymer and Stainless Steel. This Upchurch Scientific ® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the... [See More]

  • Column Type: Guard
Guard Column Kit -- C-135B
from Western Analytical Products

"2.0 mm ID x 2 cm. Easy to Pack. Available as a Kit with Funnel and Extra Frits. The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable... [See More]

  • Column Type: Guard
Guard Column Kit with 3 g Reversed Phase C18 -- 1602
from Western Analytical Products

"2.0 mm ID x 2 cm. Easy to Pack. Available as a Kit with Funnel and Extra Frits. The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable... [See More]

  • Column Type: Guard
Packing Funnel -- C-128-20
from Western Analytical Products

"1.0 mm ID x 2 cm. Ideal for Microbore HPLC. Easily Dry Packed (or Slurry Packed with Adapter). Made of PEEK Polymer and Stainless Steel. This Upchurch Scientific ® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the... [See More]

  • Column Type: Guard
Packing Funnel -- C-130-20
from Western Analytical Products

"2.0 mm ID x 2 cm. Easy to Pack. Available as a Kit with Funnel and Extra Frits. The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable... [See More]

  • Column Type: Guard
Packing Material -- C-603
from Western Analytical Products

"For complete convenience, try the Upchurch Scientific guard column kit with packing material. This kit contains 10 replacement frits, a packing funnel and 3 g of C18 reversed phase." [See More]

  • Column Type: Guard
Slurry Packing Adapter -- C-128-40
from Western Analytical Products

"1.0 mm ID x 2 cm. Ideal for Microbore HPLC. Easily Dry Packed (or Slurry Packed with Adapter). Made of PEEK Polymer and Stainless Steel. This Upchurch Scientific ® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the... [See More]

  • Column Type: Guard
Slurry Packing Adapter -- C-130-40
from Western Analytical Products

"2.0 mm ID x 2 cm. Easy to Pack. Available as a Kit with Funnel and Extra Frits. The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable... [See More]

  • Column Type: Guard