Class IIIa Helium Neon Lasers
from Lumentum Operations, LLC
The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum manufactures helium-neon lasers... [See More]
- CDRH Classification: Class IIIa; Class IIIb
- Wavelength Range: 633
- Laser Wavelength: Red
- Laser Power: 0.5000 to 22.5
from Edmund Optics Inc.
Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with... [See More]
- CDRH Classification: Class IIIa
- Features: Polarized Output
- Wavelength Range: 633
- Operating Voltage: 110
from Zygo Corporation
ZMI ™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI ™ 7705 is used with the ZMI ™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling... [See More]
- CDRH Classification: Class IIIa
- Wavelength Range: 633
- Laser Wavelength: Red
- Laser Power: 1.25 to 1.35
from Lumentum Operations, LLC
The Model 1507 and 1508 Novette „ ¢ helium-neon laser systems incorporate hard-sealed internal-mirror 1007 and 1008 plasma tubes and power modules into convenient, compact, self-contained packages. These low-cost units demonstrate superior power stability and meet CDRH requirements. The... [See More]
- CDRH Classification: Class II; Class IIIa
- Wavelength Range: 633
- Laser Wavelength: Red
- Laser Power: 0.5000 to 0.8000