Red Helium Neon Lasers
from AMS Technologies Ltd.
AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide comprehensive support... [See More]
- Laser Wavelength: UV; Violet; Green; Red; Infrared
- Features: Multi-Line; Polarized Output
- Wavelength Range: 193 to 10700
- Laser Power: 2 to 300000
from Piezosystem Jena, Inc.
SL-Series stabilized He-Ne lasers employ a patented two-mode stabilization technique providing high frequency stability in conjunction with rapid warm-up. The stabilized He-Ne laser is installed in a compact cylindrical case. Only a single 13.5 V-AC adapter is necessary as a power supply. The output... [See More]
- Laser Wavelength: Red
- Laser Power: 0.8000 to ?
- Wavelength Range: 633 to 633
- Operating Voltage: 100 to 240
from Industrial Fiber Optics, Inc.
Economically priced, full-size helium neon lab laser. Industrial Fiber Optics' CT Series of lasers are the most popular line of lasers used in middle and high schools in the United States. Designed for education, and featuring a bright blue transparent enclosure, their attractive looks invite... [See More]
- Laser Wavelength: Red
- Laser Power: 0.5000
- Wavelength Range: 633
- Operating Voltage: 12 to 18
from Midwest Laser Products, LLC
Laser Head Model: 05-LHR-121. Wavelength. 632.8nm Red. Power (minimum spec.): 2 mW. Power (actual). 3.5 to 4.8 mW. Mode: >90% TEMoo. Beam Diameter: 0.59 mm. Beam Divergence: 1.35 mrad. Polarization: Random. Mode spacing: 687 Mhz. Operating Voltage: 1790V. Operating Current: 6.0 to 6.5 mA. Length:... [See More]
- Laser Wavelength: Green; Red
- Features: Polarized Output
- Wavelength Range: 544 to 633
- Laser Power: 0.3000 to 2
from PLASMA JSC Research Institute of Gas-Discharge Devices
JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge atomic HeNe lasers - singlemode, single-frequency, multimode, frequency stabilized. We produce He-Ne lasers with polarized and randomly-polarized radiation, as well as with... [See More]
- Laser Wavelength: Red
- Features: Polarized Output
- Wavelength Range: 630
- Laser Power: 0.5000 to 80
from Lumentum Operations, LLC
The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum manufactures helium-neon lasers... [See More]
- Laser Wavelength: Red
- Laser Power: 0.5000 to 22.5
- Wavelength Range: 633
- Operating Voltage: 1350 to 3800
from Research Electro-Optics, Inc.
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available. These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron... [See More]
- Laser Wavelength: Red
- Features: Polarized Output
- Wavelength Range: 633
- Laser Power: 30
from Lambda Photometrics
Lambda Photometrics are pleased to announce that we can now supply replacement red lasers for the Durst Lambda & Linotype Hell high-resolution digital photographic printers. The Durst Lambda series photographic printers are one of the best known digital photo imagers, providing outstanding... [See More]
- Laser Wavelength: Blue; Green; Red
- Features: Array
from Zygo Corporation
ZMI ™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI ™ 7705 is used with the ZMI ™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling... [See More]
- Laser Wavelength: Red
- Laser Power: 0.4000 to 0.5250
- Wavelength Range: 633 to 633
- Operating Voltage: 15
from Midwest Laser Products, LLC
New(overstock / surplus) Melles Griot Inc. Helium-Neon Laser Tubes. These hard-to-find new/unused tubes are being sold at a discount from theiroriginal price. Once they are gone, they are gone. We have over 30 years of experience working with helium-neon lasers. ¢ All tubes emit a Gaussian... [See More]
- Laser Wavelength: Green; Red
- Features: Polarized Output
- Wavelength Range: 544 to 633
- Laser Power: 0.3000 to 7
from PLASMA JSC Research Institute of Gas-Discharge Devices
You can also purchase lasers operating either in the mode of simultaneous generation on 2 lines, or in modes of separate generation at any of operating wavelengths. At the tuning from one wavelength to another the position of the emission axis does not change. [See More]
- Laser Wavelength: Red; Infrared
- Features: Multi-Line; Polarized Output
- Wavelength Range: 630 to 3390
- Laser Power: 5 to 10
from Lumentum Operations, LLC
The Lumentum 098 and 1000 series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications. With millions of units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum manufactures helium-neon lasers... [See More]
- Laser Wavelength: Red
- Laser Power: 0.5000 to 2.5
- Wavelength Range: 633
- Operating Voltage: 1000 to 1400
from Research Electro-Optics, Inc.
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available. These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron... [See More]
- Laser Wavelength: Red
- Features: Polarized Output
- Wavelength Range: 633
- Laser Power: 0.5000 to 30