Green Helium Neon Lasers
from Midwest Laser Products, LLC
Laser Head Model: 05-LHR-121. Wavelength. 632.8nm Red. Power (minimum spec.): 2 mW. Power (actual). 3.5 to 4.8 mW. Mode: >90% TEMoo. Beam Diameter: 0.59 mm. Beam Divergence: 1.35 mrad. Polarization: Random. Mode spacing: 687 Mhz. Operating Voltage: 1790V. Operating Current: 6.0 to 6.5 mA. Length:... [See More]
- Laser Wavelength: Green; Red
- Features: Polarized Output
- Wavelength Range: 544 to 633
- Laser Power: 0.3000 to 2
from Research Electro-Optics, Inc.
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available. These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron... [See More]
- Laser Wavelength: Green; Yellow; Orange
- Features: Polarized Output
- Wavelength Range: 543 to 612
- Laser Power: 0.5000 to 2
from AMS Technologies Ltd.
AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide comprehensive support... [See More]
- Laser Wavelength: UV; Violet; Green; Red; Infrared
- Features: Multi-Line; Polarized Output
- Wavelength Range: 193 to 10700
- Laser Power: 2 to 300000
from Lambda Photometrics
Lambda Photometrics are pleased to announce that we can now supply replacement red lasers for the Durst Lambda & Linotype Hell high-resolution digital photographic printers. The Durst Lambda series photographic printers are one of the best known digital photo imagers, providing outstanding... [See More]
- Laser Wavelength: Blue; Green; Red
- Features: Array