Multi-Line Output Helium Neon Lasers
from PLASMA JSC Research Institute of Gas-Discharge Devices
You can also purchase lasers operating either in the mode of simultaneous generation on 2 lines, or in modes of separate generation at any of operating wavelengths. At the tuning from one wavelength to another the position of the emission axis does not change. [See More]
- Laser Wavelength: Red; Infrared
- Features: Multi-Line; Polarized Output
- Wavelength Range: 630 to 3390
- Laser Power: 5 to 10
from Research Electro-Optics, Inc.
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available. These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron... [See More]
- Laser Wavelength: Infrared
- Features: Multi-Line; Polarized Output
- Wavelength Range: 1150 to 3390
from AMS Technologies Ltd.
AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide comprehensive support... [See More]
- Laser Wavelength: UV; Violet; Green; Red; Infrared
- Features: Multi-Line; Polarized Output
- Wavelength Range: 193 to 10700
- Laser Power: 2 to 300000