Polarized Output Helium Neon Lasers

13 Results
HeNe Laser 0.5mW 110V Linear -- NT61-315
from Edmund Optics Inc.

Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with... [See More]

  • Wavelength Range: 633
  • Operating Voltage: 110
  • Features: Polarized Output
  • Beam Divergence: 1.7
Gas Laser Systems
from AMS Technologies Ltd.

AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide comprehensive support... [See More]

  • Laser Wavelength: UV; Violet; Green; Red; Infrared
  • Features: Multi-Line; Polarized Output
  • Wavelength Range: 193 to 10700
  • Laser Power: 2 to 300000
HeNe Lasers Tubes
from PLASMA JSC Research Institute of Gas-Discharge Devices

JSC œResearch Institute of Gas Discharge Devices œPLASMA  manufactures a wide range of gas-discharge atomic  HeNe lasers - singlemode, single-frequency, multimode, frequency stabilized. We produce He-Ne lasers with polarized and randomly-polarized radiation, as well as with... [See More]

  • Laser Wavelength: Red
  • Features: Polarized Output
  • Wavelength Range: 630
  • Laser Power: 0.5000 to 80
LASOS He-Ne Laser
from LASOS Lasertechnik GmbH

Bright history - Brighter future. Robust mechanical design. Excellent beam quality. Long service life. Designed for low noise and high stability [See More]

  • Wavelength Range: 543 to 633
  • Laser Power: 0.5000 to 20
  • Features: Polarized Output
  • Beam Area: 0.1890 to 1.77
Helium-Neon Laser Heads
from Midwest Laser Products, LLC

Laser Head Model: 05-LHR-121. Wavelength. 632.8nm Red. Power (minimum spec.): 2 mW. Power (actual). 3.5 to 4.8 mW. Mode: >90% TEMoo. Beam Diameter: 0.59 mm. Beam Divergence: 1.35 mrad. Polarization: Random. Mode spacing: 687 Mhz. Operating Voltage: 1790V. Operating Current: 6.0 to 6.5 mA. Length:... [See More]

  • Laser Wavelength: Green; Red
  • Features: Polarized Output
  • Wavelength Range: 544 to 633
  • Laser Power: 0.3000 to 2
GREEN AND YELLOW HELIUM-NEON LASERS
from Research Electro-Optics, Inc.

For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.   These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron... [See More]

  • Laser Wavelength: Green; Yellow; Orange
  • Features: Polarized Output
  • Wavelength Range: 543 to 612
  • Laser Power: 0.5000 to 2
IR HeNe Lasers
from PLASMA JSC Research Institute of Gas-Discharge Devices

The series of He-Ne lasers of IR range includes 11 models with emission power of multimode emission from 1 to 25 mW at wavelengths 1.15, 3.39, 3.5, 5.4 mm. He-Ne lasers possess all the advantages of low-power monochromatic emission at the new spectral lines, coinciding with the lines of absorption... [See More]

  • Laser Wavelength: Infrared
  • Features: Polarized Output
  • Wavelength Range: 1150 to 5400
  • Laser Power: 1.5 to 23
Helium-Neon Laser Tubes
from Midwest Laser Products, LLC

New(overstock / surplus) Melles Griot Inc. Helium-Neon Laser Tubes. These hard-to-find new/unused tubes are being sold at a discount from theiroriginal price. Once they are gone, they are gone. We have over 30 years of experience working with helium-neon lasers. ¢ All tubes emit a Gaussian... [See More]

  • Laser Wavelength: Green; Red
  • Features: Polarized Output
  • Wavelength Range: 544 to 633
  • Laser Power: 0.3000 to 7
HIGH POWER RED HELIUM NEON LASERS
from Research Electro-Optics, Inc.

For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.   These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron... [See More]

  • Laser Wavelength: Red
  • Features: Polarized Output
  • Wavelength Range: 633
  • Laser Power: 30
Stabilized HeNe Lasers
from PLASMA JSC Research Institute of Gas-Discharge Devices

We produce and sell single- and dual-frequency stabilized He-Ne lasers. Dual-frequency lasers with Zeeman frequency splitting and wide range of the difference frequency values (from 1.5 MHz to 4.5 MHz) of the optical emission components. High stability of emission frequency is provided by active and... [See More]

  • Laser Wavelength: Red
  • Features: Polarized Output
  • Wavelength Range: 630
  • Laser Power: 0.2000 to 1
HeNe Laser System
from Midwest Laser Products, LLC

This less than 5 milliwatt ( <5mW) HeNelaser system is ideal for many applications. SPECIFICATIONS: ¢ model 05-LHR-121 laser. ¢ model 05-LPM-938-065 power supply ¢ 632.8 nm wavelength. ¢ >90% TEMoo. ¢ 3.5mW to 4.8mW output power. ¢ 0.59mm beam diameter. ¢ 1.5... [See More]

  • Laser Wavelength: Red
  • Features: Polarized Output
  • Wavelength Range: 633
  • Laser Power: 3.5 to 4.8
MULTI-LINE TUNABLE HELIUM-NEON LASERS
from Research Electro-Optics, Inc.

For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.   These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron... [See More]

  • Wavelength Range: 543 to 633
  • Laser Power: 0.3000 to 4
  • Features: Multi-Line; Polarized Output
  • Beam Area: 0.3960 to 0.4660
RED HELIUM-NEON LASERS
from Research Electro-Optics, Inc.

For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.   These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron... [See More]

  • Laser Wavelength: Red
  • Features: Polarized Output
  • Wavelength Range: 633
  • Laser Power: 0.5000 to 30