Alphanumeric Lux Meters (Light Meters)
from Konica Minolta Sensing Americas, Inc.
Features. Simple, multi-function operation, with keypad cover to avoid accidental operation. Automatic Calibration, adjusts to zero at powering on for immediate measurement. Auto-range functions enables the instrument to have the ability to measure a wide range, automatic or manual setting. LCD... [See More]
- Display Type: Alphanumeric
- Illuminance Range: 0.0100 to 299900
- Meter Type: Lux / Foot Candles
- Operating Temperature Range: -10 to 40
from PCE Instruments / PCE Americas Inc.
- High accuracy. - MIN/MAX function. - Compact, portable design. - Includes type K thermocouple sensor Tmax 200 °C or 392 °F. - Easy-to-read 8 mm / 0.32 in LCD screen with backlight [See More]
- Display Type: Alphanumeric
- Operating Temperature Range: 0.0 to 50
- Meter Type: Lux
from Konica Minolta Sensing Americas, Inc.
When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and average values of measurements. You can easily compare... [See More]
- Display Type: Alphanumeric
- Illuminance Range: 0.0100 to 299900
- Meter Type: Lux / Foot Candles
- Operating Temperature Range: -10 to 40
from Yokogawa Corporation of America
Yokogawa digital lux meters offer: Wide measurement range, high accuracy. Spectral response characteristics for visible range. Good oblique incident light characteristics. USB communication and USB power supply. Recorder output [See More]
- Display Type: Numeric; Alphanumeric; Other
- Operating Temperature Range: -10 to 40
- Meter Type: Lux
- Humidity Range: 0.0 to 80
from Amprobe Test Tools
Monitor and optimize light levels, reduce the energy burden of buildings by significantly increasing the efficiency of the lighting system with a light meter. [See More]
- Display Type: Alphanumeric
- Illuminance Range: 20 to 200000
- Meter Type: Lux / Foot Candles
- Hand-Held: Yes