Low Battery Indicator Lux Meters (Light Meters)

5 Results
Lux Meter -- PCE-172
from PCE Instruments / PCE Americas Inc.

Accurate lux meter for the industrial sector The PCE-172 lux meter is used for accurately measuring brightness in the industrial sector, commercial sector, agriculture and in research. The lux meter can also be used to test computer screen brightness, in the workplace, for the display decoration and... [See More]

  • Meter Type: Lux; Lux / Foot Candles
  • Accuracy: 5
  • Illuminance Range: 0.0 to 4000
  • Lux Resolution: 0.1000
Handheld Light Meter -- HHLM1337
from OMEGA Engineering, Inc.

The HHLM1337 has a large display for easy viewing of light levels. It can measure a wide range of either LUX or footcandles. Applications include indoor light and work area lighting monitoring and verification useful for facilities engineers, building maintenance personnel and anyone who wants to... [See More]

  • Meter Type: Lux / Foot Candles
  • Accuracy: 3
  • Illuminance Range: 20 to 20000
  • Lux Resolution: 0.0100
Environmental Meter -- ST-8820
from REED-Direct

Light function is used to measure luminance in the field. Fully cosine corrected for the angular incidence of light. Very stable, long life silicon diode light sensor. Semiconductor humidity sensor. Type K thermocouple input for temperature measurements. Data Hold and Max Hold. Auto shut off and low... [See More]

  • Meter Type: Lux
  • Display Type: Numeric
  • Illuminance Range: 0.1000 to 20000
  • Hand-Held: Yes
Handheld Light Meter -- HHLM3
from OMEGA Engineering, Inc.

Common Specifications. Display: 31/2 digit LCD with a maximum reading of 1999. Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level. Battery Life: 300 Hrs. typical use. Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity. Storage... [See More]

  • Meter Type: Lux / Foot Candles
  • Accuracy: 3
  • Illuminance Range: 20 to 20000
  • Lux Resolution: 0.0100
Light Meter -- LM-81LX
from REED-Direct

Min/Max and Data hold function. Auto shut off and zero adjustment button. Over range and low battery indication. Battery included. SPECIFICATIONS: Range: 0 to 20,000 lux; 0 to 2,000 Fc. Resolution: 1, 10 lux; 0.1, 1 Fc. Accuracy: ±0.5% of reading. Sampling Rate: 1 time/second. Power Supply:... [See More]

  • Meter Type: Lux / Foot Candles
  • Accuracy: 0.5000
  • Illuminance Range: 0.0 to 20000
  • Lux Resolution: 10